- Manufacturer
- Degree of protection (IP)
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Overvoltage category
- Pollution degree
- Voltage type
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
Schneider Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range undelayed short-circuit release | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Device construction | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Overvoltage category | Phase failure sensitive | Pollution degree | Rated operating voltage | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | With detachable clamps | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Depth | Frequency | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VJH109115 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9D53616 Schneider | In Stock | - | - | - | 44 | 1 - 10 | 1 - 16 | IP20 | - | - | - | - | 3 | - | 3 | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 Hz | - | - | ||
![]() A9F84103 Schneider | In Stock | - | - | - | 44.5 | 1 - 16 | 1 - 25 | IP20 | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | 50 - 60 | - | - | ||
![]() 18781 Schneider | In Stock | - | - | - | 47 | 1 - 35 | 1.5 - 50 | IP20 | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | 50 - 60 | - | - | ||
![]() A9F93340 Schneider | 852 |
| - | - | 44.5 | 1 - 25 | 1 - 35 | IP20 | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | 50 - 60 | - | - | ||
![]() A9F94263 Schneider | 2712 |
| - | - | 44.5 | 1 - 25 | 1 - 35 | IP20 | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | 50 - 60 | - | - | ||
![]() LV429754 Schneider | In Stock | - | - | 38 - 88 | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | No | - | 690 - 690 | 6.3 | 50 | Magnetic | Other | Screw connection | - | - | - | No | No | No | 86 | - | 161 | 105 | ||
![]() HJL36100M73 Schneider | 522 |
| - | - | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | Yes | - | 600 - 600 | 100 | 25 | - | Push button | Screw connection | - | - | - | No | Yes | - | - | - | - | - | ||
![]() LV431160 Schneider | In Stock | - | - | 3300 - 3300 | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | 105 - 264 | - | Yes | - | 690 - 690 | 220 | 36 | Electronic | Other | Screw connection | - | - | - | No | No | Yes | 86 | - | 161 | 105 | ||
![]() A9F83403 Schneider | In Stock | - | - | - | 44.5 | 1 - 16 | 1 - 25 | IP20 | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | 50 - 60 | - | - | ||
![]() 18832 Schneider | In Stock | - | - | - | 47 | 1 - 35 | 1.5 - 50 | IP20 | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | 50 - 60 | - | - | ||
![]() C10H3MA100 Schneider | 841 |
| - | 600 - 1400 | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | No | - | 690 - 690 | 100 | 70 | Magnetic | Other | Screw connection | - | - | - | No | No | No | 86 | - | 161 | 105 | ||
![]() LV429760 Schneider | In Stock | - | - | 600 - 1400 | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | No | - | 690 - 690 | 100 | 70 | Magnetic | Other | Screw connection | - | - | - | No | No | No | 86 | - | 161 | 105 | ||
![]() 3240101000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | No | - | - | - | - | - | - | - | ||
![]() 33549 Schneider | In Stock | - | - | 1260 - 9450 | - | - | - | IP40 | Built-in device fixed built-in technique | 0 | 0 | 252 - 630 | - | - | - | - | 630 | - | - | Toggle | Screw connection | - | - | - | - | No | - | - | - | - | - | ||
![]() A9D69616 Schneider | In Stock | - | - | - | 44 | 1 - 10 | 1 - 16 | IP20 | - | - | - | - | 3 | - | 3 | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 Hz | - | - | ||
![]() A9F93103 Schneider | In Stock | - | - | - | 44.5 | 1 - 16 | 1 - 25 | IP20 | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | 50 - 60 | - | - | ||
![]() A9P44640 Schneider | In Stock | - | - | - | 44 | 1 - 10 | 1 - 16 | IP20 | - | - | - | - | 3 | - | 3 | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 - 60 | - | - | ||
![]() A9P42710 Schneider | In Stock | - | - | - | 44 | 1 - 10 | 1 - 16 | IP20 | - | - | - | - | 3 | - | 3 | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 - 60 | - | - | ||
![]() 18835 Schneider | In Stock | - | - | - | 47 | 1 - 35 | 1.5 - 50 | IP20 | - | - | - | - | 4 | - | 3 | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | 50 - 60 | - | - |