- Manufacturer
- Degree of protection (IP)
- Built-in depth
- Circuit Protection Type
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Ihs Manufacturer
- Manufacturer Part Number
- Overvoltage category
- Part Life Cycle Code
- Pollution degree
- Reach Compliance Code
Attribute column
Manufacturer
Schneider Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range undelayed short-circuit release | Degree of protection (IP) | Device construction | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | Series | Current Rating | Number of Poles |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C11B3TM080L Schneider | 2191 |
| - | 1000 - 1000 | IP40 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 56 - 80 | ComPacT NSX | - | - | 80 | Toggle | Screw connection | - | ComPacT NSXmB | 80A | 3 | ||
![]() C11E3TM050L Schneider | 2152 |
| - | 600 - 600 | IP40 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 35 - 50 | ComPacT NSX | - | - | 50 | Toggle | Screw connection | - | ComPacT NSXmE | 50A | 3 | ||
![]() C11H3TM040L Schneider | 2394 |
| - | 600 - 600 | IP40 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 28 - 40 | ComPacT NSX | - | - | 40 | Toggle | Screw connection | - | C11H3 | 40A | 3 | ||
![]() C11B44V100L Schneider | 593 |
| - | 1500 - 1500 | IP40 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 40 - 100 | ComPacT NSX | - | - | 100 | Toggle | Screw connection | - | C11B | 100A | 4 | ||
![]() C11F3TM080L Schneider | 2075 |
| - | 1000 - 1000 | IP40 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 56 - 80 | ComPacT NSX | - | - | 80 | Toggle | Screw connection | - | ComPacT NSXmF | 80A | 3 | ||
![]() C16F6TM160 Schneider | 892 |
| - | 1250 - 1250 | IP40 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 112 - 160 | ComPacT NSX | - | - | 160 | Toggle | Screw connection | - | ComPacT NSX160F | 160A | 4 | ||
![]() C16F3TM160 Schneider | 967 |
| - | 1250 - 1250 | IP30 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 112 - 160 | ComPacT NSX | - | - | 160 | Rocker lever | Screw connection | - | ComPacT NSX160F | 160A | 3 | ||
![]() C16B42D160 Schneider | 978 |
| - | - | - | - | Fixed | - | - | - | ComPacT NSX | - | - | - | - | - | - | ComPacT NSX160B | 160A | 4 | ||
![]() C25F3TM160 Schneider | 862 |
| - | - | - | - | Fixed | - | - | - | ComPacT NSX | - | - | - | - | - | - | C25F | 160A | 3 | ||
![]() C16F34V160 Schneider | 768 |
| - | - | - | - | Fixed | - | - | - | ComPacT NSX | - | - | - | - | - | - | C16F | 160A | 3 | ||
![]() C12B34V160L Schneider | 728 |
| - | - | - | - | Fixed | - | - | - | ComPacT NSX | - | - | - | - | - | - | C12B | 160A | 3 | ||
![]() C25F3TM250 Schneider | 773 |
| - | 1250 - 2500 | IP30 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 175 - 250 | ComPacT NSX | - | - | 250 | Rocker lever | Screw connection | - | C25F | 250A | 3 | ||
![]() C11N3TM063L Schneider | 2012 |
| - | 800 - 800 | IP40 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 44.1 - 63 | ComPacT NSX | - | - | 63 | Toggle | Screw connection | - | C11N3 | 63A | 3 | ||
![]() C25F4 Schneider | 769 |
| - | - | IP40 | Built-in device fixed built-in technique | Fixed | 0 | 0 | - | ComPacT NSX | - | - | 250 | Toggle | Screw connection | - | ComPacT NSX250F | 250A | 4 | ||
![]() C1632M150 Schneider | 671 |
| - | - | - | - | Fixed | - | - | 70 - 150 | ComPacT NSX | 690 - 690 | 690 - 690 | 150 | - | - | AC | ComPacT NSX | 150A | 3 | ||
![]() C12N44V160L Schneider | 976 |
| - | 2000 - 2000 | IP40 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 63 - 160 | ComPacT NSX | - | - | 160 | Toggle | Screw connection | - | C12N | 160A | 4 | ||
![]() C11N3TM080L Schneider | 2217 |
| - | 1000 - 1000 | IP40 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 56 - 80 | ComPacT NSX | - | - | 80 | Toggle | Screw connection | - | C11N3 | 80A | 3 | ||
![]() C12H3TM160L Schneider | 768 |
| - | 1250 - 1250 | IP40 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 112 - 160 | ComPacT NSX | - | - | 160 | Toggle | Screw connection | - | C12H | 160A | 3 | ||
![]() C1632D160 Schneider | 2076 |
| - | - | - | - | Fixed | - | - | 63 - 160 | ComPacT NSX | 690 - 690 | 690 - 690 | 160 | - | - | AC | ComPacT NSX | 160A | 3 | ||
![]() C103TM100D Schneider | 2367 |
| - | - | - | - | Fixed | - | - | - | ComPacT NSX | - | - | - | - | - | - | C103 | 100A | 3 |