- Manufacturer
- Degree of protection (IP)
- Built-in depth
- Circuit Protection Type
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Ihs Manufacturer
- Manufacturer Part Number
- Overvoltage category
- Part Life Cycle Code
- Pollution degree
- Reach Compliance Code
Attribute column
Manufacturer
Schneider Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Material | Housing Material | Mounting Hole Diameter | Adjustment range undelayed short-circuit release | Approvals | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Device construction | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Operation | Overload release current setting | Overvoltage category | Part Life Cycle Code | Phase failure sensitive | Pollution degree | Range | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | Risk Rank | RoHS | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage Rating (DC) | Voltage type | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Series | Depth | Reach Compliance Code | Current Rating | Frequency | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Environmental Characteristics | Number of Poles | Input Type | Contact Current Rating | Terminal Type | Rated Current | Coil Voltage | Circuit Protection Type | Sensitivity | Blow Characteristic | Overall Length | Rated Breaking Capacity | Rated Voltage(AC) | Circuit Function | Connection Type | Lamp Type | Overall Depth | Flow Rate | Contacts | IP Rating | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LV426454 Schneider | 2089 |
| - | - | - | - | - | - | - | 600 - 600 | - | - | - | - | IP40 | Built-in device fixed built-in technique | SCHNEIDER ELECTRIC SA | Miscellaneous | LV426454 | - | Clip-On | 0 | 0 | - | - | - | 35 - 50 | - | Active | - | - | Compact | - | - | - | 50 | - | 5.52 | - | - | Toggle | Screw connection | - | - | - | - | No | - | NSXm | 80mm | unknown | 50A | - | - | - | - | - | - | - | 3 | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | - | - | - | - | - | - | - | 81mm | 137mm | - | ||
![]() A9D69640 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | 44 | 1 - 10 | 1 - 16 | IP20 | - | SCHNEIDER ELECTRIC SA | ABB | ACH550-BDR-027A-6+B058+F267+K454+L511 | - | DIN Rail Mount | - | - | - | - | - | - | 3 | Active | - | 3 | Acti9 | - | - | - | - | - | 5.53 | - | - | - | - | - | AC | - | - | - | - | iDPN | - | unknown | 40A | 50 Hz | - | - | - | - | - | - | 1P+N | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GV6P500F Schneider | 546 |
| - | - | - | - | Aluminum | - | - | 500 - 500 | - | - | - | - | IP40 | Complete device in housing | - | Grove Gear | EL-HMQ824-25-H1-56-23 | - | DIN Rail Mount | - | - | - | - | - | 250 - 500 | - | - | Yes | - | TeSys | 0 - 690 | 200 | 400 | 500 | 36 | - | - | Thermomagnetic | Turn button | Screw connection | - | - | - | No | No | Yes | GV6P | 255mm | - | 500A | - | - | - | - | - | - | - | 3P | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 255 | 140mm | 179mm | - | ||
![]() LV563316 Schneider | In Stock | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | EGE3040FFGV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV426362 Schneider | 2621 |
| - | - | - | - | - | - | 4.5mm | 600 - 600 | - | - | - | - | IP40 | Built-in device fixed built-in technique | SCHNEIDER ELECTRIC SA | Stearns | 108705200311 | End Mount | DIN Rail Mount | 0 | 0 | - | - | - | 22.4 - 32 | - | Active | - | - | Compact | - | - | - | 32 | - | 5.52 | - | - | Toggle | Screw connection | - | - | - | - | No | - | NSXm | 137mm | unknown | 32A | - | - | - | - | - | - | - | 4 | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | 108mm | 80mm | - | ||
![]() LV426771 Schneider | 706 |
| - | - | - | - | - | - | - | 750 - 750 | UL;CE | - | - | - | IP40 | Built-in device fixed built-in technique | - | Cutler Hammer, Div of Eaton Co | XTSR020BCL | - | DIN Rail Mount | 0 | 0 | - | - | - | 20 - 50 | - | - | - | - | Compact | - | - | - | 50 | - | - | No | - | Toggle | Screw connection | - | - | - | - | No | - | NSXm | 80mm | - | 50A | - | - | - | - | - | - | - | 3 | - | - | - | - | 380 VAC 50Hz, 440 VAC 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 108mm | 144mm | - | ||
![]() LV426325 Schneider | 2695 |
| - | - | - | - | - | - | 4.5mm | 800 - 800 | - | - | - | - | IP40 | Complete device in housing | SCHNEIDER ELECTRIC SA | Miscellaneous | LV426325 | - | DIN Rail Mount | 0 | 0 | - | - | - | 44 - 63 | - | Active | - | - | Compact | - | - | - | 63 | - | 5.52 | - | - | Toggle | Frame clamp | - | - | - | - | No | - | NSXm | 137mm | unknown | 63A | - | - | - | - | - | - | - | 4 | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | - | - | - | - | - | - | - | 108mm | 80mm | - | ||
![]() GV4PEM12N Schneider | 622 |
| - | - | - | - | - | - | - | 213 - 213 | - | - | - | - | IP40 | Complete device in housing | - | Stearns | 108702100094 | End Mount | - | - | - | - | - | - | 5 - 12.5 | - | - | Yes | - | TeSys | 690 - 690 | 3 | 5.5 | 13 | 50 | - | - | Electronic | Rocker lever | Screw connection | - | - | 690V ac | No | No | Yes | GV4PEM | 116 | - | 12.5A | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 81mm | - | - | - | - | - | 155mm | - | - | IP23 | 155 | - | 81 | - | ||
![]() LV426366 Schneider | 2951 |
| - | - | - | - | - | - | 4.5mm | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | IDEC | HA1L-A1C62-W | - | DIN Rail Mount | - | - | - | - | Maintained | - | - | Active | - | - | Compact | - | - | - | - | - | 5.52 | - | - | - | - | - | - | - | - | - | - | NSXm | 137mm | unknown | 80A | - | - | - | - | - | - | - | 4 | - | - | Solder | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | - | LED | - | - | DPDT | IP65 | - | 108mm | 80mm | - | ||
![]() A9F07363 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | Schneider Electric | A9F07363 | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1.95 | Compliant | - | - | - | 133 V | - | 440 V | - | - | - | - | 91 mm | unknown | 63 A | - | - | - | - | - | - | - | - | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | - | - | - | - | - | - | - | 54 mm | 78.5 mm | - | ||
![]() A9F07625 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | Schneider Electric | A9F07625 | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.52 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV426221 Schneider | 2748 |
| - | - | - | - | - | - | 4.5mm | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | Cutler Hammer, Div of Eaton Corp | HVX03024BAP1P3PG | - | DIN Rail Mount | - | - | - | - | - | - | - | Active | - | - | Compact | - | - | - | - | - | 5.52 | - | - | - | - | - | - | - | - | - | - | NSXm | 137mm | unknown | 25A | - | - | - | - | - | - | - | 4 | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | - | - | - | - | - | - | - | 108mm | 80mm | - | ||
![]() A9F77416 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | - | 440 V | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 mm | - | ||
![]() LGY412548 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F87220 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BEI Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 144 V | - | 440 V | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 mm | - | ||
![]() LC1D258C7 Schneider | 2212 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC1D | 99mm | - | - | - | - | - | - | - | - | - | 4 | - | 40 A | Screw | - | 36 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105mm | 45mm | - | ||
![]() LV426577 Schneider | 2711 |
| - | - | - | - | - | - | - | 1250 - 1250 | - | - | - | - | IP40 | Built-in device fixed built-in technique | SCHNEIDER ELECTRIC SA | Barksdale Control Products | F20597S6WQ2-1-MS | - | Clip-On | 0 | 0 | - | - | - | 70 - 100 | - | Active | - | - | Compact | - | - | - | 100 | - | 5.52 | - | - | Toggle | Screw connection | - | - | - | - | No | - | NSXm | 80mm | unknown | 100A | - | - | - | - | - | - | - | 4 | - | - | - | - | - | THERMAL MAGNETIC | Full Range | - | - | - | - | - | - | - | - | 160 gpm | - | - | - | 108mm | 137mm | - | ||
![]() LV426168 Schneider | 2835 |
| - | - | - | - | - | - | 4.5mm | 1250 - 1250 | - | - | - | - | IP40 | Built-in device fixed built-in technique | SCHNEIDER ELECTRIC SA | ABB | ACH550-BDR-024A-2+B058+F267 | - | DIN Rail Mount | 0 | 0 | - | - | - | 87.5 - 125 | - | Active | - | - | Compact | - | - | - | 125 | - | 5.52 | - | - | Toggle | Screw connection | - | - | - | - | No | - | NSXm | 137mm | unknown | 125A | - | - | - | - | - | - | - | 4 | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | - | - | - | - | - | - | - | 108mm | 80mm | - | ||
![]() LV426718 Schneider | 950 |
| - | - | - | - | - | Glass Filled Polyamide | - | 2000 - 2000 | NF;UL;cUL | - | - | - | IP40 | Built-in device fixed built-in technique | - | Crouzet | 831612A2.FC | - | DIN Rail Mount | 0 | 0 | - | - | - | 63 - 160 | - | - | - | - | Compact | - | - | - | 160 | - | - | - | - | Toggle | Screw connection | - | - | - | - | No | - | NSXm | 80mm | - | 160A | - | - | - | - | - | Flat Lever | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Solder Terminals | - | - | - | FORM A (SPNO) | - | - | 108mm | 144mm | - | ||
![]() A9D11220 Schneider | 2688 |
| - | NO | SNAP ON | DIN-RAIL MOUNT | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | SCHNEIDER ELECTRIC SA | Cutler Hammer, Div of Eaton Co | EGC7090FFG | - | DIN Rail Mount | - | - | 60 °C | -15 °C | - | - | - | Active | - | - | Acti 9 | - | - | - | - | - | 5.53 | - | - | - | - | - | - | - | - | - | - | iC60H | - | unknown | 90 A | - | AS/NZS; IEC | 110 mm | 36 mm | 110mm x 36mm x 75.5mm | TOGGLE | IP20 | 2 | - | - | - | 20 A | - | EQUIPMENT LEAKAGE CIRCUIT BREAKER | - | INSTANTANEOUS | - | 10000 A | 240 V | TRIP | - | - | - | - | - | - | - | - | - | 75.5 mm |