- Manufacturer
- Degree of protection (IP)
- Built-in depth
- Circuit Protection Type
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Ihs Manufacturer
- Manufacturer Part Number
- Overvoltage category
- Part Life Cycle Code
- Pollution degree
- Reach Compliance Code
Attribute column
Manufacturer
Schneider Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Contact Shape | Shell Material | Housing Material | Conductor Material | PCB Mounting Orientation | PCB Mount Retention | Accessory | Adjustment range undelayed short-circuit release | Approvals | Brand | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | For Use With | Manufacturer | Motor Drive Type | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Phase failure sensitive | Range | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | Spare part | Switch off technique | Tail Length | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Unit Weight | Voltage, Rating | Watchdog Timers | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Max Power Dissipation | Orientation | Shielding | Depth | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Housing Color | Lead Length | Failure Rate | Contact Style | Insulation Resistance | Row Spacing | ELV | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Plating | Operating Supply Current | Wire/Cable Gauge | Number of Poles | Viewing Angle | Contact Current Rating | Reset | Number of Voltages Monitored | Reset Timeout | Test Current | Forward Voltage | Mating Post Length | Product Type | Wire/Cable Diameter | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Luminous Flux | Stackable | Keyed | Overall Length | Control Voltage | Color Rendering Index (CRI) | Features | Overall Depth | Product Category | Height | Length | Width | Contact Finish Thickness - Mating | Stack Height | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R9EXR Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9N21480 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV430695 Schneider | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 500 - 500 | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | 35 - 50 | - | - | - | - | - | 50 | - | Compliant | - | - | - | - | Toggle | Screw connection | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 2.803 MΩ | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | Socket | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV431410 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | Fixed | 0 | 0 | - | - | ComPact | - | - | - | 250 | - | Non-Compliant | - | - | - | - | Toggle | Screw connection | - | - | - | - | No | - | - | LV43 | 1 % | - | - | - | - | - | 127 kΩ | - | - | - | - | - | - | - | - | - | 100 mW | - | - | - | - | - | 250A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() LV438620 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 - 800 | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | 100 - 100 | - | - | - | - | - | 100 | - | - | - | - | - | - | Toggle | Screw connection | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV510474 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | 2 | - | 100 ppm/°C | - | - | 1.78 kΩ | - | 150 °C | -55 °C | Thin Film | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | 6432 | 2512 | - | - | - | 0.01 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | 838.2 µm | 6.5786 mm | 3.1496 mm | - | - | - | - | - | ||
![]() LV540402 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS20N4NW0D Schneider | In Stock | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | 60 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | 6.5 mm | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS22219 Schneider | In Stock | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-38999 | - | - | - | - | - | - | - | - | - | - | - | - | - | Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS22178 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 2 % | 2 | - | 100 ppm/°C | - | - | 430 Ω | - | - | - | Metal Film | - | - | - | - | - | 250 mW | - | 250 mW | - | - | - | - | - | - | - | - | - | - | 0.01 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | 6.35 mm | 2.29 mm | - | - | - | - | Contains Lead | ||
![]() MVS22208 Schneider | In Stock | - | - | Production (Last Updated: 2 years ago) | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | 125 ° | - | - | - | - | 350 mA | 2.73 V | - | - | - | - | - | - | 777 lm | - | - | - | - | 70 | - | - | - | - | 3.45 mm | 3.45 mm | - | - | - | - | - | ||
![]() MVS22149 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | 2 | - | 200 ppm/°C | - | - | 2.2 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | - | - | 63 mW | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 406.4 µm | 990.6 µm | 508 µm | - | - | - | - | Contains Lead | ||
![]() MVS25H3NF5L Schneider | In Stock | - | - | Production (Last Updated: 3 days ago) | Gold | Through Hole | - | Square | - | Thermoplastic | - | Vertical | Without | - | - | CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 2.21 mm | - | - | - | - | - | - | - | - | - | Carton | - | - | - | Through Hole | - | Header, Pin, Plug | - | - | 26 | 125 °C | -65 °C | - | - | - | 2 | Male | - | - | 2.54 mm | - | Vertical | - | 4.88 mm | 3 A | - | - | - | 26 | Black | 20.75 mm | - | Pin | 5 GΩ | 2.54 mm | Non-Compliant | - | - | - | Gold | - | - | - | - | 3 A | - | - | - | - | - | 8.38 mm | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 32.61 mm | - | 381 nm | 10.16 mm | No | UL94 V-0 | - | ||
![]() MVS25N4MW2V Schneider | In Stock | - | - | - | - | Surface Mount | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Yes | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Multi-Voltage Supervisor | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | 714 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 800 mV | - | - | 15 µA | - | - | - | - | Active High/Active Low | 3 | 140 ms | - | - | - | - | - | 2.188 V | 1.275 V | 1.35 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() A9F53425 Schneider | 2776 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | Acti 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | iC60H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.5mm | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85mm | 72mm | - | - | - | - | - | ||
![]() LAD703B Schneider | 14 |
| - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | LR3D Series, LRD Series | - | - | - | - | - | - | - | TeSys D | - | - | - | - | - | - | No | - | - | Other | - | - | - | - | - | - | - | - | - | LAD | - | - | - | - | - | Remote Tripping Device | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GV2P04 Schneider | 2915 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | 1 | - | Schneider Electric | Manual Motor Starter | - | - | - | - | - | TeSys | - | - | - | - | - | - | - | - | - | - | - | - | 10.079992 oz | - | - | - | - | - | - | GV2P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motors & Motor Drives | - | - | - | - | - | - | 0.4 → 0.63 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor Drives | - | - | - | - | - | - | - | 89mm | 0.4 → 0.63 A | - | - | 97mm | Motor Drives | - | - | - | - | - | - | - | - | ||
![]() GV4LE03N Schneider | 2206 |
| - | - | - | - | - | - | - | - | - | - | - | - | 21 - 49 | - | - | IP40 | Complete device in housing | - | - | - | - | - | - | - | - | No | TeSys | 690 - 690 | 0.75 | 1.5 | 3.5 | 50 | - | - | Magnetic | - | - | Rocker lever | Screw connection | - | 690V ac | - | No | No | No | - | GV4LE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 116 | 3.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81mm | - | - | - | 155mm | - | 155 | - | 81 | - | - | - | - | - | ||
![]() A9P22620 Schneider | 312 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | Acti9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acti9 iDT40T | - | - | - | - | - | - | - | - | - | - | - | - | Distribution | - | - | - | - | - | - | - | - | 85mm | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1P+N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | 74mm | - | - | - | - | - | ||
![]() A9P34602 Schneider | 2945 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | Acti9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acti9 iDT40N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85mm | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | 74mm | - | - | - | - | - |