- Manufacturer
- Degree of protection (IP)
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Overvoltage category
- Pollution degree
- Voltage type
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
Schneider Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Material | Housing Material | Mounting Hole Diameter | Adjustment range undelayed short-circuit release | Approvals | Degree of protection (IP) | Device construction | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Outside Length | Overload release current setting | Package | Package Style | Part Life Cycle Code | Phase failure sensitive | Range | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | Risk Rank | RoHS | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage Rating (DC) | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Series | Type | Composition | Depth | Reach Compliance Code | Current Rating | Output | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Environmental Characteristics | Number of Poles | Input Type | Input | Temperature Range | Rated Current | Max Frequency | Circuit Protection Type | Blow Characteristic | Number of Bands | Stud Size | Overall Length | Rated Breaking Capacity | Rated Voltage(AC) | Circuit Function | Connection Type | Nominal Input Voltage (AC) | Overall Depth | Contacts | Electrical Connection | IP Rating | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LV426718 Schneider | 950 |
| - | - | - | - | - | Glass Filled Polyamide | - | 2000 - 2000 | NF;UL;cUL | IP40 | Built-in device fixed built-in technique | - | - | Crouzet | 831612A2.FC | - | DIN Rail Mount | 0 | 0 | - | - | - | 63 - 160 | - | - | - | - | Compact | - | - | - | 160 | - | - | - | - | Toggle | Screw connection | - | - | - | No | - | NSXm | - | - | 80mm | - | 160A | - | - | - | - | - | Flat Lever | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Terminals | - | - | FORM A (SPNO) | - | - | - | 108mm | 144mm | - | ||
![]() LV426571 Schneider | 2069 |
| - | - | - | - | - | - | - | 600 - 600 | - | IP40 | Built-in device fixed built-in technique | - | SCHNEIDER ELECTRIC SA | ABB | ACH550-BDR-024A-2+B058+F267+K466+L512 | - | Clip-On | 0 | 0 | - | - | - | 17.5 - 25 | - | - | Active | - | Compact | - | - | - | 25 | - | 5.52 | - | - | Toggle | Screw connection | - | - | - | No | - | NSXm | - | - | 80mm | unknown | 25A | - | - | - | - | - | - | - | 4 | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 108mm | 137mm | - | ||
![]() A9V14463 Schneider | In Stock | - | - | - | - | - | 304 Stainless Steel | - | - | - | CSA, UL | - | - | - | - | Cooper | 78205109354 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 415 V | - | - | - | - | - | Metallic | - | - | 63 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9D11220 Schneider | 2688 |
| - | NO | SNAP ON | DIN-RAIL MOUNT | - | - | - | - | CSA, IEC, UL | - | - | - | SCHNEIDER ELECTRIC SA | Cutler Hammer, Div of Eaton Co | EGC7090FFG | - | DIN Rail Mount | - | - | 60 °C | -15 °C | - | - | - | - | Active | - | Acti 9 | - | - | - | - | - | 5.53 | - | - | - | - | - | - | - | - | - | iC60H | - | - | - | unknown | 90 A | - | AS/NZS; IEC | 110 mm | 36 mm | 110mm x 36mm x 75.5mm | TOGGLE | IP20 | 2 | - | - | - | 20 A | - | EQUIPMENT LEAKAGE CIRCUIT BREAKER | INSTANTANEOUS | - | - | - | 10000 A | 240 V | TRIP | - | - | - | - | - | - | - | - | - | 75.5 mm | ||
![]() A9Q14425 Schneider | 2193 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Marathon Electric | KIT 400TDFS | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | Acti9 | - | - | - | - | - | - | Compliant | - | - | - | - | 415 V | - | - | - | iC60 | - | - | - | - | 25A | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F76140 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bernstein | 6502990005 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F77332 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-BDR-024A-2+E213+F267+K452 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 144 V | 440 V | - | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54 mm | - | ||
![]() A9F87210 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | EGC7100AFG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 144 V | 440 V | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 mm | - | ||
![]() LV426159 Schneider | 2269 |
| - | - | - | - | - | - | 4.5mm | - | CE, cUL, UL | - | - | - | SCHNEIDER ELECTRIC SA | Barksdale Control Products | 625T4-13-Z23-Z251 | - | DIN Rail Mount | - | - | - | - | - | - | - | - | Active | - | Compact | - | - | - | - | - | 5.52 | - | - | - | - | - | - | - | - | - | NSXm | OEM | - | 137mm | unknown | 160A | 4-20 mA | - | - | - | - | - | - | 3 | - | 9-28 VDC | -40-185 °F | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | - | - | - | - | - | M12 Hirschman Connector | IP65 | - | 81mm | 80mm | - | ||
![]() LV510477 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F87350 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-16RIA80 | - | - | - | - | - | - | - | - | - | TO-48 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-28 UNF-2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV510452 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-BDR-024A-2+E213+K451 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV426762 Schneider | 709 |
| - | - | - | - | - | - | - | 1500 - 1500 | - | IP40 | Built-in device fixed built-in technique | - | - | Continental Belt | A136 | - | DIN Rail Mount | 0 | 0 | - | - | 138 Inches | 40 - 100 | - | - | - | - | Compact | - | - | - | 100 | - | - | - | - | Toggle | Screw connection | - | - | - | No | - | NSXm | - | - | 80mm | - | 100A | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 108mm | 144mm | - | ||
![]() LV510335 Schneider | In Stock | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | Cutler Hammer, Div of Eaton Co | EGC7110FFG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F87316 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9D19820 Schneider | 2830 |
| - | NO | SNAP ON | DIN-RAIL MOUNT | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | GE | 6KFP23001X2XXCA1 | Panel | DIN Rail Mount | - | - | 60 °C | -15 °C | - | - | AF600FP15IP55 | - | Active | - | Acti 9 | - | - | - | - | - | 5.53 | Compliant | - | - | - | - | - | - | - | - | iC60H | - | - | 7.7 | unknown | 20A | - | AS/NZS; BS; EN; IEC | 110 mm | 18 mm | 110mm x 18mm x 77.5mm | TOGGLE | IP20 | 1P+N | - | - | - | 20 A | 1,000 Hz | EQUIPMENT LEAKAGE CIRCUIT BREAKER | INSTANTANEOUS | - | - | - | 10000 A | 110 V | TRIP | - | 240 VAC | - | - | - | IP55 | - | - | 9.5 | 77.5 mm | ||
![]() LV510454 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | PCF32500FM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GV4PEM02N Schneider | 867 |
| - | - | - | - | - | - | - | 34 - 34 | - | IP40 | Complete device in housing | - | - | Crouse-Hinds Industrial Products | DLTCSDF | - | - | - | - | - | - | - | 0.8 - 2 | - | - | - | Yes | TeSys | 690 - 690 | 0.37 | 0.75 | 2 | 50 | - | - | Electronic | Rocker lever | Screw connection | - | 690V ac | No | No | Yes | GV4PEM | - | - | 116 | - | 2A | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 81mm | - | - | - | - | - | 155mm | - | - | - | 155 | - | 81 | - | ||
![]() A9Q31225 Schneider | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Grove Gear | EL-HM824-50-H-180-18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 415 V | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | C-Face Coupled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F87432 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | R3-4X | - | ABB | ACS355-03U-15A6-4+B063+F278 | Panel | - | - | - | - | - | - | - | ACS350R3IP66 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | 440 V | - | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | 600 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | 72 mm | - |