- Manufacturer
- Degree of protection (IP)
- Built-in depth
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Overvoltage category
- Pollution degree
- Voltage type
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
Schneider Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Adjustment range undelayed short-circuit release | Approvals | Degree of protection (IP) | Device construction | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Operation | Overload release current setting | Part Life Cycle Code | Range | Rated permanent current Iu | Risk Rank | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | With integrated under voltage release | Series | Number of Positions | Depth | Reach Compliance Code | Current Rating | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Environmental Characteristics | Number of Poles | Terminal Type | Product Type | Rated Current | Coil Voltage | Max Frequency | Circuit Protection Type | Blow Characteristic | Rated Breaking Capacity | Rated Voltage(AC) | Circuit Function | Bushing Type | Lamp Type | Nominal Input Voltage (AC) | Contacts | IP Rating | Length | Width | Body Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A9N18571 Schneider | 2202 |
| - | - | - | - | - | - | - | - | - | - | IDEC | LB6MK-2ST2VB-4H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vigi C120 | - | - | - | 125A | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV426465 Schneider | In Stock | - | - | - | - | - | 800 - 800 | - | IP40 | Built-in device fixed built-in technique | - | SCHNEIDER ELECTRIC SA | Cutler Hammer, Div of Eaton Co | HMX7D5C1NAP3L3SA | - | Clip-On | 0 | 0 | - | - | - | 44.1 - 63 | Active | Compact | 63 | 5.52 | - | Toggle | Screw connection | - | - | - | No | NSXm | - | 80mm | unknown | 63A | - | - | - | - | - | - | 4 | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | 208 VAC | - | - | 108mm | 137mm | - | - | ||
![]() A9F77320 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 144 V | 440 V | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54 mm | - | - | ||
![]() A9N18570 Schneider | 2398 |
| - | - | - | - | - | CSA, IEC, UL | - | - | - | - | Cutler Hammer, Div of Eaton Co | EGE2020FFG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vigi C120 | - | - | - | 20 A | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV426736 Schneider | 970 |
| - | - | - | - | - | UL;CE | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTSR012BCAD | - | DIN Rail Mount | - | - | - | - | - | - | - | Compact | - | - | No | - | - | - | - | - | - | NSXm | - | 80mm | - | 50A | - | - | - | - | - | - | 4 | - | - | - | 120 VDC | - | - | - | - | - | - | - | - | - | - | - | 108mm | 144mm | - | - | ||
![]() LV510470 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | Fujikura, Formerly DDK | D/MS3106A18-10P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F55363 Schneider | 2413 |
| - | - | - | - | - | - | - | - | - | - | Maurey Power Transmission | SDS10116 | - | DIN Rail Mount | - | - | - | - | - | - | - | Acti 9 | - | - | Compliant | - | - | 440 V | 133 V | 440 V | - | iC60H | - | 78.5 mm | - | 63 A | - | - | - | - | - | - | 3 | - | Q-D Bushing | - | - | - | - | - | - | - | - | SDS | - | - | - | - | 54 mm | 85 mm | - | Unknown | ||
![]() A9N21363 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 400 V | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F77125 Schneider | In Stock | - | - | - | - | - | - | - | - | - | R3 | - | ABB | ACS355-03U-15A6-4+N827-ABBI | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 Hz | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | ||
![]() A9R11440 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | Honeywell | E34-12025HVJ07-X-KIT-NS | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 415 V | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9R11225 Schneider | In Stock | - | - | - | - | - | - | UL;CE | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTSR012BCC | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 240 V | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | 415 VAC 50Hz, 480 VAC 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F53120 Schneider | 2449 |
| - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX04011AAP1 | - | DIN Rail Mount | - | - | - | - | - | - | - | Acti 9 | - | - | Compliant | - | - | 240 V | 72 V | 240 V | - | iC60H | - | 78.5mm | - | 20A | - | - | - | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85mm | 18mm | - | Unknown | ||
![]() A9F55240 Schneider | 2974 |
| - | - | - | - | - | - | - | - | - | - | IDEC | HA1L-A1C53-S | - | DIN Rail Mount | - | - | - | - | Maintained | - | - | Acti 9 | - | - | - | - | - | - | - | - | - | iC60H | - | 78.5mm | - | 40A | - | - | - | - | - | - | 2P | Solder | - | - | - | - | - | - | - | - | - | - | LED | - | SPDT | IP65 | 85mm | 36mm | - | - | ||
![]() A9F77616 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | IDEC | LB6MK-2ST2VC-4H | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 230 V | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 mm | - | - | ||
![]() LV510844 Schneider | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | Hubbell | GO27-6G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | - | - | - | - | - | ||
![]() LV430670 Schneider | In Stock | - | - | - | - | - | 1250 - 1250 | - | IP40 | Built-in device fixed built-in technique | - | SCHNEIDER ELECTRIC SA | Miscellaneous | LV430670 | - | Fixed | 0 | 0 | - | - | - | 112 - 160 | Active | NSX Range | 160 | 5.52 | - | Toggle | Screw connection | - | - | - | No | LV | - | 86mm | unknown | 160A | - | - | - | - | - | - | 3 | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | - | - | - | - | 161mm | 105mm | - | - | ||
![]() A9R11425 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | Marathon Electric | KIT EPC260 2048 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 415 V | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9D31825 Schneider | 2773 |
| - | NO | SNAP ON | DIN-RAIL MOUNT | - | CE, CSA, UL | - | - | - | SCHNEIDER ELECTRIC SA | Cutler Hammer, Div of Eaton Corp | PDG33GH250P5DL | Panel | DIN Rail Mount | - | - | 60 °C | -15 °C | - | - | Active | Acti 9 | - | 5.53 | - | - | - | - | - | - | - | iC60H | - | - | unknown | 250 A | AS/NZS; BS; EN; IEC | 110 mm | 18 mm | 110mm x 18mm x 77.5mm | TOGGLE | IP20 | 1P+N | - | - | 25 A | - | - | EQUIPMENT LEAKAGE CIRCUIT BREAKER | INSTANTANEOUS | 10000 A | 240 V | TRIP | - | - | - | - | - | - | - | 77.5 mm | - | ||
![]() A9F87363 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | Pfannenberg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV516302 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |