- Range
- Series
- Current Rating
- Number of Poles
- Mounting Styles
- Width
- Degree of protection (IP)
- Depth
- Manufacturer
- Length
- Rated permanent current Iu
- Type of control element
Attribute column
Manufacturer
Schneider Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Adjustment range undelayed short-circuit release | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Device construction | Device Type | Dimensions | For Use With | Lead Free Status / RoHS Status | Maximum Operating Temperature | Minimum Operating Temperature | Model | Mounting Styles | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Overvoltage category | Pollution degree | Range | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage type | Voltage, Rating | With integrated under voltage release | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Depth | Current Rating | Frequency | Accessory Type | Number of Poles | Operating Temperature Range | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF101PV Schneider | In Stock | - | - | - | - | 64 | - | - | IP20 | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 1 % | - | - | 100 ppm/°C | 3.01 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | 650 µm | - | - | ||
![]() LV429263 Schneider | 45 |
| - | - | - | - | - | - | - | - | - | - | ComPact NSX, Easy Pact CVS circuit breakers | - | - | - | - | - | - | - | - | - | - | - | ComPact NSX, Easy Pact CVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Extention | - | - | - | - | - | ||
![]() LV432519 Schneider | 2480 |
| - | - | - | - | - | - | - | - | - | - | Compact Nsx400/630 | - | - | - | - | - | - | - | - | - | - | - | Compact Nsx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connection | - | - | - | - | - | ||
![]() LV433523 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | ComPact | - | - | - | - | - | - | LV43 | - | - | - | - | - | - | - | - | - | - | 250A | - | - | 4 | - | - | - | - | ||
![]() LV433512 Schneider | In Stock | - | - | - | 2400 - 2400 | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | Fixed | - | 0 | 0 | 63 - 160 | - | - | ComPact | 160 | Toggle | Screw connection | - | - | No | LV43 | - | - | - | - | - | - | - | - | - | - | 160A | - | - | 3 | - | - | - | - | ||
![]() LV480857 Schneider | 824 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FuPact | - | - | - | - | - | - | LV48 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | ||
![]() LV438203 Schneider | In Stock | - | - | - | - | - | - | - | IP30 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | Fixed | - | 0 | 0 | - | - | - | ComPact | 250 | Toggle | Screw connection | - | - | - | LV43 | - | - | - | - | - | - | - | - | - | - | 250A | - | - | 3 | - | - | - | - | ||
![]() LV429892 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | ComPact | - | - | - | - | - | - | LV42 | - | - | - | - | - | - | - | - | - | - | 40A | - | - | 3 | - | - | - | - | ||
![]() LV429100 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compact NSX 100/160/250 Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | Compact | - | - | - | - | - | - | Micrologic 5.2 A | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | - | - | - | ||
![]() A9F94332 Schneider | 2357 |
| - | - | - | 44.5 | 1 - 25 | 1 - 35 | IP20 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | 4 | 3 | Acti 9 | - | - | - | AC/DC | - | - | iC60L | - | - | - | - | - | - | - | - | - | 78.5mm | 32A | 50 - 60 | - | 3P | - | - | 85mm | 18mm | ||
![]() A9F94250 Schneider | 2597 |
| - | - | - | 44.5 | 1 - 25 | 1 - 35 | IP20 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | 4 | 3 | Acti 9 | - | - | - | AC/DC | - | - | iC60L | - | - | - | - | - | - | - | - | - | 78.5mm | 50A | 50 - 60 | - | 2P | - | - | 85mm | 36mm | ||
![]() LV429525 Schneider | 110420289 |
| - | - | - | - | - | - | - | - | - | - | ComPact NSX | - | - | - | - | - | - | - | - | - | - | - | ComPact NSX100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front Plate | - | - | - | - | - | ||
![]() A9F93263 Schneider | 2444 |
| - | - | - | 44.5 | 1 - 25 | 1 - 35 | IP20 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | 4 | 3 | Acti 9 | - | - | - | AC/DC | - | - | iC60L | - | - | - | - | - | - | - | - | - | 78.5mm | 63A | 50 - 60 | - | 2P | - | - | 85mm | 36mm | ||
![]() A9F94240 Schneider | 2376 |
| - | - | - | 44.5 | 1 - 25 | 1 - 35 | IP20 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | 4 | 3 | Acti 9 | - | - | - | AC/DC | - | - | iC60L | - | - | - | - | - | - | - | - | - | 78.5mm | 40A | 50 - 60 | - | 2P | - | - | 85mm | 36mm | ||
![]() NSYAEECS Schneider | 30 |
| - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 15 | - | 480 | ||
![]() A9C62416 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acti 9 | - | - | - | - | - | - | iC60N | - | - | - | - | - | - | - | - | - | - | 16A | - | - | 4 | - | - | - | - | ||
![]() SEA9BN18PEV Schneider | 2076 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acti 9 | - | - | - | - | - | - | SEA9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV429072 Schneider | 2692 |
| - | - | - | - | - | - | - | - | - | - | Compact NSX 100/160/250 Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | Compact | - | - | - | - | - | - | Micrologic 2.2 | - | - | - | - | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | ||
![]() A9F92132 Schneider | 264572323 |
| - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | DIN Rail Mount | - | - | - | - | - | - | Acti 9 | - | - | - | - | - | - | * | - | Active | -- | - | - | - | - | - | - | 78.5mm | 32A | - | - | 1P | - | - | 85mm | 18mm | ||
![]() SDSA3650 Schneider | 2762 |
| - | - | - | - | - | - | - | - | Surge Arrestor | 92 x 76 x 67mm | - | - | +65°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67mm | - | - | - | - | -40 → +65 °C | - | 92mm | 76mm |