- Range
- Series
- Current Rating
- Number of Poles
- Mounting Styles
- Width
- Degree of protection (IP)
- Depth
- Manufacturer
- Length
- Rated permanent current Iu
- Type of control element
Attribute column
Manufacturer
Schneider Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Adjustment range undelayed short-circuit release | Brand | Cable entry | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Enclosure | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | For Use With | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation | Overload release current setting | Package | Part Life Cycle Code | Phase failure sensitive | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | Risk Rank | RoHS | Suitable for | Switch off technique | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Unit Weight | Voltage type for actuating | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Gender | Subcategory | Power Rating | Current Rating (Amps) | Technology | Shielding | Supply Voltage | Depth | Reach Compliance Code | Current Rating | Frequency | Termination Style | Inductance | DC Resistance (DCR) | Number of Ports | Accessory Type | Number of Poles | Q @ Freq | Number of Ways | Terminal Type | Product Type | Shield Type | Power Consumption | Max Frequency | Circuit Protection Type | Overall Length | Lamp Type | Features | Nominal Input Voltage (AC) | Overall Depth | Product Category | Contacts | IP Rating | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZ9D16832 Schneider | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Easy9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EZ9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | 1P+N | - | - | - | - | - | - | - | - | - | - | - | - | 72mm | - | - | - | - | - | - | - | - | ||
![]() A9C64210 Schneider | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6MHz | - | 790 kHz | - | - | - | - | Central Technologies | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | - | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±5% | - | Molded | - | - | - | - | - | 90 mA | - | Shielded | - | - | - | - | - | - | 680 µH | 41.1Ohm Max | - | - | - | 56 @ 790kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV426824 Schneider | 2998 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip-On | 0 | 0 | 0 | - | - | - | - | - | - | - | 220 - 240 | 208 - 240 | - | - | - | - | - | - | - | - | - | - | Other | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | ||
![]() LV426864 Schneider | 2419 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | ||
![]() LV432091 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NSX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M9F52101 Schneider | 2520 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | Multi9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M9F52335 Schneider | 2492 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | Multi9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35A | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SEA9NCB2004 Schneider | 935 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | - | - | - | Acti 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEA9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9MEM1562 Schneider | 2591 |
| - | - | - | - | - | - | - | - | - | - | IP20 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Direct measurement | - | - | - | - | - | - | - | - | - | - | - | PowerLogic | - | - | - | - | - | - | - | - | - | Purchase | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 → 240V (Volts) | 44.5 | - | 63A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | 1VA | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 18 | - | ||
![]() SEA9BN12PEV Schneider | 895 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HMX011C1NAP3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acti 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEA9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 208 VAC | - | - | - | - | - | - | - | - | - | ||
![]() GV4LE12N6 Schneider | 2814 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | HA1L-A1C55-W | - | - | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | TeSys | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690V ac | - | - | - | - | - | GV4LE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5A | - | - | - | - | - | - | 3 | - | - | Solder | - | - | - | - | - | 81mm | Incandescent | - | - | 155mm | - | SPDT | IP65 | - | - | - | 116mm | - | ||
![]() GV4LE12S6 Schneider | 2152 |
| - | - | - | - | 75 - 175 | - | - | - | - | - | IP40 | - | - | Complete device in housing | R4 | - | - | - | - | - | - | ABB | ACS355-03U-44A0-4J404N827-ABBI | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | No | - | TeSys | - | - | 690 - 690 | 3 | 5.5 | 12.5 | 100 | - | - | - | Magnetic | Rocker lever | - | Screw connection | - | - | 690V ac | No | No | No | - | - | GV4LE | - | - | - | - | - | - | - | - | - | - | - | - | - | 116 | - | 12.5A | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 600 Hz | - | 81mm | - | - | - | 155mm | - | - | IP20 | 155 | - | - | 81 | - | ||
![]() MGPCM12R Schneider | 983 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PowerPact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGPCM18L Schneider | 727 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PowerPact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGPCM12L Schneider | 500 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PowerPact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M9P22610 Schneider | 52 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | Multi 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJE39 | - | - | - | - | - | - | Female | - | - | - | - | - | - | 72mm | - | 10A | - | - | - | - | 8 | - | 1P | - | 8P8C | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 81mm | 18mm | - | ||
![]() LV480752 Schneider | In Stock | - | - | - | - | - | - | - | Other | - | - | - | - | IP3X | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 100 | - | - | - | - | - | Other | - | Screw connection | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GV4PE02S6 Schneider | 686 |
| - | - | - | - | 34 - 34 | - | - | - | - | - | IP40 | - | - | Complete device in housing | - | - | - | - | - | SCHNEIDER ELECTRIC SA | - | Schneider Electric | GV4PE02S6 | - | - | - | - | - | - | - | - | - | - | - | 0.8 - 2 | - | Active | Yes | - | TeSys | - | - | 690 - 690 | 0.37 | 0.75 | 2 | 100 | 5.56 | - | - | Electronic | Rocker lever | - | Screw connection | - | - | 690V ac | No | No | Yes | - | - | GV4PE | - | - | - | - | - | - | - | - | - | - | - | - | - | 116 | unknown | 2A | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | THERMAL MAGNETIC | 81mm | - | - | - | 155mm | - | - | - | 155 | - | - | 81 | - | ||
![]() GV4LE25B6 Schneider | 2138 |
| - | - | - | - | 150 - 350 | - | - | - | - | - | IP40 | - | - | Complete device in housing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | TeSys | - | - | 690 - 690 | 5.5 | 11 | 25 | 25 | - | - | - | Magnetic | Rocker lever | - | Screw connection | - | - | 690V ac | No | No | No | - | - | GV4LE | - | - | - | - | - | - | - | - | - | - | - | - | - | 116 | - | 25A | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 81mm | - | - | - | 155mm | - | - | - | 155 | - | - | 116mm | - | ||
![]() LV432085 Schneider | In Stock | - | - | - | - | - | - | Royalohm | - | 0603 | 1608 | - | - | - | - | - | - | - | 5000 | Compact NSX 400/630 circuit breakers | - | - | - | Royalohm | - | - | + 155 C | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | ComPact | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.000071 oz | - | 75 V | - | - | - | - | Reel | General Purpose Thick Film | - | 0.5 % | 100 PPM / C | - | 4.02 kOhms | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | Trip Unit | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Wrap-Around Termination | - | - | Thick Film Resistors - SMD | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - |