- Range
- Series
- Current Rating
- Number of Poles
- Mounting Styles
- Width
- Degree of protection (IP)
- Depth
- Manufacturer
- Length
- Rated permanent current Iu
- Type of control element
Attribute column
Manufacturer
Schneider Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Weight | Insert Material | Adjustment range undelayed short-circuit release | Approvals | Brand | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Sizes | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Overvoltage category | Part Life Cycle Code | Phase failure sensitive | Pollution degree | Range | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | Risk Rank | RoHS | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Fastening Type | Subcategory | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Output | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Output Type | Failure Rate | Note | Shell Size, MIL | Lead Style | Accessory Type | Number of Poles | Accuracy | Protections | Operating Pressure | Pressure Type | Port Style | Port Size | Input | Product Type | Temperature Range | Coil Voltage | Includes | Shipping Info | Circuit Protection Type | Coating, Housing Type | Design | Maximum Pressure | Container Type | Area (L x W) | Overall Length | Features | Overall Depth | Product Category | Electrical Connection | IP Rating | Height | Height Seated (Max) | Length | Width | Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GV4LE80N6 Schneider | 2636 |
| - | - | - | - | - | - | - | - | - | - | - | cULus | - | - | - | - | - | - | - | - | - | - | - | Barksdale Control Products | 627H4-27-P3 | - | - | - | - | - | - | - | - | TeSys | - | - | - | - | - | - | - | - | - | - | - | 690V ac | - | - | - | - | - | GV4LE | - | - | - | - | - | - | OEM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | 0-10 VDC | - | - | - | - | - | - | - | - | - | - | 3 | 0.5 % | - | - | - | - | - | 14-30 VDC | - | -40-185 °F | - | - | - | - | - | - | - | - | - | 81mm | - | 155mm | - | DIN 43650 Form C | IP65 | - | - | - | 116mm | - | - | - | ||
![]() GV4PE25S6 Schneider | 987 |
| - | - | - | - | - | - | - | - | - | - | 425 - 425 | - | - | - | - | - | - | IP40 | Complete device in housing | - | - | - | - | Honeywell | E34-208100-J01-X-SCS-NS | - | - | - | 10 - 25 | - | - | Yes | - | TeSys | 690 - 690 | 5.5 | 11 | 25 | 100 | - | - | Electronic | Rocker lever | Screw connection | - | 690V ac | No | No | Yes | - | - | GV4PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 116 | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81mm | - | 155mm | - | - | - | 155 | - | - | 81 | - | - | - | ||
![]() GV4PE115S6 Schneider | 726 |
| - | - | - | - | - | - | - | - | - | - | 1955 - 1955 | - | - | - | - | - | - | IP40 | Complete device in housing | - | - | SCHNEIDER ELECTRIC SA | - | ABB | BC6-22-00-Y | - | - | - | 65 - 115 | - | Active | Yes | - | TeSys | 690 - 690 | 30 | 55 | 115 | 100 | 5.57 | - | Electronic | Rocker lever | Screw connection | - | 690V ac | No | No | Yes | - | - | GV4PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 116 | unknown | 115A | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | THERMAL MAGNETIC | - | - | - | - | - | 81mm | - | 155mm | - | - | - | 155 | - | - | 81 | - | - | - | ||
![]() MGP0631L1 Schneider | 2760 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-BDR-02A7-6+B055+K466 | Panel Mount | - | - | - | - | - | - | - | Powerpact4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MGP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63A | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV426862 Schneider | 2412 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | ||
![]() NSYVDA42ULS2P Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Door Handle | - | - | - | - | - | - | - | - | - | - | - | - | Actassi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9N18501 Schneider | 2364 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | 1 - 35 | 1.5 - 50 | - | IP20 | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | 4 | - | - | 3 | Acti 9 | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | A9N1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80A | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | 2P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV433722 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | 6500 - 6500 | - | - | - | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | - | - | - | Fixed | - | - | - | - | - | No | - | ComPact | 690 - 690 | - | - | 500 | - | - | - | Electronic | Other | Screw connection | - | - | No | No | No | - | - | LV43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 | - | 500A | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 255 | - | - | 140 | - | - | - | ||
![]() DF22AP Schneider | 348384354 |
| - | - | Module Cube | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 110°C | - | PPT2 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 6 V ~ 34 V | - | - | - | - | - | - | - | 0 V ~ 5 V | - | - | Connector | - | Analog, RS-485 | - | - | - | - | - | - | ±0.075% | - | 20 PSI (137.9 kPa) | Gauge | Threaded | Female - 1/8 (3.18mm) Swagelok™, Dual | - | - | - | - | - | - | - | - | - | 600 PSI (4136.85 kPa) | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK5PC34L Schneider | 264572323 |
| - | - | - | - | - | - | - | Plastic, ABS/PC Blend | 2.2 lbs (997.9g) | - | - | - | - | - | - | - | - | IP20 | - | - | AK5 Series | - | -- | - | - | - | - | - | - | - | - | - | - | Linergy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RCP, RCPM | 8.543 L x 10.118 W (217.00mm x 257.00mm) | - | Active | - | - | - | - | - | - | - | Gray, Clear Cover/Door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Plate | - | - | None | - | - | - | - | - | - | - | - | - | Shipped from Digi-Key | - | - | Hinged Door, Lid | - | Housing | 86.3 in² (557 cm²) | - | Card Guides, PCB Supports | - | - | - | - | 5.197 (132.00mm) | - | 36 | 38 | 0.118 (3.00mm) | UL94 HB | IP65 | ||
![]() A9F93416 Schneider | 2766 |
| - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | 44.5 | 1 - 16 | 1 - 25 | - | IP20 | - | - | - | SCHNEIDER ELECTRIC SA | - | Schneider Electric | A9F93416 | DIN Rail Mount | - | - | - | 4 | Active | - | 3 | Acti 9 | - | - | - | - | - | 5.55 | - | - | - | - | AC/DC | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | - | ±20ppm/°C | - | - | 365 Ohms | - | Wirewound | - | 5W | - | - | - | - | - | - | - | 78.5mm | unknown | 16A | 50 - 60 | - | - | - | - | - | - | R (0.01%) | - | - | Solder Lugs | - | 4P | - | - | - | - | - | - | - | - | - | - | - | - | THERMAL MAGNETIC | Aluminum | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | 0.335 (8.51mm) | 85mm | 72mm | - | - | - | ||
![]() GV3P506 Schneider | 2560 |
| - | - | Axial, Box | Flanges | - | - | - | - | - | - | 700 - 700 | - | - | - | - | - | - | IP20 | Complete device in housing | - | - | - | - | - | - | - | - | - | 37 - 50 | - | - | Yes | - | TeSys | 0 - 690 | 15 | 22 | 50 | 50 | - | - | Thermomagnetic | Turn button | Other | - | 690V | No | No | Yes | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | - | ±50ppm/°C | - | - | 14.7 Ohms | - | Wirewound | - | 10W | - | - | - | - | - | - | - | 136 | - | 50A | - | - | - | - | - | - | - | R (0.01%) | - | - | Solder Lugs | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | 132 | 0.405 (10.29mm) | - | 55mm | - | - | - | ||
![]() LV432487 Schneider | 2506 |
| - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compact NSX 400/630, Easy Pact CVS 400/630 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER40 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | - | ±50ppm/°C | - | - | 1.5 Ohms | - | Wirewound | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | Solder Lugs | Terminal Extention | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | - | 0.335 (8.51mm) | - | - | - | - | - | ||
![]() C2532D250 Schneider | 847 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ComPacT NSX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ComPacT New Generation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C10B3TM050 Schneider | 2893 |
| - | - | - | - | - | - | - | - | - | - | 500 - 500 | - | - | - | - | - | - | IP30 | Built-in device fixed built-in technique | - | - | - | - | - | - | Fixed | 0 | 0 | 70 - 100 | - | - | - | - | ComPacT NSX | - | - | - | 50 | - | - | - | - | Rocker lever | Screw connection | - | - | - | - | - | - | - | C10B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C403400S Schneider | 926 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ComPacT New Generation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NSX400NA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK5PC13 Schneider | 132504337 |
| - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | - | Plastic | - | - | Schneider Electric | - | - | - | 16 | IP20 | - | 6 | - | - | -- | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | - | 16 | - | Grey | - | Bayonet Lock | Power Condition | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | - | Electroless Nickel | 21-16 | - | Silver | - | - | Contacts Not Included | -- | - | - | - | - | None | - | - | - | - | - | Power Outlet Strips | - | - | -- | - | - | - | - | - | - | - | - | -- | - | Power Outlet Strips | - | - | 46 | - | 36 | 38 | - | -- | - | ||
![]() GV4L80S Schneider | 611 |
| - | - | - | - | - | - | - | - | - | - | 480 - 1120 | - | - | - | - | - | - | IP40 | Complete device in housing | - | - | - | - | Asco | SC8551A017MS 24/DC | - | - | - | - | - | - | No | - | TeSys | 690 - 690 | 22 | 37 | 80 | 100 | - | - | Magnetic | Turn button | Screw connection | - | 690V ac | No | No | No | - | - | GV4L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 | - | 80A | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81mm | - | 155mm | - | - | - | 155 | - | - | 81 | - | - | - | ||
![]() GV4PE07S6 Schneider | 781 |
| - | - | - | - | - | - | - | - | - | - | - | UL;CE | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTSR020BCTD | - | - | - | - | - | - | - | - | TeSys | - | - | - | - | - | - | No | - | - | - | - | 690V ac | - | - | - | - | - | GV4PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | 81mm | - | 155mm | - | - | - | - | - | - | 116mm | - | - | - | ||
![]() GV4PE25N6 Schneider | 957 |
| - | - | - | - | - | - | - | - | - | - | 425 - 425 | - | - | - | - | - | - | IP40 | Complete device in housing | - | - | - | - | Miscellaneous | - | - | - | - | 10 - 25 | - | - | Yes | - | TeSys | 690 - 690 | 5.5 | 11 | 25 | 50 | - | - | Electronic | Rocker lever | Screw connection | - | 690V ac | No | No | Yes | - | - | GV4PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 116 | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81mm | - | 155mm | - | - | - | 155 | - | - | 81 | - | - | - |