- Material
- Degree of protection (IP)
- Rated frequency
- Cable entry
- Construction type
- Series
- Model
- Type of fastening
- Type
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
Schneider Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Cable entry | Construction type | Degree of protection (IP) | Imprint | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Model | Package | Product Status | Rated frequency | Type of fastening | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Subcategory | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Product Type | Bidirectional Channels | Capacitance @ Frequency | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82113 Schneider | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | - | IP44 | - | - | - | - | - | Surface mounted (plaster) | - | - | - | External mounting | - | - | pushPIN™ | Active | - | Top Mount | - | - | Push Pin | 0.394 (10.00mm) | 9.90°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() 81198 Schneider | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Gland nut | - | IP67 | - | - | - | - | - | Surface mounted (plaster) | - | - | - | Inner lying mounting | - | - | pushPIN™ | Active | - | Top Mount | - | - | Push Pin | 0.394 (10.00mm) | 18.86°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() 82952 Schneider | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | None | - | IP67 | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | Push Pin | 0.394 (10.00mm) | 9.04°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | ||
![]() GV7AS055 Schneider | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | 1.5KE | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TransZorb® | Active | -- | Zener | Automotive | - | - | - | - | No | 34.2V | 1500W (1.5kW) | 30.1A | 49.9V | 30.8V | - | 1 | -- | - | - | - | - | - | ||
![]() M-142 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | M-142 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W40413741 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 520487000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82904 Schneider | In Stock | - | - | - | - | - | Plastic | - | - | - | None | - | IP44 | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83857 Schneider | In Stock | - | - | - | - | - | Plastic | - | - | - | - | Built-up device plug | IP67 | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 81577 Schneider | In Stock | - | - | - | - | - | Plastic | - | - | - | - | Surface mounted plug | IP67 | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XZBA41D1M12 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Box | Obsolete | - | - | - | - | * | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | ||
![]() 83171 Schneider | In Stock | - | - | - | - | - | Plastic | - | - | - | Gland nut | - | IP67 | - | - | - | - | - | Surface mounted (plaster) | - | - | - | Inner lying mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82169 Schneider | In Stock | - | - | - | - | - | Plastic | - | - | - | Gland nut | - | IP67 | - | - | - | - | - | Surface mounted (plaster) | - | - | - | External mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKF16G745 Schneider | In Stock | - | - | - | - | - | Plastic | - | - | - | None | - | IP67 | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRAB560 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Numbers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82527 Schneider | In Stock | - | - | - | - | - | Plastic | - | - | - | - | Surface mounted plug | IP44 | - | - | - | - | - | - | - | - | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 81690 Schneider | In Stock | - | - | - | - | - | Plastic | - | - | - | None | - | IP67 | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 81177 Schneider | In Stock | - | - | - | - | - | Plastic | - | - | - | Gland nut | - | IP67 | - | - | - | - | - | Surface mounted (plaster) | - | - | - | Inner lying mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161 Schneider | In Stock | - | - | - | - | - | Plastic | - | - | - | Gland nut | - | IP67 | - | - | - | - | - | Surface mounted (plaster) | - | - | - | Inner lying mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 81676 Schneider | In Stock | - | - | - | - | - | Plastic | - | - | - | None | - | IP67 | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |