- Material
- Degree of protection (IP)
- Rated frequency
- Cable entry
- Construction type
- Series
- Model
- Type of fastening
- Type
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
Schneider Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Cable entry | Construction type | Degree of protection (IP) | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Model | Rated frequency | Type of fastening | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 81595 Schneider | In Stock | - | - | - | - | - | Plastic | - | Surface mounted plug | IP67 | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83830 Schneider | In Stock | - | - | - | - | - | Plastic | - | Built-up device plug | IP44 | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 81582 Schneider | In Stock | - | - | - | - | - | Plastic | - | Surface mounted plug | IP67 | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G972 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M-142 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider Electric | M-142 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GV7AS055 Schneider | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | 1.5KE | - | - | - | - | -- | - | - | - | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TransZorb® | Active | -- | Zener | Automotive | No | 34.2V | 1500W (1.5kW) | 30.1A | 49.9V | 30.8V | 1 | -- | ||
![]() PKF16F434 Schneider | In Stock | - | - | - | - | - | Plastic | None | - | IP44 | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKF32G414 Schneider | In Stock | - | - | - | - | - | Plastic | None | - | IP44 | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82926 Schneider | In Stock | - | - | - | - | - | Plastic | None | - | IP44 | - | - | - | - | 401 - 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83504 Schneider | In Stock | - | - | - | - | - | Plastic | - | Surface mounted plug | IP44 | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 81276 Schneider | In Stock | - | - | - | - | - | Plastic | None | - | IP67 | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKF16F424 Schneider | In Stock | - | - | - | - | - | Plastic | None | - | IP44 | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83867 Schneider | In Stock | - | - | - | - | - | Plastic | - | Built-up device plug | IP67 | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83107 Schneider | In Stock | - | - | - | - | - | Plastic | Gland nut | - | IP44 | - | - | - | Surface mounted (plaster) | - | Inner lying mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKY32G713 Schneider | In Stock | - | - | - | - | - | Plastic | None | - | IP67 | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKY32G715 Schneider | In Stock | - | - | - | - | - | Plastic | None | - | IP67 | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 81818 Schneider | In Stock | - | - | - | - | - | Plastic | - | Built-up device plug | IP44 | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82512 Schneider | In Stock | - | - | - | - | - | Plastic | - | Surface mounted plug | IP44 | - | - | - | - | 401 - 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82504 Schneider | In Stock | - | - | - | - | - | Plastic | - | Surface mounted plug | IP44 | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83565 Schneider | In Stock | - | - | - | - | - | Plastic | - | Surface mounted plug | IP67 | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |