- RoHS
- Series
- Mounting Type
- Voltage, Rating
- Mfr
- Package
- Product Status
- Color
- Current Rating
- Height
- Material
- Manufacturer
Attribute column
Manufacturer
Schneider Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Dielectric Material | Shape | Package Cooled | Material Finish | Ambient temperature | Approvals | Base Product Number | Body Orientation | Brand | Built-in depth | Cable entry | Category | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | For Use With | Front built-in possible | Height of the front | Impedance (Max) (Zzt) | Inflammability class of insulation material according to with UL94 | Integrated keyboard | IO link master | Lead Free Status / RoHS Status | Locking mechanism | Manufacturer | Manufacturer Part Number | Material housing | Material of contact surface | Max. main memory | Mfr | MIL Type | Model | Mounting type, gallows mounting | Mounting type, table foot | Mouse-cursor control integrated | MSL | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of indicator lights | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Overload release current setting | Package | Pollution degree | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Rated control supply voltage at DC | Rated current In | Rated frequency | Rated operation power at AC-3, 400 V | Rated surge voltage | RoHS | Screen diagonal | Suitable for safety functions | Supply voltage DC | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Surface protection | Termination Method | Thread size M | Transparent | Type of display | Type of electric connection | Type of electrical connection of main circuit | Voltage Rating (AC) | Voltage Rating DC | Voltage type for actuating | Voltage type of supply voltage | Voltage, Rating | Wall mounting/direct mounting | Wavelength-dominant | Width of the front | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With protective conductor | With strain relief | With touch screen | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Capacitance | Subcategory | Power Rating | Depth | Current Rating | Housing Color | Operating Supply Voltage | Lead Spacing | Configuration | Note | Plating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Voltage - Supply (Vcc/Vdd) | Voltage - Forward (Vf) (Typ) | Wire/Cable Gauge | Viewing Angle | Power - Max | Control Features | Current - Test | Topology | Frequency - Switching | Resolution | Voltage - Zener (Nom) (Vz) | Product Type | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Lens Style/Size | Product Category | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCCR158RDA08 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKY32M435 Schneider | In Stock | - | - | Cable Mount | - | - | Plastic | - | - | - | - | - | - | - | Straight | - | - | Other | - | - | - | - | - | IP44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 415 V | - | - | - | - | - | - | - | - | - | - | - | PratiKa | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP44 | - | - | - | - | - | - | - | ||
![]() 5940056 Schneider | In Stock | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | -- | None | - | - | Other | - | - | - | - | Bus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250V (1.25kV) | - | - | - | - | - | - | - | - | - | - | Yes | - | -55°C ~ 110°C | Tape & Box (TB) | MKP385 | 0.492 L x 0.236 W (12.50mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | 10000pF | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 84 | 0.551 (14.00mm) | 37 | 41 | - | -- | ||
![]() XCCRAR1014 Schneider | In Stock | - | - | Surface Mount | 2-PLCC | 2-PLCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 625nm | - | - | - | - | - | - | - | - | Tape & Reel (TR) | TOPLED Black | 3.20mm L x 2.80mm W | - | Active | -- | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 1.95V | - | 55° | - | - | 20mA | - | - | - | - | - | 1960mcd | Clear | 634nm | Colorless | - | - | - | - | - | - | - | - | - | -- | Round with Domed Top, 2.60mm | - | - | - | - | - | - | - | 3.50mm | - | ||
![]() XZCC12FCP42B Schneider | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | -40 - 85 | - | - | - | - | - | - | - | 0 - 75 | 0 - 75 | 0 - 75 | 0 - 75 | - | - | IP67K | - | - | - | - | - | Other | - | - | - | None | - | - | Plastic | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.82°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() PKY16F423 Schneider | In Stock | - | - | Panel Mount | - | - | Plastic | - | - | - | - | - | - | - | Angled | - | - | None | - | - | - | - | - | IP44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | 230 V | - | - | - | - | - | - | - | - | - | - | - | PratiKa | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP44 | - | - | - | - | - | - | - | ||
![]() PKX16M735 Schneider | In Stock | - | - | Cable Mount | - | - | Plastic | - | - | - | - | - | - | - | Straight | - | - | Gland nut | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | 415 V | - | - | - | - | - | - | - | - | - | - | - | PratiKa | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | ||
![]() VDIB17716U01 Schneider | In Stock | - | - | Surface Mount | DO-216AA | DO-216AA | - | - | - | - | - | - | - | 1PMT5930 | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 10 Ohms | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Bus (jack) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 12.2 V | 1.2 V @ 200 mA | - | - | - | - | 3 W | - | - | - | - | - | 16 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCCRAR1016 Schneider | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 17.86°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | - | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() LUCM1XBL Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | IP40 | - | - | 1 | - | - | - | - | - | - | - | - | - | Miscellaneous | P086CH12E2K0 | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | - | - | 0.35 - 1.4 | - | - | - | - | - | - | - | - | - | Yes | 24 - 24 | - | - | 0.25 | - | Non-Compliant | - | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | Screw connection | 24 V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | LUCM | - | - | - | - | - | - | - | - | - | - | - | - | Motors & Motor Drives | 250 W | 60 | 1.4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor Drives | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor Drives | - | - | 66 | - | - | 45 | - | - | ||
![]() XVPC6G5W Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 °C | -25 °C | Orange | - | - | - | - | - | - | - | Beige | 120 V | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 mm | - | - | - | - | IP65 | ||
![]() INS70000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | Integrated in plug-in connector | Miscellaneous | CA3070E | Polyamide (PA) | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | 78 | 32 | - | - | ||
![]() XCCRAR0614 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMIYBFKT11 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | - | - | - | - | - | ||
![]() XCCRAR1208 Schneider | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | - | - | - | - | Frequency Control | - | - | Up to 500kHz | - | - | - | - | - | - | - | No | Current Limiting | 96% | - | - | 16 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9001KXTA35GH1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Pcd | - | - | - | - | - | - | - | - | - | - | - | Receptacles | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | MIL-DTL-26500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Cap | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | - | - | ||
![]() XZCC23FDP120S Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | - | - | - | - | - | - | IP65 | - | - | - | Yes | 277 | - | - | Yes | No | - | - | - | - | - | - | 4096 | - | - | - | No | No | Yes | - | - | - | 0 | 0 | 0 | 1 | 0 | 0 | 3 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 4 | 0 | - | 0 | 1280 | 800 | 0 | - | - | - | - | No | No | No | No | No | No | No | - | - | - | - | - | - | 15.4 | No | 20.4 - 28.8 | No | No | No | No | No | No | Yes | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | - | - | - | TFT | - | - | - | - | - | DC | - | No | - | 401 | No | No | No | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCCRAS0608 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPRAGUE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM480A0400FP Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Shrink Tubing and Sleeves | - | - | - | - | - | - | - | - | ||
![]() NSYPMB125 Schneider | In Stock | - | - | SMD | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC109 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | 1250 | - | - |