- Degree of protection (IP), mounted
- Locking mechanism
- Material contact
- Material housing
- Material of contact surface
- Polarization
- Type of electric connection
- With protective conductor
- Width
- Depth
- Height
- Inflammability class of insulation material according to with UL94
Attribute column
Manufacturer
Schneider Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Ambient temperature | Approvals | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP), mounted | Inflammability class of insulation material according to with UL94 | Locking mechanism | Manufacturer | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Mounting | Overvoltage category | Pollution degree | Rated current In | Rated surge voltage | RoHS | Type of electric connection | With protective conductor | Operating Temperature | Series | Part Status | Type | Color | Depth | Polarization | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Mode of Operation | Power Dissipation @ Temperature Rise | Lamp Type | Operating Voltage | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STBXTS2150 Schneider | In Stock | - | - | - | - | - | - | 10 - 50 | - | - | 2.5 - 2.5 | - | - | IP20 | Other | Other | - | - | Other copper alloys | Other | Other | - | II | 2 | 5 | - | Non-Compliant | Spring clamp connection | No | - | - | - | - | - | 15 | Other | - | - | - | - | - | - | - | - | - | 75 | - | 110 | ||
![]() STBXTS1111 Schneider | In Stock | - | - | - | - | - | - | 0 - 0 | - | 0 - 0 | 0 - 0 | 0 - 0 | 0 - 0 | IP20 | Other | Other | - | - | Other not-copper alloys | Other | Other | - | II | 2 | 0 | 0 | - | Other | No | - | - | - | - | - | 9 | Other | - | - | - | - | - | - | - | - | - | 9.5 | - | 13.5 | ||
![]() STBXTS1110 Schneider | In Stock | - | - | - | - | - | - | 0 - 0 | - | 0 - 0 | 0 - 0 | 0 - 0 | 0 - 0 | IP20 | Other | Other | - | - | Other not-copper alloys | Other | Other | - | II | 2 | 0 | 0 | - | Other | No | - | - | - | - | - | 33.5 | Other | - | - | - | - | - | - | - | - | - | 23.11 | - | 13.5 | ||
![]() STBXTS2130 Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Other | - | Other | - | - | Other not-copper alloys | Other | Other | - | - | - | - | - | Non-Compliant | Other | No | - | pushPIN™ | Active | Top Mount | - | - | Other | Push Pin | 0.590 (15.00mm) | 15.39°C/W @ 100 LFM | -- | - | -- | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() STBXMP5600 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | Other | - | - | Other not-copper alloys | Other | Other | - | - | - | - | - | - | Other | No | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STBXMP1100 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | Other | - | - | Other not-copper alloys | Other | Other | - | II | 2 | 0 | - | - | Other | No | - | - | - | - | - | 14.6 | Other | - | - | - | - | - | - | - | - | - | 23.11 | - | 18.4 | ||
![]() STBXBA2000 Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 0 - 0 | - | 0 - 0 | 0 - 0 | 0 - 0 | 0 - 0 | IP20 | Other | Other | - | - | Other not-copper alloys | Other | Other | - | II | 2 | 0 | 0 | - | Other | No | - | pushPIN™ | Active | Top Mount | - | 70 | Other | Push Pin | 1.181 (30.00mm) | 4.07°C/W @ 100 LFM | -- | - | -- | - | - | -- | 128.3 | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() STBXTS2180 Schneider | In Stock | - | - | - | - | - | - | 0 - 0 | UL;cUL;IP66;NEMA 4X | 0 - 0 | 0 - 0 | 0 - 0 | 0 - 0 | IP20 | Other | Other | Edwards Signaling | 57PLEDMG24AD | Other not-copper alloys | Other | Other | 3/4 Inch NPT Conduit | II | 2 | 0 | 0 | No | Other | No | -31~150.8 | - | - | - | Green | 16 | Other | - | - | - | - | Continuous, Strobe | - | LED | 24 VAC | - | 33.08 | - | 17 | ||
![]() PFXZC9EUCA1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STBXMP4440 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | Other | - | - | Other not-copper alloys | Other | Other | - | II | 2 | 0 | - | - | Other | No | - | - | - | - | - | 0 | Other | - | - | - | - | - | - | - | - | - | 0 | - | 0 | ||
![]() STBXMP7800 Schneider | In Stock | - | - | - | - | - | - | 0 - 0 | - | 0 - 0 | 0 - 0 | 0 - 0 | 0 - 0 | IP20 | Other | Other | - | - | Other not-copper alloys | Other | Other | - | II | 2 | 0 | 0 | - | Other | No | - | - | - | - | - | 0 | Other | - | - | - | - | - | - | - | - | - | 0 | - | 0 | ||
![]() STBXMP7700 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | Other | - | - | Other not-copper alloys | Other | Other | - | - | - | - | - | - | Other | No | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STBXTS2120 Schneider | In Stock | - | - | - | - | - | - | 0 - 0 | - | 0 - 0 | 0 - 0 | 0 - 0 | 0 - 0 | IP20 | Other | Other | - | - | Other not-copper alloys | Other | Other | - | II | 2 | 0 | 0 | - | Other | No | - | - | - | - | - | 33.5 | Other | - | - | - | - | - | - | - | - | - | 9.5 | - | 13.5 | ||
![]() STBXMP7810 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | Other | - | - | Other not-copper alloys | Other | Other | - | - | - | - | - | - | Other | No | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STBXTS6610 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | Other | - | - | Other not-copper alloys | Other | Other | - | II | 2 | 0 | - | - | Other | No | - | - | - | - | - | 16 | Other | - | - | - | - | - | - | - | - | - | 33.08 | - | 17 | ||
![]() STBXTS2111 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | Other | - | - | Other not-copper alloys | Other | Other | - | - | - | - | - | - | Other | No | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - |