- Degree of protection (IP)
- Height
- Length
- Locking mechanism
- Material housing
- Pollution degree
- Rated surge voltage
- Width
- Model
- Nominal voltage
- Material
- Applications
Attribute column
Manufacturer
Schneider Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Dielectric Material | Degree of protection (IP) | Lead Free Status / RoHS Status | Locking mechanism | Material housing | Model | Nominal voltage | Pollution degree | Rated surge voltage | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Capacitance | Lead Spacing | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSYLAMDCF Schneider | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | -- | - | - | Other | 250 | - | - | 2000V (2kV) | -55°C ~ 110°C | Tape & Box (TB) | MKP385 | 0.492 L x 0.236 W (12.50mm x 6.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 3900pF | 0.295 (7.50mm) | -- | - | 0.551 (14.00mm) | - | - | -- | ||
![]() INS60037 Schneider | In Stock | - | - | - | - | - | - | IP20 | - | Integrated in plug-in connector | Polyamide (PA) | - | - | 2 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 | - | 45 | 39 | - | ||
![]() INS60030 Schneider | In Stock | - | - | - | - | - | - | IP20 | - | Integrated in plug-in connector | Polyamide (PA) | - | - | 2 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | 44 | 32 | - | ||
![]() INS60012 Schneider | In Stock | - | - | - | - | - | - | IP20 | - | Integrated in plug-in connector | Polyamide (PA) | - | - | 2 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | 47 | 37 | - | ||
![]() NSYLAMACF Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Other | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYLAMACM Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Connector (male) | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INS60033 Schneider | In Stock | - | - | - | - | - | - | IP20 | - | Integrated in plug-in connector | Polyamide (PA) | - | - | 2 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | 44 | 32 | - | ||
![]() NSYLAMDCM Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Connector (male) | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 727127 Schneider | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 727126 Schneider | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INS60011 Schneider | In Stock | - | - | - | - | - | - | IP20 | - | Integrated in plug-in connector | Polyamide (PA) | - | - | 2 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | 55 | 40 | - | ||
![]() INS60035 Schneider | In Stock | - | - | - | - | - | - | IP20 | - | Integrated in plug-in connector | Polyamide (PA) | - | - | 2 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 | - | 45 | 39 | - | ||
![]() INS60034 Schneider | In Stock | - | - | - | - | - | - | IP20 | - | Integrated in plug-in connector | Polyamide (PA) | - | - | 2 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 | - | 45 | 39 | - | ||
![]() 727128 Schneider | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |