- Factory colour
- Length
- Model
- Color
- Connectable conductor cross section fine-strand with cable end sleeve
- Connectable conductor cross section solid-core
- Connector version
- Content
- Current Rating
- Degree of protection (IP)
- Fused
- Manufacturer
Attribute column
Manufacturer
Schneider Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Cable Types | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connector version | Content | Degree of protection (IP) | Factory colour | Frequency-Max | Fused | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Material quality | Mfr | Model | Nominal current | Nominal voltage | Overall Impedance | Package | Product Status | Rated current In | RoHS | Termination Method | Type of electric connection | Voltage, Rating | Wire Size | Operating Temperature | Series | Type | Number of Positions | Color | Number of Rows | Orientation | Ingress Protection | Depth | Style | Current Rating | Number of Contacts | Thread Size | 1st Connector | 2nd Connector | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 130401 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRR102 Schneider | In Stock | - | - | - | - | - | - | - | 0.5 - 10 | 0.2 - 10 | 0.2 - 10 | 0.2 - 16 | - | - | - | - | - | No | V0 | - | - | - | - | - | - | - | - | - | - | 57 | - | Spring | - | 800 V | - | - | TRR | - | - | Grey | - | - | - | 71.5 | - | 57A | - | - | - | - | - | 50.5 | 71.5 | 10.2 | ||
![]() 113001 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 132001 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14965 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Cutler Hammer, Div of Eaton Corp | HVX00224BACARB | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 10 mm², 16 mm², 35 mm² | - | - | - | 14 | - | 2 | Straight | - | - | - | 125 A | 14 | M4 | - | - | - | - | 98 mm | - | ||
![]() VDIR613009 Schneider | In Stock | - | - | - | - | - | - | - | 0.5 - 1.5 | - | - | 0.5 - 1.5 | - | - | - | - | - | - | - | Brady | 86653 | - | - | Other | - | - | - | - | - | 1 | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | ||
![]() 32508 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1841420 Schneider | In Stock | - | - | - | Female | Female | Q-030030 | RG-174 | - | - | - | - | - | - | - | Silver | 4 GHz | - | - | - | - | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | 4-family house | - | Black | - | - | - | - | BNC to BNC | - | - | - | BNC Jack | BNC Jack | Shielded | - | 98.4 (2.5m) 8.2 | - | ||
![]() 122151 Schneider | In Stock | - | - | Rubber | - | - | - | - | - | - | - | - | straight | - | IP44 | Black | - | - | - | - | - | Other | - | Other | 16 | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 122051 Schneider | In Stock | - | - | Solid rubber | - | - | - | - | - | - | - | - | straight | - | IP44 | Black | - | - | - | - | - | Other | - | Other | 16 | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |