- Bolt dimension (metric)
- Height
- Manufacturer
- Nominal cross section
- Series
- Surface protection
- Width
- Brand
- Capacitance
- Case Code - in
- Case Code - mm
- Class
Attribute column
Manufacturer
Schneider Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Bolt dimension (metric) | Brand | Case Code - in | Case Code - mm | Class | Degree of protection (IP), front side | Device construction | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Nominal cross section | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Range | Rated operating voltage | Rated permanent current Iu | RoHS | Surface protection | Type of control element | Type of electrical connection of main circuit | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Capacitance | Subcategory | Termination Style | Dielectric | Number of Poles | Insulation | Product Type | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LV426987 Schneider | In Stock | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 54 | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV429253 Schneider | In Stock | - | - | - | - | 8 | - | - | - | - | - | - | - | GE - General Electric | - | - | 150 | - | - | - | - | - | - | Bare | - | - | - | - | - | LV4 | - | - | - | - | - | - | - | - | Uninsulated | - | - | - | - | - | - | ||
![]() 31103 Schneider | In Stock | - | - | 0603 (1608 metric) | - | - | Vishay / Vitramon | 0603 | 1608 | Class 1 | IP40 | Built-in device fixed built-in technique | 4000 | Vishay | + 125 C | - 55 C | - | 0 | 0 | Compact | 690 - 690 | 200 | Details | - | Long turning handle | Screw connection | 0.000222 oz | 250 VDC | Reel | VJ HIFREQ | 0.1 pF | Standard | High Frequency MLCC | 8.2 pF | Capacitors | SMD/SMT | C0G (NP0) | 4 | - | Ceramic Capacitors | RF Microwave / High Q | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.94 mm | 1.6 mm | 0.8 mm | ||
![]() 03807 Schneider | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 | - | 500 |