- Manufacturer
- Additional Feature
- Applications
- Case Connection
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- Forward Voltage-Max (VF)
- HTS Code
- Ihs Manufacturer
- JEDEC-95 Code
Attribute column
Manufacturer
Schneider Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | ECCN Code | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR5008 Schneider | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSH05A10 Schneider | In Stock | - | - | NO | SILICON | 2 | 0.85 V | KYOCERA CORP | KYOCERA Corporation | GSH05A10 | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Active | 1.98 | EAR99 | GENERAL PURPOSE | LOW POWER LOSS | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 5 A | 1 | 100 V | TO-220AC | 120 A |