- Depth
- Height
- Supply Voltage
- Width
- Series
- Frequency
- Output Power
- Manufacturer
- Manufacturer Part Number
- Voltage type
- Air Flow
- Approvals
Attribute column
Manufacturer
Schneider AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Shape | Package Cooled | Material Finish | Mounting Hole Diameter | Approvals | Degree of protection (IP) | Degree of protection (NEMA) | Dimensions | ElectricalLife | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Temperature | Minimum Temperature | Model | Mounting | Noise Level | RoHS | Voltage type | Series | Part Status | Type | Color | Supply Voltage | Depth | Current Rating | Frequency | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Poles | Output Power | Mechanical Life | Terminal Type | Temperature Range | Air Flow | USB | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Connection Type | Phase | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSYCR20WU1C Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 → 24V dc | 75 | - | - | - | - | - | - | - | 20W | - | - | - | - | - | - | - | - | - | - | 98 | - | 38 | ||
![]() NSYCU1K Schneider | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | 348 x 215 x 783mm | - | - | - | - | - | - | Other | - | 65dB | - | AC | pushPIN™ | Active | Top Mount | - | 230V ac | 215 | - | 50/60Hz | - | Push Pin | 1.378 (35.00mm) | 2.33°C/W @ 100 LFM | - | - | - | - | - | 330 (Internel) m³/h, 570 (Externel)m³/h | - | -- | -- | - | - | -- | 783 | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() NSYCR400W230VV Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | IP20 | 1 | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE012B10RD2P4 | - | - | - | - | - | - | AC | ClimaSys CR | - | - | - | 230V ac | 100 | - | 50/60Hz | - | - | - | - | - | 400W | - | - | - | - | - | - | - | - | - | - | 270 | - | 105 | ||
![]() NSYCU400 Schneider | In Stock | - | - | - | - | 17g | - | - | - | - | - | - | - | 285 x 180 x 460mm | - | - | NTE Electronics | NTE7205 | - | - | - | - | 60dB | - | - | ClimaSys CU | - | - | - | 230V ac | 180mm | - | 50/60Hz | - | - | - | - | - | - | - | - | - | 280 (Externel) m³/h, 280 (Internel)m³/h | - | - | - | - | - | - | 460mm | - | 285mm | ||
![]() NSYCR250W230VV Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ClimaSys CR | - | - | - | 230V ac | 100mm | - | 50/60Hz | - | - | - | - | - | 250W | - | - | - | - | - | - | - | - | - | - | 200mm | - | 100mm | ||
![]() NSYCRS200W230V Schneider | In Stock | - | - | Surface Mount | - | - | - | - | - | 0.16 | CE, CSA, UR | IP20 | 1 | - | - | - | Marathon Special Products | 128 | +70 °C | -40 °C | - | - | - | Yes | AC | ClimaSys CR | - | - | Black | 230 V ac | 20 | - | - | - | - | - | - | 28 | 200W | - | - | -40 → +70 °C | - | - | - | - | Screw Clamp | - | - | 140 | - | 80 | ||
![]() NSYCU600 Schneider | In Stock | - | - | - | - | - | - | - | - | - | IEC | - | - | 316 x 212 x 606mm | 10,000 | - | ABB | DDA802AC-63/0.03 | - | - | - | DIN Rail | 65dB | - | - | ClimaSys CU | - | - | - | 230V ac | 212mm | 63 A | 50/60Hz | - | - | - | - | - | - | 20,000 | Screw | - | 330 (Internel) m³/h, 570 (Externel)m³/h | - | - | - | - | - | - | 606mm | - | 316mm | ||
![]() NSYCR10WU2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | No | Hubbell | SNAP5361ITR | - | - | - | - | - | - | - | ClimaSys CR | - | - | Ivory | 110 → 250V ac | 65mm | 20 A | 50/60Hz | 125 VAC | - | - | - | 2 | 10W | - | - | - | - | No | - | - | Receptacle | 1 | - | 130mm | - | 85mm | ||
![]() NSYCR10WU1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | IP20 | 1 | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | 12 → 24V dc | 75 | - | - | - | - | - | - | - | 10W | - | - | - | - | - | - | - | - | - | - | 98 | - | 38 |