- Manufacturer
- Manufacturer Part Number
- RoHS
- Series
- Material
- Model
- Width
- Height
- Operating Temperature
- Depth
- Mounting Type
- Degree of protection (IP)
Attribute column
Manufacturer
Schneider Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Weight | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Finish Mating | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Model | Mounting Styles | Pollution degree | Positions | Range | RoHS | Torque | Voltage type | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Color | Depth | Current Rating | Frequency | Pitch - Mating | Contact Finish - Post | Contact Resistance | Current | Number of Poles | Size | Tool Type | Tip - Type | Termination Post Length | Pitch - Post | Features | Kit Contents | Height | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Overall | Length - Blade | Material Flammability Rating | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL00404 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYSFHFBK206 Schneider | In Stock | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | Coupling set, side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | ||
![]() W9AS5D52-24 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70-402-2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider | 70-402-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYCOCNS1400 Schneider | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | Stand (base) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | 890 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1400 | 250 | - | - | - | - | - | - | ||
![]() 750XCXCM-48D Schneider | In Stock | - | - | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 8 (2 x 4) | Beryllium Copper | Brass | - | - | - | Gold | - | Schneider Electric | 750XCXCM-48D | - | - | - | - | - | - | - | - | - | -- | Bulk | Lo-PRO®file, 513 | Active | Solder | DIP, 0.6 (15.24mm) Row Spacing | - | - | 3A | - | 0.100 (2.54mm) | Tin | -- | - | - | - | - | - | 0.125 (3.18mm) | 0.100 (2.54mm) | Closed Frame | - | - | - | 10.0µin (0.25µm) | 200.0µin (5.08µm) | - | - | UL94 V-0 | - | ||
![]() 01218 Schneider | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | Handle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LXM28BUNDLE0400WMIL Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 3.5 in-lb | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | 12A @ 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9R37440 Schneider | In Stock | - | - | - | - | - | - | - | - | - | 44 | 1 - 25 | 1 - 35 | - | IP20 | - | - | - | - | 3 | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16695 Schneider | In Stock | - | - | - | - | - | - | - | - | - | 44 | 1.5 - 25 | 1.5 - 35 | - | IP20 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16927 Schneider | In Stock | - | - | - | - | - | - | - | - | - | 44 | 1.5 - 35 | 1.5 - 50 | - | IP20 | - | - | - | - | 3 | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18266 Schneider | In Stock | - | - | - | - | - | - | - | - | - | 44 | 1.5 - 2.5 | 1.5 - 2.5 | - | IP20 | - | - | - | DIN Rail Mount | 2 | - | Acti 9 | - | - | AC | 400V ac | - | - | - | - | - | - | - | - | 40A | 50 Hz | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3100803802 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYECPL800 Schneider | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | 800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | 35 | - | - | - | - | - | - | ||
![]() NSYAEDPLM108 Schneider | In Stock | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 750XCXCM-125D Schneider | In Stock | - | - | - | - | - | 0.2 lb (90.72g) | - | - | - | - | - | - | - | - | Schneider Electric | 750XCXCM-125D | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 7mm | Nut Driver | Hex Socket | - | - | Chrome Finish, Hollow Shaft, Soft Grip | - | - | - | - | - | 7.32 (186.0mm) | 2.95 (75.0mm) | - | - | ||
![]() 6240DSX-1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider | 6240DSX-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70-BSMM-110/240 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider | 70-BSMM-110/240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR9D08KITD09G7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC1D09G7 Contactor & LR9D08 Thermal Overload Relay | - | - | - | - | - | - | - | Unknown | ||
![]() NSYGC1US19 Schneider | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 25 | - | - | - | - | - | - |