- Manufacturer
- RoHS
- Series
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Degree of protection (IP), front side
- With front ring
- Colour front ring
- Material front ring
Attribute column
Manufacturer
Schneider Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Brand | Colour front ring | Colour lens | Construction type lens | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Labelled | Manufacturer | Material front ring | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of indicator lights | Rated operating voltage Ue | RoHS | Type of electric connection | Type of lamp socket | Type of lens | Voltage type | Voltage, Rating | With front ring | With light source | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Max Power Dissipation | Orientation | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Number of Contacts | ESR (Equivalent Series Resistance) | Polarity | Contact Style | Insulation Resistance | Number of Circuits | Ripple Current | Life (Hours) | Impedance | Cable Length | Product Type | Features | Product Category | Height | Height Seated (Max) | Length | Width | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XB5FA31C0 Schneider | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | 7 | - | - | Pin | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB5FW34B5C0 Schneider | 9 | - | - | - | - | - | Black | - | Round | IP66 | - | 4X | - | - | - | - | Plastic | 0 | 1 | 1 | - | - | - | Screw connection | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB5FVG1C0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB5CA66 Schneider | In Stock | - | - | - | Bolt | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB5FA58C1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | 0.25 % | - | - | 100 ppm/°C | - | 33.6 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | - | ||
![]() ZB5FA46C0 Schneider | In Stock | - | - | - | - | - | Black | - | Round | - | IP66 | - | - | - | Yes | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB4BH437 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 200 V | - | - | Tape & Reel (TR) | - | 5 % | 2 | SMD/SMT | 200 ppm/°C | - | 750 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | - | 2 W | - | 2 W | - | 3263 | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 889 µm | - | 3.2004 mm | 6.3 mm | - | - | ||
![]() ZB4BH04837 Schneider | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 9.53 mm | - | Straight | - | - | - | 15 | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB5AA31C0 Schneider | 11 | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D38999 Series IV | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | Circular MIL Spec Connector | - | - | - | - | - | - | ||
![]() ZB4BD3047 Schneider | In Stock | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D38999 Series IV | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | Circular MIL Spec Connector | - | - | - | - | - | - | ||
![]() ZB5FA4C1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB5FD403C1 Schneider | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 400 V | - | - | - | - | 20 % | - | Snap in | - | - | - | - | 105 °C | -40 °C | - | - | - | 330 µF | - | - | - | - | - | - | - | 10.0076 mm | - | 270 mΩ | Polar | - | - | - | 1.51 A | 3000 hours | 330 mΩ | - | - | - | - | 35 mm | 37.0078 mm | - | - | - | - | ||
![]() ZB4BL57 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 177.8 mm | - | - | - | - | - | - | - | - | - | ||
![]() ZB4BA1457 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB5FA3341C0 Schneider | 9 | - | - | - | - | - | Black | - | Round | IP66 | - | 4X | - | - | - | - | Plastic | 0 | 1 | 0 | - | - | - | Screw connection | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB5FA11C0 Schneider | 180378249 | - | - | - | - | - | Black | - | Round | IP66 | - | 4X | - | - | - | - | Plastic | 0 | 0 | 1 | - | - | - | Screw connection | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB5FW34M5C0 Schneider | In Stock | - | - | Gold, Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | Glass | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | Solder | - | Receptacle | - | 96 | 125 °C | -55 °C | - | 3 | Female | - | - | - | 2.54 mm | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | Contains Lead | ||
![]() XB5FVB5C0 Schneider | 9 | - | - | - | - | - | Black | Orange | Round | IP66 | - | 13 | - | - | - | - | Plastic | - | - | - | 1 | 24 - 24 | - | Screw connection | LED | Flat | AC/DC | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB5FW36G5C0 Schneider | 46 | - | - | - | - | - | Black | - | Round | IP66 | - | 4X | - | - | - | - | Plastic | 0 | 1 | 1 | - | - | - | Screw connection | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB5AW84M5 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | 1.15 MΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - |