- Manufacturer
- RoHS
- Series
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Degree of protection (IP), front side
- With front ring
- Colour front ring
- Material front ring
Attribute column
Manufacturer
Schneider Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Brand | Built-in depth | Case Code - in | Case Code - mm | Colour front ring | Construction type lens | Contact Materials | Degree of protection (IP), front side | Degree of protection (NEMA) | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Height of the front | IO link master | Labelled | Manufacturer | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of buttons with LED | Number of colours of the display | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Package | Part # Aliases | Product Status | Qualification | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | RoHS | Screen diagonal | Suitable for safety functions | Supply voltage DC | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of control element | Type of display | Unit Weight | Voltage type of supply voltage | Voltage, Rating | Wall mounting/direct mounting | Width of the front | With colour display | With front ring | With touch screen | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Technology | Voltage - Supply | Orientation | Ingress Protection | Current Rating | Termination Style | Number of Contacts | Housing Color | ELV | Max Current Rating | Viewing Angle | Logic Function | Test Current | Forward Voltage | Product Type | Display Type | Color Rendering Index (CRI) | Product | Case Color | Size - Display | Features | Product Category | Diameter | Height | Length | Width | Stack Height | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMIDT643 Schneider | 565 | - | - | - | - | - | Schneider Electric | 67 | - | - | - | - | - | IP67 | - | - | 1 | Multiple Manufacturer, Multiple Product | 241 | No | - | Schneider Electric | - | - | Schneider Electric | - | - | 0 | 16000000 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 2 | 1 | 0 | 1024 | 768 | 0 | Bulk | - | Active | - | No | No | No | No | Yes | No | Non-Compliant | 12.1 | No | 12 - 24 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | - | TFT | - | DC | - | Yes | 315 | Yes | - | Yes | 0°C ~ 60°C | - | Harmony | - | - | - | Touchscreen | - | - | - | - | - | - | - | - | Displays | - | - | - | 12 ~ 24VDC | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof; NEMA 4 | - | - | - | - | - | - | - | - | - | - | Display Modules | Color | - | - | Blue | 12.1 | - | Display Modules | - | - | - | - | - | - | - | ||
![]() XB5FK133B5C1 Schneider | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | - | 0603 | 1608 | - | - | - | - | - | - | 1000 | - | - | - | - | TT Electronics | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000071 oz | - | - | - | - | - | - | - | - | Reel | PCF | - | - | - | - | 536 Ohms | - | - | - | - | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() ZB5AS942Y Schneider | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | - | 1206 | 3216 | - | - | - | - | - | - | 1000 | - | - | - | - | TT Electronics | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000571 oz | - | 200 V | - | - | - | - | - | - | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 11 kOhms | - | - | - | - | - | - | - | Resistors | 125 mW (1/8 W) | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 3.05 mm | 1.55 mm | - | - | - | ||
![]() ZB5AH0483 Schneider | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | - | 2010 | 5025 | - | - | - | - | - | - | 1000 | - | - | - | - | TT Electronics | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001199 oz | - | 200 V | - | - | - | - | - | - | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 2.2 kOhms | - | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 4.9 mm | 2.4 mm | - | - | - | ||
![]() HMIST6600 Schneider | 32 | - | - | - | - | - | TE Connectivity / Holsworthy | 50 | - | - | - | - | - | IP65 | - | 235 x 313 x 50 mm | 5000 | Multiple Manufacturer, Multiple Product | 235 | Yes | - | TE Connectivity | - | - | Schneider Electric | - | PCB Mount | 0 | 16000000 | 2 | 1 | 0 | 1 | 0 | 1 | 0 | 2 | 0 | 0 | 1280 | 800 | 0 | Bulk | 2-2176263-1 | Active | - | No | No | No | No | No | No | Details | 12 | No | 24 - 24 | No | No | No | No | No | No | Yes | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | - | TFT | - | DC | - | Yes | 313 | Yes | - | Yes | 0°C ~ 50°C | Reel | RN73 | - | - | - | Touchscreen | - | - | - | - | - | - | - | - | Resistors | - | - | Thin Film | 24VDC | - | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4 | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | Color | - | - | Blue | 12.0 | - | Thin Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() HMIDM6600TM Schneider | In Stock | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | TE Connectivity | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8-2176266-8 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() XB5AA25C0 Schneider | 220462332 | - | - | - | - | - | Vishay / Huntington | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Vishay | - | + 350 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | FST | 5 % | - | 260 PPM / C | - | 25 Ohms | - | - | - | - | - | - | - | Resistors | 100 W | - | Wirewound | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | Tubular Resistors, Non-Inductive | - | - | Non-Inductive Resistors | Wirewound Resistors - Chassis Mount | 19 mm | - | 165 mm | - | - | - | - | ||
![]() XA2EJ21 Schneider | 44 | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 % | - | 50 ppm/°C | - | 133 kΩ | - | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.03 mm | - | 4.32 mm | - | - | No | - | ||
![]() ZB4BW9337 Schneider | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | - | 0805 | 2012 | - | - | - | - | - | - | 1000 | - | - | - | - | TT Electronics | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000194 oz | - | - | - | - | - | - | - | - | Reel | PCF | - | - | - | - | 73.2 kOhms | - | - | - | - | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() ZB5FK1353C0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Black | Round | - | IP66 | 13 | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB5FH3C1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB5FW133C0 Schneider | 11 | - | - | - | - | - | - | - | - | - | Black | Round | - | IP66 | - | - | - | - | - | - | No | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB5FL2C0 Schneider | 24 | - | - | - | - | - | - | - | - | - | Black | Round | - | IP66 | - | - | - | - | - | - | Yes | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | Yes | - | - | - | - | 0.5 % | - | 50 ppm/°C | - | 5.23 kΩ | - | 125 °C | -55 °C | Thin Film | - | - | - | - | 50 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 µm | - | - | - | - | - | ||
![]() ZB5FV043C1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB5FD303C1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Decoder, Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() ZB5FA56C0 Schneider | 24 | - | - | - | - | - | - | - | - | - | Black | Round | - | IP66 | - | - | - | - | - | - | Yes | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB4BW17S7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB4BA3337 Schneider | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 A | 120 ° | - | 1.05 A | 12 V | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB5FW35B5C1 Schneider | In Stock | - | - | - | Socket | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB5FA3M33 Schneider | In Stock | - | - | Gold | Surface Mount | Thermoplastic | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Solder | - | - | - | 124 | - | - | - | - | 2 | Female | - | - | 800 µm | - | - | Straight | - | - | - | 124 | Black | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | No | UL94 V-0 |