- Accessory Type
- For Use With/Related Products
- Mfr
- Product Status
- Specifications
- Weight
- Package
- Series
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Schneider Human Machine Interface (HMI) - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Material | Dielectric Material | Weight | Insert Material | Shape | Package Cooled | Material Finish | Accessory | According to IEC 1131-3 (DIN EN 61131-3) | Brand | Built-in depth | Contact Sizes | Degree of protection (IP) | Degree of protection (IP), front side | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Front built-in possible | Height of the front | Imprint | Imprint ISO symbols | Integrated analysis function | Integrated application configuration function | Integrated communication function | Integrated configuration function | Integrated data detection function | Integrated diagnosis function | Integrated evaluation function | Integrated motion function | Integrated position function | IO link master | Lead Free Status / RoHS Status | Maintenance function integrated | Manufacturer | Max. main memory | Mfr | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Package | Product Status | Put into operation function integrated | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | SIL according to IEC 61508 | Simulation function integrated | Spare part | Suitable for operating system Linux | Suitable for operating system Windows 2000 | Suitable for operating system Windows 2003 Server | Suitable for operating system Windows 7 | Suitable for operating system Windows 8 | Suitable for operating system Windows 9x | Suitable for operating system Windows CE | Suitable for operating system Windows ME | Suitable for operating system Windows NT | Suitable for operating system Windows Vista | Suitable for operating system Windows XP | Suitable for other operating system | Suitable for safety functions | Supply voltage DC | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Technology function integrated | Type of electrical accessory/spare part | Type of mechanical accessory/spare part | Voltage Rating DC | Voltage type of supply voltage | Wall mounting/direct mounting | Width of the front | With CD-ROM drive | With CD-RW drive | With colour display | With editor for manufacturer specific programming language | With editor for programming language FBD (Function Block Diagram) | With editor for programming language Flowchart | With editor for programming language IL (Instruction List) | With editor for programming language LD (Ladder Diagram) | With editor for programming language SFC (Sequential Function Chart) | With editor for programming language ST (structured text) | With floppy disc drive | With touch screen | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Applications | Capacitance | Fastening Type | Subcategory | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Housing Color | Lead Spacing | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Accessory Type | Product Type | Includes | Specifications | Contents | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 000883241 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CEXUPDCZSSPAZZ Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMIG3UFC Schneider | 710 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | 1 | Harmony GTU Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harmony GTU | - | - | - | - | - | - | - | - | - | - | - | Computing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Base Unit | Embedded Box Computers | - | - | - | - | - | - | Embedded Box Computers | - | - | - | - | - | - | - | ||
![]() HMISAC Schneider | 531 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | 50.65 | - | - | IP65/IP67 | 1 | Harmony SCU Series | - | 102 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Schneider Electric | - | Schneider Electric | 0 | - | - | - | - | 1 | 0 | 0 | 1 | 0 | 1 | 0 | 2 | 0 | 0 | 0 | 0 | 0 | Bulk | Active | - | - | No | No | No | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 24 - 24 | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Yes | - | - | - | - | DC | Yes | 128 | - | - | No | - | - | - | - | - | - | - | - | No | - | - | Harmony SCU | - | - | - | - | - | - | - | - | - | - | - | Controllers | - | - | - | - | 102 | - | - | - | - | - | - | - | - | - | Panel | Controllers | - | - | - | - | - | - | Specialty Controllers | - | 50 | - | - | 128 | - | - | ||
![]() CEGDOC1Y1P Schneider | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 12.06°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | -- | - | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() VJOCNTSMBASIC Schneider | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | No | - | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | None | No | - | No | No | No | Yes | Yes | No | No | No | No | Yes | No | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 16.58°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | -- | - | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() ZB2BY2966 Schneider | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 8.69°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | -- | 40 | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() CEXSPUCZXTPTZZ Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | No | Yes | Yes | No | Yes | Yes | Yes | No | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | None | Yes | - | No | No | No | No | No | No | No | No | No | No | No | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Yes | Yes | Yes | No | Yes | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EALALP Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LFMNX-50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lattice Semiconductor Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mach™-NX | - | - | - | - | - | - | FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMIZXPWS Schneider | 3357235 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harmony GTUX Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CEXUPGCZXEPTZZ Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | No | Yes | Yes | No | Yes | Yes | Yes | No | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | None | Yes | - | No | No | No | No | No | No | No | No | No | No | No | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Yes | Yes | Yes | No | Yes | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMIEMSE3PVU32KRTA Schneider | 673 |
| - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | - | Plastic | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 53 | - | - | Bayonet Lock | - | Crimp | A | Shielded | Environment Resistant | - | Electroless Nickel | 23-53 | Silver | - | Contacts Not Included | - | - | - | -- | - | - | -- | - | - | - | - | -- | - | - | - | - | - | - | -- | - | ||
![]() HMIZUV3W Schneider | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | Yes | - | Schneider Electric | - | - | - | - | 1 | Harmony STO, Harmony STU, Harmony UV Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Schneider Electric | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | Cover | 160V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 100°C | Bulk | MKP1837 | 0.295 L x 0.217 W (7.50mm x 5.50mm) | ±2.5% | Active | -- | PC Pins | - | - | - | High Frequency, Switching | 10000pF | - | Displays | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | Protective Sheet | TFT Displays | - | - | - | - | - | -- | TFT Displays & Accessories | - | - | 0.276 (7.00mm) | - | - | - | -- | ||
![]() 000883401 Schneider | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 17.09°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() HMIG5U2 Schneider | 817 |
| - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Schneider Electric | - | - | Other | - | 1 | Harmony GTU Series | Yes | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Schneider Electric | 32000 | Schneider Electric | - | 0 | 0 | 0 | 0 | 2 | 2 | 1 | 1 | 1 | 2 | 0 | 4 | 0 | 0 | - | - | - | Bulk | Active | - | Yes | No | No | No | No | No | Yes | - | - | - | No | No | No | Yes | No | No | No | No | - | No | No | No | Yes | 12 - 24 | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | - | - | - | - | - | AC/DC | Yes | - | No | No | - | - | - | - | - | - | - | - | No | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | Computing | - | - | - | - | 45 | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 8.69°C/W @ 100 LFM | - | Base Unit | Embedded Box Computers | - | - | - | -- | -- | - | Embedded Box Computers | -- | 131 | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() CEXUPDCZXTPAZZ Schneider | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 5.47°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | -- | - | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 000882521 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZBY02584 Schneider | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | - | Plastic | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | Plug Housing | For Male Pins | 11 | - | - | Bayonet Lock | - | Crimp | X | Shielded | Environment Resistant | - | Electroless Nickel | 18-11 | Silver | - | Contacts Not Included | - | - | - | -- | - | - | -- | - | - | - | - | Coupling Nut | - | - | - | - | - | - | -- | - | ||
![]() CEGVER01AN Schneider | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 3.25°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | -- | - | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() 000882540 Schneider | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 5.21°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | -- | - | - | 2.362 (60.00mm) | 2.362 (60.00mm) | - | - |