- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Series
- Degree of protection (IP)
- Mounting Styles
- Product
- Packaging
Attribute column
Manufacturer
Schneider Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | PCB Mounting Orientation | Underplate Material | Circuit Applications | Construction type | Degree of protection (IP) | Material housing | Model | Rated frequency | RoHS | Shrouded | Tail Length | Voltage Rating (DC) | Voltage type | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Power Rating | Pitch | Max Power Dissipation | Orientation | Depth | Current Rating | Military Standard | Case Code (Metric) | Number of Contacts | Housing Color | Operating Supply Voltage | Contact Style | Row Spacing | Max Current Rating | Impedance | Sealable | Contact Current Rating | Data Rate | Number of Signal Positions | Hole Diameter | Number of Columns | Input Current | Mating Alignment | Stackable | Make First / Break Last | Differential Signaling | Number of Pairs | Differential Pairs per Column | Features | Number of Ground Positions | Height | Length | Width | Plating Thickness | PCB Thickness | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8903LG20V02P1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.5 % | - | - | 25 ppm/°C | - | 383 kΩ | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() SH30402P17F2100 Schneider | In Stock | - | - | - | - | - | - | - | - | Other | Other | Other | Other | 50 - 60 | - | - | - | - | AC | 100 V | - | 1 % | - | - | 100 ppm/°C | - | 1.04 MΩ | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() 8903LG20V02P21 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH30552P02A1000 Schneider | In Stock | - | - | - | Standard | - | - | - | - | Other | Other | Other | Other | 50 - 60 | Compliant | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG30V08A12 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | - | 25 ppm/°C | - | 10.7 kΩ | - | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() SH30552P11F2100 Schneider | In Stock | - | - | Gold, Tin | - | Polymer | Vertical | Nickel | Signal | - | - | - | - | - | Non-Compliant | Fully Shrouded | 1.4 mm | - | - | - | - | - | - | Press-Fit | - | Plug | - | 120 | 185 °C | -67 °C | - | 15 | - | 1.905 mm | - | Vertical | - | 750 mA | - | - | 120 | Black | 30 V | Press-Fit | 1.15 mm | 750 mA | 100 Ω | No | 750 mA | 25 Gbps | 80 | 457.2 µm | 8 | - | With | No | No | Yes | 40 | 5 | - | 40 | 11.95 mm | 24.3078 mm | 24.7904 mm | 760 nm | 3 mm | UL94 V-0 | - | - | ||
![]() 8903LG30V04C6 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH30701P11A1100 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.5 % | - | - | 50 ppm/°C | - | 2.49 Ω | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - | ||
![]() SH30553P11A2000 Schneider | In Stock | - | - | - | - | - | - | - | - | Other | Other | Other | Rotary current synchronous motor | 50 - 60 | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG31V04CR6 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | 85 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() SH30553P01A2000 Schneider | In Stock | - | - | - | - | - | - | - | - | Other | Other | Other | Other | 50 - 60 | - | - | - | - | AC | 150 V | - | 0.5 % | - | - | 100 ppm/°C | - | 106 kΩ | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() SH30701P11F1000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 400 V | - | 400 V | Tape & Reel (TR) | 1 % | 2 | - | 100 ppm/°C | - | 270 kΩ | - | 155 °C | -55 °C | Thick Film | - | 750 mW | - | 750 mW | - | 2.5 mm | - | Not | 2010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 700 µm | 5.0038 mm | 2.4892 mm | - | - | - | Lead Free | - | ||
![]() 8903LG30V42 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG30V08C Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 V | - | - | - | - | - | - | - | - | - | - | 78 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | ||
![]() SH30702M11F2000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG40V02CP2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG40V03A12 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH30703M02F1200 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG40V03C Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH30703P11A2100 Schneider | In Stock | - | - | - | - | - | - | - | - | Other | Other | Other | Rotary current synchronous motor | 50 - 60 | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |