- RoHS
- Manufacturer
- Brand
- Product Category
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Degree of protection (IP)
- Product
- Width
- Mounting Styles
Attribute column
Manufacturer
Schneider Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Housing Material | Weight | Construction type | Current Sensing | Degree of protection (IP) | Manufacturer Lifecycle Status | Material housing | Model | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated frequency | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Max Power Dissipation | Depth | Frequency | Military Standard | Function | Housing Color | Lead Length | Failure Rate | Polarity | Contact Style | Number of Channels | Plating | Wire/Cable Type | Cable Length | Max Supply Current | Number of Poles | Accuracy | Sealable | Lead/Base Style | Contact Current Rating | Response Time | Features | Diameter | Height | Length | Width | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SH31003P0AA3000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH30701P0BF4000 Schneider | In Stock | - | - | - | - | - | - | - | Other | - | IP65 | - | Other | Other | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH31001P0BF4100 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH31002P1BF4000 Schneider | In Stock | - | - | - | - | - | - | - | Other | - | IP65 | - | Other | Other | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XPSUS13AP Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH31004P1AA4000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH31004P0BA4000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH31002P1BF3000 Schneider | In Stock | - | - | - | - | DIN Rail, Panel | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | 60 °C | 0 °C | - | - | - | - | - | - | 20 Hz | - | - | - | - | - | Bidirectional | - | 3 | - | - | - | 60 mA | - | 0.5 % | - | - | - | 250 ms | - | - | - | - | - | - | - | - | ||
![]() SH31004P0AA3000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH30703P0AF4000 Schneider | In Stock | - | - | - | - | - | - | - | Other | - | IP65 | - | Other | Other | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH30703P0AA4000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XPSUAK33AC Schneider | In Stock | - | - | - | - | - | Aluminium | 6 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 1 % | - | - | 20 ppm/°C | - | 24.9 Ω | 250 °C | -55 °C | Wirewound | - | - | 10 W | 10 W | - | - | - | - | - | - | 0.01 % | - | - | - | - | - | - | - | - | - | - | Solder | - | - | Military, Moisture Resistant | - | 10.287 mm | 19.05 mm | 20.32 mm | - | - | Contains Lead | ||
![]() XPSUS13AC Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XPSUAK13AC Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LP1K090087UD3 Schneider | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 1 % | 2 | - | 400 ppm/°C | - | 562 mΩ | 250 °C | -65 °C | Wirewound | - | - | 3 W | 3 W | - | - | MIL-PRF-39007 | - | - | 38.1 mm | 0.01 % | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | 4.75 mm | - | 14.224 mm | 4.75 mm | No | - | Contains Lead | ||
![]() LC1D65AND Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 60 °C | -5 °C | - | - | - | - | - | 120 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 122 mm | 55 mm | - | - | - | ||
![]() LC1D80AR7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 1 | 1 | 0 | 3 | TeSys D | 440 - 440 | 440 - 440 | - | 80 | 66 | 65 | 37 | 30 | 29.8 | - | Screw connection | - | AC | - | LC1D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Changeover Contactor | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 80 A | - | - | - | - | - | - | - | - | - | ||
![]() 8903LXG80V02A3F Schneider | In Stock | - | - | Production (Last Updated: 3 weeks ago) | Silver | - | Thermoplastic | - | - | - | - | ACTIVE (Last Updated: 3 weeks ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Black | - | - | - | - | - | Silver | Ribbon | - | - | - | - | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 8903LXG80V02A3P1R6 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LXG80V02A3P1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | - | - | Crimp | - | D-Sub | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | Coaxial | 1.828 m | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - |