- RoHS
- Manufacturer
- Brand
- Product Category
- Subcategory
- Product Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Degree of protection (IP)
- Product
- Material housing
- Mounting Styles
Attribute column
Manufacturer
Schneider Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Qualification | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Resistance Tolerance | Product Length | Product Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC1D40AP7C Schneider | In Stock | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | 75V | ± 100ppm/K | 51.1kohm | 100mW | Precision | ± 1% | 1.02mm | 0.5mm | - | ||
![]() LC1D40AB6 Schneider | In Stock | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | 75V | ± 100ppm/K | 47ohm | 100mW | Precision | ± 1% | 1.02mm | 0.5mm | - | ||
![]() LC1D17000P7C Schneider | In Stock | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | 75V | ± 100ppm/K | 422ohm | 100mW | Precision | ± 1% | 1.02mm | 0.5mm | - | ||
![]() XMLF016D2035 Schneider | In Stock | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | 75V | ± 100ppm/K | 324kohm | 100mW | Precision | ± 1% | 1.6mm | 0.85mm | - | ||
![]() LP1D65004MW Schneider | In Stock | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | 75V | ± 100ppm/K | 15.4kohm | 100mW | Precision | ± 1% | 1.6mm | 0.85mm | - | ||
![]() LP1D65004UD Schneider | In Stock | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | 75V | ± 100ppm/K | 165kohm | 100mW | Precision | ± 1% | 1.6mm | 0.85mm | - | ||
![]() LC1DT25F7C Schneider | In Stock | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | 200V | ± 100ppm/K | 4.99kohm | 1W | Precision | ± 1% | 6.3mm | 3.1mm | - | ||
![]() LC1DT25M7C Schneider | In Stock | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | 75V | ± 400ppm/K | 20Mohm | 100mW | General Purpose | ± 5% | 1.6mm | 0.85mm | - | ||
![]() LP1D400086SWS207 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 350ppm/K | 0.22ohm | 5W | - | ± 5% | 14mm | 5mm | 18mm | ||
![]() LP1D65004ND Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | ± 300ppm/K | 7.5kohm | 5W | Flame Proof | ± 5% | 24.5mm | - | - | ||
![]() CA4KN405JW3 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | ± 300ppm/K | 68ohm | 2W | Flame Proof | ± 5% | 12mm | - | - | ||
![]() LC1K09105D7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | ± 300ppm/K | 75kohm | 2W | Flame Proof | ± 5% | 12mm | - | - | ||
![]() CA2KN40C7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 300ppm/K | 100ohm | 1W | Flame Proof | ± 5% | 9mm | - | - | ||
![]() CA3KN22JD3 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 300ppm/K | 0.47ohm | 3W | - | ± 5% | 15.5mm | - | - | ||
![]() CA3KN40CD Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 300ppm/K | 0.3ohm | 1W | - | ± 5% | 9mm | - | - | ||
![]() CA3KN40JD3 Schneider | In Stock | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | 250V | ± 100ppm/K | 31.6ohm | 250mW | Semi-Precision | ± 1% | 6.3mm | - | - | ||
![]() LC1K0601M7TQ Schneider | In Stock | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | 250V | ± 100ppm/K | 1.74kohm | 250mW | Semi-Precision | ± 1% | 6.3mm | - | - | ||
![]() CA3KN40JD Schneider | In Stock | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | 250V | ± 100ppm/K | 24.3ohm | 250mW | Semi-Precision | ± 1% | 6.3mm | - | - | ||
![]() LC1K09008G72 Schneider | In Stock | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | 250V | ± 100ppm/K | 237ohm | 250mW | Semi-Precision | ± 1% | 6.3mm | - | - | ||
![]() LC1K09016BLS207 Schneider | In Stock | - | - | Yes | 1 | 0 | 0 | 3 | AEC-Q200 | 24 - 24 | 20 | 9 | 9 | 4 | 4 | 3.73 | Screw connection | DC | 250V | ± 50ppm/K | 7.87kohm | 250mW | Semi-Precision | ± 1% | 6.3mm | - | - |