- RoHS
- Manufacturer
- Brand
- Product Category
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Product
- Mounting Styles
- Degree of protection (IP)
Attribute column
Manufacturer
Schneider Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated Speed | Shaft Length | Shaft Type | Switching Speed | Torque | Type of electrical connection of main circuit | Voltage type for actuating | Series | Termination | Power Rating | Orientation | Depth | Current Rating | Output Configuration | Number of Poles | Contact Current Rating | Terminal Type | Coil Voltage | Bearing Type | Connector Type A | Connector Type B | Plug Type | Encoder Type | Shaft Diameter | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC1E0601F6 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hollow Shaft | - | - | - | - | - | M12 Connector | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | Absolute | 15mm | IP64 | - | - | ||
![]() LC1D65A6GD Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blind Shaft | - | - | - | - | - | M23 Connector | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | Absolute | 15mm | IP65 | - | - | ||
![]() CAR31Q5N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Shaft | - | - | - | - | - | M23 Connector | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | Incremental | 10mm | IP65 | - | - | ||
![]() SH31401P01F1200 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hollow Shaft | - | - | - | - | - | M23 Connector | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | Incremental | 10mm | IP65, IP67 | - | - | ||
![]() SH31401P01F1000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Shaft | - | - | - | - | - | M23 Connector | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | Incremental | 10mm | IP65, IP67 | - | - | ||
![]() LC1E0601E5 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hollow Shaft | - | - | - | - | - | M23 Connector | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | Incremental | 14mm | IP65, IP67 | - | - | ||
![]() SH31401P02F1200 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Shaft | - | - | - | - | - | M23 Connector | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | Incremental | 10mm | IP65, IP67 | - | - | ||
![]() LC1D096BD Schneider | In Stock | - | - | +60°C | -5°C | No | DIN Rail Mount | 1 | 1 | 0 | 3 | TeSys D | 24 - 24 | 25 | 9 | 6 | 4 | 2.2 | - | - | Solid Shaft | - | - | Other | DC | LC1D | M23 Connector | 5.5 kW | Horizontal | 95mm | - | - | 3 | 25 A | Lug Ring Terminal | 24 V dc | - | - | - | - | Incremental | 10mm | IP65, IP67 | 77mm | 45mm | ||
![]() SH31004P11F2100 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Shaft | - | - | - | - | - | M23 Connector | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | Incremental | 10mm | IP65, IP67 | - | - | ||
![]() CAR31CC5N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH31004P12A2100 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Free End | - | - | - | - | - | - | ||
![]() SH31401M11A1200 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hollow Shaft | - | - | - | - | - | Cable | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | Incremental | 6mm | IP52 | - | - | ||
![]() LC1E0610F6N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1E0910B6N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1E0901E5N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Shaft | - | - | - | - | - | M23 Connector | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | Incremental | 10mm | IP65 | - | - | ||
![]() LC1E0610Q7N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH31401M01F2100 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000rpm | - | - | - | - | - | - | - | - | - | - | - | 220mA | - | - | - | - | - | Ball Bearing | - | - | - | - | - | - | - | - | ||
![]() LC1E0910B5 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000rpm | - | - | - | - | - | - | - | - | - | - | - | 240mA | - | - | - | - | - | Ball Bearing | - | - | - | - | - | - | - | - | ||
![]() LC1E0901B7N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000rpm | - | - | - | - | - | - | - | - | 18W | - | - | 220mA | - | - | - | - | - | Ball Bearing | - | - | - | - | - | - | - | - | ||
![]() LC1E1210B6N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2900rpm | - | - | - | - | - | - | - | - | - | - | - | 800mA | - | - | - | - | - | Ball Bearing | - | - | - | - | - | - | - | - |