- RoHS
- Manufacturer
- Brand
- Product Category
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Degree of protection (IP)
- Product
- Width
- Mounting Styles
Attribute column
Manufacturer
Schneider Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Body Material | Contact Materials | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | RoHS | Type of electrical connection of main circuit | Voltage type for actuating | Packaging | Series | Tolerance | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Fastening Type | Max Power Dissipation | Orientation | Depth | Function | Number of Contacts | Housing Color | Contact Style | Insulation Resistance | Inductance | Plating | DC Resistance (DCR) | Max DC Current | Number of Poles | Contact Current Rating | Drain to Source Voltage (Vdss) | Continuous Drain Current (ID) | Threshold Voltage | Nominal Vgs | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LUCCX6ES Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1K0610U72 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | 2 | - | Pin | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1E3810Q5N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1E3810F5N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LP1D40008MW Schneider | In Stock | - | - | - | - | - | - | - | - | No | 0 | 0 | 2 | 2 | TeSys D | 220 - 220 | 60 | - | Screw connection | DC | - | LP1D | - | - | - | - | - | - | - | - | - | - | - | Changeover Contactor | - | - | - | - | - | - | - | - | 4 | 60 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1E1810CC5N Schneider | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | Crimp | - | - | - | - | Male | - | - | Straight | - | - | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() CA2KN313E7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() LC7K0901N7 Schneider | In Stock | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 175 °C | -55 °C | - | - | 37 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | 9.4 A | 1.7 V | 1.7 V | - | - | - | - | - | No SVHC | - | ||
![]() LC2K0901 Schneider | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC8K0601 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LP5K1201 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1D0986SDS207 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1D1286BLXS207 Schneider | In Stock | - | - | Gold | Flanges, Panel, Wall | - | - | Aluminium | Copper | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | Crimp | Circular, Receptacle | 22 | 200 °C | -65 °C | Receptacle | Threaded | - | Straight | 28.9 mm | - | 22 | - | - | - | - | Electroless Nickel | - | - | - | - | - | - | - | - | Shielded | - | 32.74 mm | - | No | No SVHC | Environment Resistant | ||
![]() LC1D1286BDXS207 Schneider | In Stock | - | - | - | Cable | - | 94.982242 g | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43.18 mm | 165.1 mm | 68.58 mm | - | - | - | ||
![]() GV7AU387 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1DT256FLXS207 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1DT256SLS207 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1D188M7C Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1K09013M7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel | - | 20 % | - | - | - | - | - | - | - | - | - | 10.41 mm | - | - | - | - | - | 15 µH | - | 49.4 mΩ | 2.8 A | - | - | - | - | - | - | - | 4 mm | - | - | No | - | - | ||
![]() LC1D09LD Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |