- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Series
- Degree of protection (IP)
- Mounting Styles
- Product
- Packaging
Attribute column
Manufacturer
Schneider Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Material | Body Material | Brand | Case Code - in | Case Code - mm | Construction type | Contact Materials | Degree of protection (IP) | Description/Function | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Material housing | Maximum Operating Temperature | Minimum Operating Temperature | Model | Modular version | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Part # Aliases | Qualification | Rated control supply voltage at DC | Rated frequency | Rated operation current Ie at AC-1, 400 V | RoHS | Type of electrical connection of main circuit | Unit Weight | Voltage Rating DC | Voltage type | Voltage type for actuating | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Gender | Capacitance | Subcategory | Power Rating | Contact Type | Max Power Dissipation | Technology | Orientation | Termination Style | Number of Outputs | Number of Contacts | Operating Supply Voltage | Failure Rate | Polarity | Lead Spacing | Contact Style | Insulation Resistance | Ripple Current | Test Frequency | Impedance | Wire/Cable Type | Cable Length | Output Power | Product Type | ESR | Isolation | Output Format | Isolation Voltage | Product | Features | Input Voltage | Body Style | Product Category | RF Series | Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMI1002P17A_sb111026 Schneider | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | - | - | - | - | - | 1000 | - | - | TT Electronics | - | + 125 C | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | Details | - | 0.001199 oz | - | - | - | 150 V | Reel | PCF | 0.1 % | - | - | 25 PPM / C | - | 13.3 Ohms | - | - | - | Resistors | 330 mW (1/3 W) | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | 0.65 mm | 4.9 mm | 2.4 mm | - | - | ||
![]() BMI1002P16A_sb111027 Schneider | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | - | - | - | - | - | 1000 | - | - | TT Electronics | - | + 125 C | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | Details | - | 0.001199 oz | - | - | - | 150 V | Reel | PCF | 0.1 % | - | - | 25 PPM / C | - | 105 Ohms | - | - | - | Resistors | 330 mW (1/3 W) | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | 0.65 mm | 4.9 mm | 2.4 mm | - | - | ||
![]() BMI1002P17F_sb111034 Schneider | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | - | - | - | - | - | 1000 | - | - | TT Electronics | - | + 125 C | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | Details | - | 0.001340 oz | - | - | - | 150 V | Reel | PCF | 0.1 % | - | - | 25 PPM / C | - | 187 Ohms | - | - | - | Resistors | 500 mW (1/2 W) | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | 0.65 mm | 6.3 mm | 3.1 mm | - | - | ||
![]() BMI1002T12F_sb111034 Schneider | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | - | - | - | - | - | 1000 | - | - | TT Electronics | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | Details | - | 0.000194 oz | - | - | - | - | Reel | PCF | - | - | - | - | - | 562 kOhms | - | - | - | Resistors | - | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() LTMR27CBD Schneider | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | - | - | - | - | - | 1000 | - | - | TT Electronics | - | + 125 C | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | Details | - | 0.001340 oz | - | - | - | 150 V | Reel | PCF | 0.1 % | - | - | 25 PPM / C | - | 2.55 kOhms | - | - | - | Resistors | 500 mW (1/2 W) | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | 0.65 mm | 6.3 mm | 3.1 mm | - | - | ||
![]() BMI1002P37F_sb111034 Schneider | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | - | - | - | - | - | 1000 | - | - | TT Electronics | - | + 125 C | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | Details | - | 0.001199 oz | - | - | - | 150 V | Reel | PCF | 0.1 % | - | - | 25 PPM / C | - | 78.7 kOhms | - | - | - | Resistors | 330 mW (1/3 W) | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | 0.65 mm | 4.9 mm | 2.4 mm | - | - | ||
![]() BMI1003P31F_sb111038 Schneider | In Stock | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | 1000 | - | - | CTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.002187 oz | - | - | - | - | Reel | 315 | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | HCMOS | - | - | - | - | - | VCXO Oscillators | - | - | - | 5 mm | 3.2 mm | - | - | ||
![]() LC2D256FE7 Schneider | In Stock | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | 1000 | - | - | TE Connectivity | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | 2-2176271-8 | - | - | - | - | Details | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() LC1DT20AL Schneider | In Stock | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | - | 430 | 13.2 V | 10.8 V | CUI Inc. | - | + 100 C | - 40 C | - | - | SMD/SMT | - | - | - | - | 100 mA | 5 V | - 5 V | PCN1-S12-D5-M-TR | - | - | - | - | Details | - | 0.052911 oz | - | - | - | - | Tube | PCN1-M | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | Isolated DC-DC Converters | - | - | - | 1.5 kV | Isolated | - | 10.8 V to 13.2 V | - | Isolated DC/DC Converters - SMD | - | - | 7.4 mm | 16.2 mm | 9.2 mm | - | - | ||
![]() LC1DT60AND Schneider | In Stock | - | - | Tin | - | Copper | - | Aptiv (formerly Delphi) | - | - | - | - | - | HC3 Series 2.1 Female Terminal | - | 500 | - | - | Aptiv | - | - | - | - | No | - | 1 | 1 | 0 | 4 | - | - | - | - | - | 60 - 60 | - | 60 | Details | Screw connection | - | - | - | DC | - | Bulk | - | - | - | - | - | - | - | - | Receptacle (Female) | - | Automotive Connectors | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | Terminals | - | - | - | Automotive Connectors | - | - | - | 17.9 mm | - | - | - | ||
![]() BSH0551P32F2A Schneider | In Stock | - | - | - | - | - | - | SolaHD | - | - | Other | - | IP65 | - | - | - | - | - | SolaHD | Other | - | - | Rotary current synchronous motor | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | Details | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Transformers | - | - | - | - | - | - | - | - | Power Transformers | - | - | - | - | - | - | - | ||
![]() LC1K1601F72 Schneider | In Stock | - | - | - | 2 Pin | - | - | EPCOS / TDK | - | - | - | - | - | - | 0.2 | 80 | - | - | EPCOS / TDK | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | - | - | B43634A9687M | - | - | - | - | Details | - | - | 400 VDC | - | - | - | Bulk | B43634 | 20 % | - | - | - | Long Life Capacitors | - | - | - | 680 uF | Capacitors | - | - | - | - | - | Snap In | - | - | - | - | - | 10 mm | - | - | 3.49 A | 100 Hz | - | - | - | - | Electrolytic Capacitors | 160 mOhms | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | Aluminum Electrolytic Capacitors - Snap In | - | 30 mm | - | 55 mm | - | - | - | ||
![]() BSH0552T31A2A Schneider | In Stock | - | - | - | - | - | Brass | HUBER+SUHNER | - | - | - | Brass | - | - | - | 1 | - | - | HUBER+SUHNER | - | + 165 C | - 65 C | - | - | Through Hole | - | - | - | - | - | - | - | 22543974 | - | - | - | - | - | - | 0.159791 oz | - | - | - | - | - | BNC | - | - | - | - | - | - | - | Jack (Socket) | - | RF Interconnects | - | Socket (Female) | - | - | Straight | - | - | - | - | - | Standard | - | - | - | - | - | 50 Ohms | - | - | - | RF Connectors / Coaxial Connectors | - | Non-Isolated | - | - | PCB Connectors | - | - | Vertical PCB Mount | RF Connectors / Coaxial Connectors | BNC | - | - | - | - | - | - | ||
![]() BSH0701P31F1A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH0703T31F2A Schneider | In Stock | - | - | - | - | - | - | - | - | - | Other | - | IP65 | - | - | - | - | - | - | Other | - | - | Rotary current synchronous motor | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | Non-Compliant | - | - | - | AC | - | - | Bulk | - | 1 % | 2 | - | 100 ppm/°C | - | 232 Ω | Metal Film | - | - | - | 500 mW | - | 500 mW | - | - | - | - | - | - | 0.01 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | 9.525 mm | 3.51 mm | - | Contains Lead | ||
![]() BSH0701P01A1A Schneider | In Stock | - | - | - | - | - | - | - | - | - | Other | - | IP50 | - | - | - | - | - | - | Other | - | - | Rotary current synchronous motor | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | Compliant | - | - | - | AC | - | - | - | - | - | - | - | - | - | 2.801 MΩ | - | Female | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Socket | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH0703T31A2A Schneider | In Stock | - | - | - | - | - | - | - | - | - | Other | - | IP65 | - | - | - | - | - | - | Other | - | - | Rotary current synchronous motor | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH0701P22F1A Schneider | In Stock | - | - | - | - | - | - | - | - | - | Other | - | IP65 | - | - | - | - | - | - | Other | - | - | Rotary current synchronous motor | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH0703P02F1A Schneider | In Stock | - | - | - | - | - | - | - | - | - | Other | - | IP50 | - | - | - | - | - | - | Other | - | - | Rotary current synchronous motor | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | Non-Compliant | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH0703T21F2A Schneider | In Stock | - | - | - | 40 | - | - | - | - | - | Other | - | IP65 | - | - | - | - | - | - | Other | - | - | Rotary current synchronous motor | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | Compliant | - | - | - | AC | - | - | Bulk | - | - | - | Crimp | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discrete | 82 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - |