- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Series
- Degree of protection (IP)
- Mounting Styles
- Product
- Packaging
Attribute column
Manufacturer
Schneider Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Body Material | Construction type | Contact Materials | Degree of protection (IP) | Material housing | Model | Number of Elements | Rated frequency | RoHS | Schedule B | Voltage type | Watchdog Timers | Packaging | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Fastening Type | Max Power Dissipation | Orientation | Depth | Current Rating | Number of Contacts | Contact Style | Max Supply Voltage | Min Supply Voltage | Plating | Power Dissipation | Drain to Source Voltage (Vdss) | Continuous Drain Current (ID) | Gate to Source Voltage (Vgs) | Drain to Source Breakdown Voltage | Drain to Source Resistance | Nominal Vgs | Features | On-State Resistance | Length | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC1D80008E5 Schneider | In Stock | - | - | Production (Last Updated: 2 years ago) | - | Through Hole | 3 | - | - | - | - | - | - | 1 | - | Non-Compliant | 8541290080, 8541290080/8541290080/8541290080/8541290080/8541290080 | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | 15 W | - | - | - | - | - | - | - | - | 15 W | 200 V | 2.25 A | 20 V | 200 V | 1.5 Ω | 4 V | - | 10.5 Ω | - | No | No SVHC | - | ||
![]() BSH0703P31F1A Schneider | In Stock | - | - | - | - | Surface Mount | 8 | - | - | - | - | - | - | - | - | Compliant | - | - | No | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 714 mW | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() BSH0703P22F1A Schneider | In Stock | - | - | - | - | - | - | - | Other | - | IP65 | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH31401P17A2200 Schneider | In Stock | - | - | - | - | - | - | - | Other | - | Other | Other | Rotary current synchronous motor | - | 50 - 60 | Non-Compliant | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH0703T12F1A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH0703T01A1A Schneider | In Stock | - | - | - | Gold | Bulkhead, Front Side Nut, Jam Nut, Panel | - | Aluminium | Other | Copper | IP50 | Other | Rotary current synchronous motor | - | 50 - 60 | Compliant | - | AC | - | Bulk | - | Crimp | - | Circular, Receptacle | - | 24 | 200 °C | -65 °C | - | Receptacle | Bayonet | - | Straight | 55.57 mm | 23 A | 24 | Pin | - | - | Electroless Nickel | - | - | - | - | - | - | - | Shielded | - | 31.57 mm | No | No SVHC | Environment Resistant | ||
![]() MH31401P17F2200 Schneider | In Stock | - | - | - | - | - | - | - | Other | - | Other | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH31403P16A2200 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH30701P01F2200 Schneider | In Stock | - | - | - | Tin | - | - | - | Other | - | Other | Other | Rotary current synchronous motor | - | 50 - 60 | Compliant | - | AC/DC | - | - | 1 % | - | 100 ppm/°C | - | 6.19 Ω | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH31403P06A2200 Schneider | In Stock | - | - | - | - | - | - | - | Other | - | Other | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH31403P06F2200 Schneider | In Stock | - | - | - | - | - | - | - | Other | - | Other | Other | Other | - | 50 - 60 | Compliant | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH31402P17A2200 Schneider | In Stock | - | - | - | - | - | - | - | Other | - | Other | Other | Rotary current synchronous motor | - | 50 - 60 | Compliant | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH31403P12F2200 Schneider | In Stock | - | - | - | - | - | - | - | Other | - | Other | Other | Rotary current synchronous motor | - | 50 - 60 | Non-Compliant | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH31403P17F2200 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH31403P02F2200 Schneider | In Stock | - | - | - | - | - | - | - | Other | - | Other | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH31402P17F2200 Schneider | In Stock | - | - | - | - | - | - | - | Other | - | Other | Other | Other | - | 50 - 60 | Non-Compliant | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH30701P02A2200 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH31403P12A2200 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1D40A6JD Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH30701P06A2200 Schneider | In Stock | - | - | - | - | - | - | - | Other | - | Other | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |