- RoHS
- Manufacturer
- Brand
- Product Category
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Product
- Mounting Styles
- Degree of protection (IP)
Attribute column
Manufacturer
Schneider Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Built-in depth | CoilResistance | Contact Materials | Degree of protection (IP) | Number of Elements | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated operating voltage | RoHS | Resistance | Max Operating Temperature | Min Operating Temperature | Depth | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Supply Type | High Level Output Current | Low Level Output Current | Independent Circuits | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC1N12008F7N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1N06008E7N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1N38008F7N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1N2501B5N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1N2510F5N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1N38004Q7N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1N25008F7N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1N32004B7N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1N25004Q7N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1N3210Q7N Schneider | In Stock | - | - | PCB | - | - | - | 341 Ω | Gold, Silver | - | - | - | - | - | Compliant | - | 70 °C | -40 °C | 7.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4 mm | 12.8 mm | - | - | ||
![]() LC1N80004B7N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1N3810M7N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GC2540F5 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GC2522B5 Schneider | In Stock | - | - | - | - | - | 62.5 | - | - | IP20 | - | 2 | 2 | 0 - 415 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GC6321M5 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LAD323 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAE31R6 Schneider | In Stock | - | - | Surface Mount | 14 | 129.387224 mg | - | - | - | - | 4 | - | - | - | Compliant | 7 Ω | 85 °C | -40 °C | - | 3.3 V | 3.6 V | 2.3 V | 10 µA | 64 mA | 4 | 250 ps | 10 µA | 4.6 ns | Single | -128 mA | 128 mA | 4 | 1.58 mm | 8.65 mm | 3.91 mm | Contains Lead | ||
![]() LC1E0610F7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAR22Q5N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1D09BDC Schneider | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |