- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Series
- Degree of protection (IP)
- Mounting Styles
- Product
- Packaging
Attribute column
Manufacturer
Schneider Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Number of Elements | RoHS | Voltage Rating (DC) | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Max Power Dissipation | Current Rating | Military Standard | Failure Rate | Output Current | Max Reverse Leakage Current | Max Surge Current | Forward Voltage | Peak Non-Repetitive Surge Current | Features | Diameter | Height | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8903LG40V04CP21 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG40V04CP1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG60V02 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG60V01CF Schneider | In Stock | - | - | Gold | - | 11 | - | Compliant | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG60V02A12N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG60V02C Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG60V02CP1Y145 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG60V02CP21 Schneider | In Stock | - | - | - | Through Hole | 4 | 1 | Compliant | 100 V | Bulk | - | - | - | - | 125 °C | -55 °C | - | - | - | - | 4 A | - | - | 4 A | 10 µA | 200 A | 1.1 V | 200 A | - | - | 16.3 mm | 19.5 mm | 6.5 mm | - | - | Lead Free | ||
![]() 8903LG60V02CP2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG60V01CP1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG60V02P1X10 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG60V03C Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG60V03 Schneider | In Stock | - | - | - | - | - | - | Non-Compliant | - | Bulk | 0.1 % | 2 | 25 ppm/°C | 657 kΩ | 175 °C | -65 °C | Metal Film | - | 250 mW | 250 mW | - | - | 0.001 % | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 7.112 mm | 2.46 mm | - | - | Contains Lead | ||
![]() 8903LG80V02CP1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG80V02CFP21 Schneider | In Stock | - | - | Lead, Tin | - | - | - | Compliant | - | - | 1 % | 2 | 25 ppm/°C | 20 kΩ | 150 °C | -55 °C | Thin Film | - | - | 250 mW | - | MIL-PRF-55342 | 1 % | - | - | - | - | - | Military | - | 838.2 µm | 3.2004 mm | 1.6002 mm | 381 µm | No | - | ||
![]() 8903LG80V02Y145 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG80V03C Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG80V02CR6 Schneider | In Stock | - | - | Lead, Tin | Through Hole | - | - | Non-Compliant | - | Tape & Reel | 0.1 % | - | 50 ppm/°C | 33.2 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | 2.46 mm | - | 8.89 mm | - | - | No | - | ||
![]() 8903LG80V04C Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8903LG80V04R6 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |