- RoHS
- Manufacturer
- Brand
- Product Category
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Mounting Styles
- Width
- Length
Attribute column
Manufacturer
Schneider Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Body Material | Construction type | Degree of protection (IP) | Degree of protection (IP), front side | Device construction | ElectricalLife | Explosion safety category for dust | Explosion safety category for gas | For Use With | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Output Frequency | Package | Product Status | Rated frequency | Rated operating voltage | Rated permanent current Iu | RoHS | Suitable for safety functions | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage Rating DC | Voltage type | Voltage, Rating | Operating Temperature | Series | Type | Number of Rows | Gender | Power Rating | Current Rating (Amps) | Pitch | Orientation | Ingress Protection | Supply Voltage | Current Rating | Termination Style | Number of Contacts | Actuator Type | Circuit | Switch Function | Note | Mechanical Life | Contact Current Rating | Operating Force | Terminal Type | Operating Temperature Range | Specifications | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Mounting Angle | Features | Standard | Enclosure Type | Phase | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SH32053P01F1000 Schneider | In Stock | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DeskCase 190 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH31004P0AA4100 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Through Hole Contact Rivets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2mm | - | ||
![]() SH30703P1AF3000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SX | - | - | - | 37 kW | - | - | - | - | 690 V ac | 42 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP54 | - | - | ||
![]() XCKS139H29 Schneider | In Stock | - | - | Chassis Mount | - | - | - | IP65 | - | - | 5,000,000 Cycles | None | None | - | Plastic | - | Schneider Electric | - | - | - | - | - | - | 0 | 1 | 1 | - | Box | Active | - | - | - | Yes | No | Roller lever | Cable entry metrical | - | 250 V | - | - | -25°C ~ 70°C | XC | - | - | - | - | 3A (AC), 270mA (DC) | - | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | - | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1E3210B5N Schneider | In Stock | - | - | - | AL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 1590 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multipurpose | - | IP65 | - | - | ||
![]() LC1F115D5 Schneider | In Stock | - | - | - | AL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 1590 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multipurpose | - | IP65 | - | - | ||
![]() LP2K12105ED Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18891 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | NAD | - | 3 | Female/Female | - | - | - | - | - | - | - | - | - | - | - | - | Adapter 15F - 15F | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | ||
![]() 18896 Schneider | In Stock | - | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | Cable | 0 | 0 | - | - | - | - | - | - | - | 500 - 500 | 125 | Yes | - | Toggle | - | Screw connection | - | - | - V | - | - | - | - | Male/Female | - | - | - | Straight | - | - | 3 A | XLR/XLR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XLR/XLR | - | - | - | - | - | ||
![]() LC1E3810M6N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 50 V | - | XX | - | - | Female | - | - | - | Straight | - | - | 7,5 A | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XLR | - | - | - | - | - | ||
![]() LRE08N Schneider | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1K09008W7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1F1857Q7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1D80008V5 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN-Rail | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5,2mm | ||
![]() VZ0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +50°C | - | -20°C | - | - | Side Mount | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | 7,5 mm | - | - | - | - | - | 1 | - | - | - | n/a | - | 20 A | - | Screw | -20 → +50 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LP1K1201ED3 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 248 | Marking labels | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH30552P1BF4100 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Printed Circuit | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH30551P01F1000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Printed Circuit | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH30701P11A2100 Schneider | In Stock | - | - | - | - | - | Other | Other | - | - | - | - | - | - | Other | - | - | - | Rotary current synchronous motor | PCB | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | Yes | - | - | - | - | - | AC/DC | - | - | Printed Circuit | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH30701P12A2200 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 258 | Marker carrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |