- RoHS
- Manufacturer
- Brand
- Product Category
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Mounting Styles
- Width
- Length
Attribute column
Manufacturer
Schneider Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Brand | Case Code - in | Case Code - mm | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Description/Function | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Fused | Input Voltage-Max | Input Voltage-Min | Lock Mate Feature | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Output Current-Channel 2 | Output Voltage-Channel 2 | Part # Aliases | Pitch Spacing | Qualification | Rail mounting possible | Range | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | RoHS | Tradename | Type of electrical connection of main circuit | Unit Weight | Voltage type for actuating | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Number of Positions | Gender | Subcategory | Power Rating | Contact Type | Pitch | Technology | Current Rating | Termination Style | Function | Number of Outputs | Contact Gender | Switch Function | Interface | Memory Size | Accessory Type | Number of Poles | Output Power | Contact Current Rating | Product Type | Coil Voltage | Core Architecture | Isolation Voltage | Product | Mounting Angle | Features | Kit Contents | Input Voltage | Product Category | Connector Shell Size | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8903LG1000V04 Schneider | In Stock | - | - | - | - | Amphenol Anytek | - | - | - | - | - | - | 3300 | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | TO04010100J0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | ||
![]() LC1DT20AL Schneider | In Stock | - | - | - | - | CUI Inc. | - | - | - | - | - | - | 430 | - | - | - | 13.2 V | 10.8 V | - | CUI Inc. | + 100 C | - 40 C | SMD/SMT | - | - | 100 mA | - 5 V | PCN1-S12-D5-M-TR | - | - | - | - | - | - | - | Details | - | - | 0.052911 oz | - | - | - | - | - | Tube | PCN1-M | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 1 W | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | - | - | 10.8 V to 13.2 V | Isolated DC/DC Converters - SMD | - | 7.4 mm | 16.2 mm | 9.2 mm | ||
![]() CV1BH1H1H Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Touch | 29.8 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC2DT32BD Schneider | In Stock | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 4 | - | - | - | - | - | No | TeSys D | 24 - 24 | 32 | 18 | Compliant | - | Screw connection | - | DC | - | - | - | - | - | LC2D | - | - | - | - | - | - | - | - | - | - | - | - | Changeover contactor | - | - | - | - | - | - | 4 | - | 32 A | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1D40A6LE7 Schneider | In Stock | - | - | Gold | - | TE Connectivity | - | - | Gold | - | - | Micro Timer II, Automotive Terminals, F-Crimp | 1 | - | - | - | - | - | Locking Lance | TE Connectivity | + 140 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | 969005-3 | - | - | - | - | - | - | - | Details | Timer | - | 0.034463 oz | - | - | 20 AWG | 24 AWG | 24 AWG to 20 AWG | Bulk | Micro Timer II | - | - | - | - | Receptacle (Female) | Automotive Connectors | - | Socket | - | - | 10 A | Crimp | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | Terminals | Straight | - | - | - | Automotive Connectors | - | - | - | - | ||
![]() LC1F1154E7 Schneider | In Stock | - | - | - | - | Telemecanique | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XUS | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optical Sensors | - | - | - | - | - | - | - | - | Safety Light Curtains | - | - | - | - | ||
![]() LC2K0910L7 Schneider | In Stock | - | - | - | - | Welwyn Components / TT Electronics | 0603 | 1608 | - | - | - | - | 1000 | - | - | - | - | - | - | TT Electronics | - | - | PCB Mount | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | Details | - | - | 0.000071 oz | - | - | - | - | - | Reel | PCF | - | - | 2.49 kOhms | - | - | Resistors | - | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() BMI0702T17F_SB111002 Schneider | In Stock | - | - | - | - | Welwyn Components / TT Electronics | 0603 | 1608 | - | - | - | - | 1000 | - | - | - | - | - | - | TT Electronics | - | - | PCB Mount | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | Details | - | - | 0.000071 oz | - | - | - | - | - | Reel | PCF | - | - | 68.1 kOhms | - | - | Resistors | - | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() BMI1002P01A_SB111011 Schneider | In Stock | - | - | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | - | - | - | - | 1000 | - | - | - | - | - | - | TT Electronics | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | Details | - | - | 0.000571 oz | - | 150 V | - | - | - | Reel | PCF | 0.1 % | 25 PPM / C | 24 kOhms | - | - | Resistors | 125 mW (1/8 W) | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() LXM16MU02M2X Schneider | In Stock | - | - | Tin | - | Aptiv (formerly Delphi) | - | - | Copper Alloy | - | - | - | 500 | - | - | - | - | - | - | Aptiv | + 125 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | Details | GT | - | - | - | - | 20 AWG | 22 AWG | 22 AWG to 20 AWG | Reel | GT 150 | - | - | - | - | Pin (Male) | Automotive Connectors | - | - | - | - | 15 A | Crimp | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | Terminals | - | - | - | - | Automotive Connectors | - | - | - | - | ||
![]() LC1D1286F7 Schneider | In Stock | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D38999 Series IV | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() LC2DT40BL Schneider | In Stock | - | - | - | - | API Technologies - Spectrum Control | - | - | - | - | - | - | 1 | Filtered | - | No | - | - | - | API Technologies | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Entry | - | - | - | - | - | - | - | - | - | Not Switched | - | - | - | - | - | - | AC Power Entry Modules | - | - | - | Inlets | - | - | - | - | AC Power Entry Modules | - | - | - | - | ||
![]() LC1N2510B6N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ref Design Board INN2605K, INN2605K IC, Documentation | - | - | - | - | - | - | ||
![]() SH30552P02F1100 Schneider | In Stock | - | - | Gold Flash Plated Contacts | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1N38008E7N Schneider | In Stock | - | - | Gold Plated Contacts | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH30551P12A1000 Schneider | In Stock | - | - | Gold Plated Contacts | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1N3201Q7N Schneider | In Stock | - | - | Gold Plated Contacts | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GY1611B5 Schneider | In Stock | - | - | Gold Plated Contacts | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1D65A6RD Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-38999 Series III & IV Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | ||
![]() LC1D80V5 Schneider | In Stock | - | - | - | Silicone Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |