- RoHS
- Manufacturer
- Brand
- Product Category
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Product
- Mounting Styles
- Degree of protection (IP)
Attribute column
Manufacturer
Schneider Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Component Type | Current Type | Degree of protection (IP) | Degree of protection (NEMA) | Lead Free Status / RoHS Status | Maximum Operating Temperature | Minimum Operating Temperature | Model | Mounting Styles | Nominal voltage | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Range | RoHS | Type of electric connection | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Power Rating | Supply Voltage | Depth | Function | Housing Color | Operating Supply Voltage | Failure Rate | Lead Style | Contact Current Rating | Terminal Type | Operating Temperature Range | Coating, Housing Type | Power | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC1N3810B7N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1N3810F5N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1N3210F6N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1N3210CC5N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1N3810M5N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1N3201F7N Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GC1611M6 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GC2511B5 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GY4040B5 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | 0.1 % | - | - | 50 ppm/°C | 690 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() GS2AF63 Schneider | In Stock | - | - | - | - | - | - | - | - | -- | - | - | Integrable | - | - | 1 | 0 | 0 | - | - | Screw connection | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mm | - | ||
![]() LA1DZ31 Schneider | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | Top mounting | DIN Rail Mount | - | 0 | 1 | 3 | TeSys D | - | Screw connection | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER40 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | - | ±20ppm/°C | 348 Ohms | - | - | Wirewound | - | 5W | - | - | - | - | - | - | R (0.01%) | Solder Lugs | - | - | - | Aluminum | - | Military, Moisture Resistant, Non-Inductive | - | 0.335 (8.51mm) | - | - | ||
![]() LV429532 Schneider | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | Compact | - | Screw connection | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±50ppm/°C | 3.24 Ohms | - | - | Wirewound | - | 20W | - | - | - | Power-cut-out switch | - | - | R (0.01%) | Solder Lugs | 80 mA | - | - | Aluminum | - | Military, Moisture Resistant | - | 0.561 (14.25mm) | - | - | ||
![]() LADN22P Schneider | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | Top mounting | DIN Rail Mount | - | 0 | 2 | 2 | TeSys | - | Screw connection | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±50ppm/°C | 1.65 Ohms | - | - | Wirewound | - | 20W | - | - | - | - | - | - | R (0.01%) | Solder Lugs | - | - | - | Aluminum | - | Military, Moisture Resistant | - | 0.561 (14.25mm) | - | - | ||
![]() XVBC2G5 Schneider | In Stock | - | - | - | - | Indicator Bank | AC | - | - | - | - | - | - | - | - | - | - | - | Harmony | - | - | - | - | - | Harmony XVBC | - | - | - | - | - | - | - | - | - | Orange | - | - | 120 V ac | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XVBC2G8 Schneider | In Stock | - | - | - | - | Indicator Bank | AC | - | - | - | - | - | - | - | - | - | - | - | Harmony | - | - | - | - | - | Harmony XVBC | - | - | - | - | - | - | - | - | - | Yellow | - | - | 120 V ac | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XVBC21B Schneider | In Stock | - | - | - | - | Base Unite With Cover | - | - | - | - | - | - | - | - | - | - | - | - | Harmony XVB Universal | - | - | - | - | - | XVBC | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XVBL0B6 Schneider | In Stock | - | - | - | - | Complete Beacon | AC, DC | IP65 | 4X | - | - | - | - | - | 24 | - | - | - | Harmony | - | - | - | - | - | Harmony XVBL | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | 1.13 | - | - | - | - | - | ||
![]() LR97D015B Schneider | In Stock | - | - | - | - | - | - | - | - | - | +60°C | -25°C | - | Direct Contactor | - | - | - | - | TeSys | Non-Compliant | - | - | - | - | LR97 D | - | - | - | Screw | - | - | 60 °C | -25 °C | - | - | - | 55 W | 24 V ac/dc | 67.5 mm | - | - | 24 V | - | - | 1.5 A | Screw | -25 → +60 °C | - | - | - | - | - | 64.5 mm | 45 mm | ||
![]() XVBC2B8D Schneider | In Stock | - | - | - | - | Indicator Bank | AC, DC | - | - | - | - | - | - | - | - | - | - | - | Harmony | - | - | - | - | - | Harmony XVBC | - | - | - | - | - | - | - | - | - | Yellow | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1F2654FD Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |