- RoHS
- Adjustability
- Composition
- Dropout Voltage1-Max
- Dropout Voltage1-Nom
- ECCN Code
- Features
- HTS Code
- Height
- Ihs Manufacturer
- Input Voltage Absolute-Max
- Input Voltage-Max
Attribute column
Manufacturer
Schneider PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Line Regulation-Max | Load Regulation-Max | Manufacturer | Manufacturer Part Number | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Dropout Voltage1-Nom | Output Voltage1-Max | Output Voltage1-Min | Regulator Type | Voltage Tolerance-Max | Output Current1-Max | Dropout Voltage1-Max | Operating Temperature TJ-Max | Input Voltage Absolute-Max | Adjustability | Operating Temperature TJ-Min | Output Voltage1-Nom | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LVR05250A40T Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVR07X00A40T Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVR07125A40T Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVR07500A40T Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVR05X00A40T Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 0.01 % | - | 2 | - | 2 ppm/°C | 196 Ω | - | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() LVR07500A69T Schneider | In Stock | - | - | Production (Last Updated: 4 days ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE60ABZ Schneider | In Stock | - | - | - | NO | 3 | STMICROELECTRONICS | 18 V | 6.7 V | 0.025% | 0.015% | STMicroelectronics | LE60ABZ | UNSPECIFIED | TO-92 | LEAD FREE, TO-92, 3 PIN | SIP3,.1,50 | ROUND | CYLINDRICAL | Obsolete | TO-92 | NOT SPECIFIED | 5.82 | - | Yes | - | e3 | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8542.39.00.01 | Other Regulators | - | BIPOLAR | BOTTOM | THROUGH-HOLE | NOT SPECIFIED | 1 | 1.27 mm | not_compliant | 3 | O-XBCY-T3 | 1 | Not Qualified | 0.2 V | 6.12 V | 5.88 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 2% | 0.1 A | 0.5 V | 125 °C | 20 V | FIXED | -40 °C | 6 V | - | - | - | - | ||
![]() LVR05500A40T Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVR14125A40T Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |