- Degree of protection (IP)
- Model
- Construction type
- Material housing
- Rated frequency
- Voltage type
- Series
- Type
- Part Status
- Length
- Width
- Manufacturer
Attribute column
Manufacturer
Schneider Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Shape | Package Cooled | Material Finish | Mounting Hole Spacing | Brand | Construction type | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material housing | Mfr | Model | Package | Product Status | Rated frequency | Voltage Rated | Voltage type | Operating Temperature | Series | Size / Dimension | Part Status | Type | Subcategory | Termination Style | Function | Approval Agency | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Product Type | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Motor Type | Torque - Max Momentary (oz-in / mNm) | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Gear Reduction Ratio | Features | Product Category | Diameter | Length | Width | Diameter - Shaft | Length - Shaft and Bearing |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSH1401T31A2A Schneider | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | Other | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC/DC | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | Push Pin | 1.181 (30.00mm) | 3.32°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() BCH2MB0133CF5C Schneider Electric | In Stock | - | - | - | - | - | - | - | - | Schneider Electric | IM 3001 (B5) | IP54 | 1 | Schneider Electric | Other | Schneider Electric | Rotary current synchronous motor | Box | Active | 50 - 60 | 220VAC | AC | 0°C ~ 40°C | Lexium 28 | - | - | AC Motor | Motors & Motor Drives | Cable with Connector | Servomotor | - | - | - | - | AC, DC & Servo Motors | 5000 RPM | Absolute | 100W | 45.44 / 320 | - | - | - | - | - | Brake, Key, Oil Seal | AC, DC & Servo Motors | - | - | - | 0.315" (8.00mm) | - | ||
![]() BCH2MM0313CA6C Schneider Electric | In Stock | - | - | - | - | - | - | - | - | Schneider Electric | IM 3001 (B5) | IP54 | 1 | Schneider Electric | Other | Schneider Electric | Rotary current synchronous motor | Box | Active | 50 - 60 | 220VAC | AC | -20°C ~ 40°C | Lexium 28 | - | - | AC Motor | Motors & Motor Drives | Connector | Servomotor | - | - | - | - | AC, DC & Servo Motors | 3000 RPM | Absolute | 300W | 405 / 2860 | - | - | - | - | - | Key, Oil Seal | AC, DC & Servo Motors | - | - | - | 0.866" (22.00mm) | - | ||
![]() BCH2MM1523CF6C Schneider Electric | In Stock | - | - | - | - | - | - | - | 4.330" (109.98mm) | Schneider Electric | - | - | 1 | Schneider Electric | - | Schneider Electric | - | Box | Active | - | 220VAC | - | 0°C ~ 40°C | Lexium 28 | Square - 5.120" x 5.120" (130.05mm x 130.05mm) | - | AC Motor | Motors & Motor Drives | Connector | Servomotor | - | - | - | - | AC, DC & Servo Motors | 3000 RPM | Absolute | 1.5kW | 1014 / 7160 | - | - | - | - | - | Brake, Key, Oil Seal | AC, DC & Servo Motors | - | - | - | 0.870" (22.10mm) | 2.170" (55.12mm) | ||
![]() BCH2HM1023CA6C Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2HM1020CA6C Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILA1F571PB1F0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILA1F572PB1F0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILA2D571PB2A0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILE1B661PB1A1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILE1R661PB1A7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILS2T573PB1A0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILA1F571TC1A0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILA1F572PB2A0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILA2D571TB1A0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILA1B572PC1F0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILA2K571TB1F0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILA2P572TB1F0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILS1R853PB1F0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILS1U573PB1A0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |