- Degree of protection (IP)
- Model
- Construction type
- Material housing
- Rated frequency
- Voltage type
- Series
- Type
- Part Status
- Length
- Width
- Manufacturer
Attribute column
Manufacturer
Schneider Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Mounting Hole Spacing | Approvals | Brand | Cable Types | Construction type | Degree of protection (IP) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Manufacturer | Manufacturer Part Number | Material housing | Mfr | Model | Mounting | Package | Product Status | Rated frequency | Stall Torque | Voltage Rated | Voltage type | Operating Temperature | Series | Size / Dimension | Connector Type | Type | Color | Subcategory | Power Rating | Shielding | Supply Voltage | Depth | Current Rating | Termination Style | Function | Approval Agency | Breaker Type | Product Type | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Motor Type | Torque - Max Momentary (oz-in / mNm) | Gear Reduction Ratio | Features | Product Category | Shaft Diameter | Strain Relief | Length | Width | Diameter - Shaft | Length - Shaft and Bearing |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSH1401T32F2A Schneider | In Stock | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH1401P21A1A Schneider | In Stock | - | - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1002T36F1A Schneider | In Stock | - | - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0703T01A1A Schneider | In Stock | - | - | - | - | - | - | - | Other | IP54 | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0702T22F1A Schneider | In Stock | - | - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1003T31A2A Schneider | 834 |
| - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1002T32F2A Schneider | 649 |
| - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0703T27A2A Schneider | In Stock | - | - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH2052P26A2A Schneider | In Stock | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1003P26F2A Schneider | 751 |
| - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0703T26A1A Schneider | In Stock | - | - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1401P21F1A Schneider | 909 |
| - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2MB0133CA5C Schneider | 794 |
| - | - | - | UL | - | - | IM 3001 (B5) | IP54 | 125 x 40 x 55 mm | - | - | Cutler Hammer, Div of Eaton Corp | BRHAFGF115 | Other | - | Rotary current synchronous motor | ,Plug On | - | - | 50 - 60 | - | - | AC | - | BCH2 | - | - | - | - | - | 100 W | - | 220 V dc | 55mm | 15 | - | - | - | Dual Function AFCI/GFCI | - | - | - | - | - | - | - | - | - | - | 8mm | - | 125mm | 40mm | - | - | ||
![]() BMI0702P06A Schneider | 681 |
| - | - | - | UL | - | Cat 5e | - | - | - | - | TPE | Turck | U-97284 | - | - | - | - | - | - | - | 6.8Nm | - | - | - | - | - | RJ45 | - | Red | - | 900 W | No | 480 V | 187mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11mm | No | 65 Feet | 99mm | - | - | ||
![]() BMH0701P36A2A Schneider Electric | 891 |
| - | - | - | - | Schneider Electric | - | Other | IP65 | - | 1 | - | Schneider Electric | - | Other | Schneider Electric | Rotary current synchronous motor | - | Box | Active | 50 - 60 | - | 480VAC | AC/DC | - | BMH | - | - | AC Motor | - | Motors & Motor Drives | - | - | - | - | - | Connector | Servomotor | - | - | AC, DC & Servo Motors | 8000 RPM | - | 700W | 170 / 1200 | - | - | - | Key | AC, DC & Servo Motors | - | - | - | - | 0.433" (11.00mm) | - | ||
![]() BMH0703P31F1A Schneider | In Stock | - | - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0703P26F1A Schneider | In Stock | - | - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0703P26F2A Schneider | In Stock | - | - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1403P22A1A Schneider | In Stock | - | - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH2053P06F2A Schneider | In Stock | - | - | - | - | - | - | - | Other | IP54 | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |