- Degree of protection (IP)
- Model
- Construction type
- Material housing
- Rated frequency
- Voltage type
- Series
- Type
- Part Status
- Length
- Width
- Manufacturer
Attribute column
Manufacturer
Schneider Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Dielectric Material | Insert Material | Approvals | Cable Types | Construction type | Contact Sizes | Degree of protection (IP) | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material housing | Model | Rated frequency | RoHS | Side 1 Gender | Side 2 Gender | Stall Torque | Tail Length | Voltage Rating DC | Voltage type | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Gender | Capacitance | Fastening Type | Power Rating | Contact Type | Pitch | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Supply Voltage | Depth | Current Rating | Shell Finish | Shell Size - Insert | Number of Contacts | Housing Color | Lead Spacing | Note | Inductance | ELV | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | DC Resistance (DCR) | Operating Supply Current | Element Configuration | Shell Size, MIL | Reset | Number of Voltages Monitored | Reset Timeout | Threshold Voltage | Includes | Undervoltage Threshold | Overvoltage Threshold | Energy | Preloaded | Maximum DC Volts | Number of Cores | Features | Turns Ratio | Shaft Diameter | IP Rating | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ILS2P851PB1F0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILS2P573PC1A0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILS2T851PB1A0 Schneider | In Stock | - | - | Surface Mount | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Yes | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Multi-Voltage Supervisor | - | 125 °C | -40 °C | - | - | - | - | - | - | - | 696 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.2 V | - | - | 10 µA | - | - | Active High | 2 | 140 ms | 2.19 V | - | 761 mV | 815 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() ILS2P572PC1A0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILS2K853TC1A0 Schneider | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 2.79 mm | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | -70 °C | 0 °C | - | Female | - | - | - | - | 2.54 mm | - | Right Angle | Shielded | - | - | - | - | - | - | 8 | - | - | - | - | Compliant | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | Yes | - | 4 | - | 1:1 | - | - | - | - | - | - | - | No | - | - | ||
![]() ILS2K853PC1F0 Schneider | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 20 % | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 680 mA | - | - | - | - | - | - | 56 µH | - | - | - | - | 100 kHz | 420 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4958 mm | - | 5.7912 mm | 5.207 mm | - | - | - | - | ||
![]() SH30702P0AA4000 Schneider | In Stock | - | - | - | Panel Mount | - | Flange | - | Circular | Aluminum Alloy | - | Plastic | - | - | Other | 20 | IP65 | -- | - | - | Other | Other | 50 - 60 | - | - | - | - | - | - | AC | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 41 | - | - | - | - | - | Bayonet Lock | - | Crimp | - | - | B | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 21-41 | - | Silver | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() SH30703P02A2200 Schneider | In Stock | - | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Other | - | Other | -- | - | - | Other | Other | 50 - 60 | - | - | - | - | - | - | AC | - | - | Tape & Reel (TR) | -- | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH1001T01A1A Schneider | In Stock | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Circular | Aluminum Alloy | - | Plastic | - | - | Other | 22D | IP50 | -- | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | - | - | - | - | AC | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 37 | - | - | - | - | - | Bayonet Lock | - | Crimp | - | - | A | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 15-35 | - | Silver | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() BSH0553P01F2A Schneider | 971 |
| - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Circular | Aluminum Alloy | - | Plastic | - | - | Other | 16 (1), 20 (14) | IP50 | -- | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | - | - | - | - | AC | - | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | Receptacle Housing | For Male Pins | 15 | - | - | - | - | - | Bayonet Lock | - | Crimp | - | - | W | Unshielded | Environment Resistant | - | - | - | Electroless Nickel | 14-15 | - | Silver | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() BMH1401P26F1A Schneider | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | - | Circular | Aluminum Alloy | - | Plastic | - | - | Other | 20 | IP65 | -- | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | - | - | - | - | AC/DC | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-83723 Series III | - | - | Active | -- | - | Plug Housing | For Male Pins | 5 | - | - | - | - | - | Bayonet Lock | - | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | Cadmium | 10-5 | - | Olive Drab | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() SH31001P1BF4000 Schneider | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | - | Circular | Aluminum Alloy | - | Plastic | - | - | Other | 12 | IP65 | -- | - | - | Other | Other | 50 - 60 | - | - | - | - | - | - | AC | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | Plug Housing | For Female Sockets | 12 | - | - | - | - | - | Bayonet Lock | - | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | Chromate over Cadmium | 22-12 | - | Olive Drab | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() BMH2051P37F1A Schneider | 687 |
| - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | Other | - | Other | -- | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | - | - | - | 1000V (1kV) | AC/DC | - | -55°C ~ 105°C | Bulk | MMKP383 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | - | High Pulse, DV/DT | - | 4300pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.433 (11.00mm) | - | - | - | - | - | -- | ||
![]() BSH1003P31A2A Schneider | 907 |
| - | - | Front Mount | - | - | 3 | - | - | - | - | cUL, UL | - | Other | - | IP65 | - | Turck | U-89916 | Other | Rotary current synchronous motor | 50 - 60 | - | - | - | 8.34Nm | - | - | AC | - | - | - | BSH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 kW | - | - | - | - | - | - | - | 241mm | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 1 m | 100mm | - | - | - | - | ||
![]() BMH2053P31A2A Schneider | 646 |
| - | - | - | - | - | 8 | - | - | - | - | - | PUR | Other | - | IP65 | - | Murrelektronik | 7000-48041-7172500 | Other | Rotary current synchronous motor | 50 - 60 | - | Male | Female | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | M12 Straight Male to M12 Straight Female, 8-pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | - | - | 25 Meters | - | - | - | - | - | ||
![]() BMI0703T06F Schneider | 605 |
| - | - | - | - | - | - | - | - | - | - | - | - | Other | - | IP54 | - | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | - | 8.6Nm | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 W | - | - | - | - | - | - | 230 V | 187mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | - | 360mm | 99mm | - | - | - | - | ||
![]() BMI0703P07A Schneider | 611 |
| - | - | - | - | - | - | - | - | - | - | - | - | Other | - | IP54 | - | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | - | 8.6Nm | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 W | - | - | - | - | - | - | 480 V | 187mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | - | 321mm | 99mm | - | - | - | - | ||
![]() BMH1403P27F1A Schneider | 757 |
| - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | Other | - | IP65 | -- | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | - | - | - | 400V | AC/DC | - | -55°C ~ 105°C | Bulk | MMKP383 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | - | High Pulse, DV/DT | - | 0.022µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | -- | ||
![]() SH30703P1BF4000 Schneider | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | Other | - | IP65 | -- | - | - | Other | Other | 50 - 60 | - | - | - | - | - | 160V | AC | - | -55°C ~ 100°C | Bulk | MKP1837 | 0.295 L x 0.217 W (7.50mm x 5.50mm) | ±5% | Active | -- | PC Pins | - | - | - | - | - | High Frequency, Switching | - | 10000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.276 (7.00mm) | - | - | - | - | - | -- | ||
![]() MH31001P01F2200 Schneider | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | Polyester, Metallized | - | - | - | Other | - | Other | -- | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | - | - | - | 100V | AC/DC | - | -55°C ~ 105°C | Tape & Box (TB) | MKT1817 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | ±20% | Active | -- | PC Pins | - | - | - | - | - | General Purpose | - | 0.33µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.354 (9.00mm) | - | - | - | - | - | -- |