- Degree of protection (IP)
- Model
- Construction type
- Material housing
- Rated frequency
- Voltage type
- Series
- Type
- Part Status
- Length
- Width
- Manufacturer
Attribute column
Manufacturer
Schneider Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Construction type | Degree of protection (IP) | Material housing | Model | Range | Rated frequency | RoHS | Voltage type | Voltage, Rating | Series | Part Status | Type | Power Rating | Current Rating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Phase | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSH1001P11F1A Schneider | 978 |
| - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP50 | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 1.181 (30.00mm) | 7.91°C/W @ 100 LFM | -- | -- | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() BSH1004P31A1A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 1.181 (30.00mm) | 2.88°C/W @ 100 LFM | -- | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() BMH1002P16A2A Schneider | 869 |
| - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP54 | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC/DC | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 1.378 (35.00mm) | 6.33°C/W @ 100 LFM | -- | -- | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() BSH0702P32F1A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.394 (10.00mm) | 8.98°C/W @ 100 LFM | -- | -- | - | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | ||
![]() BMH0702T11F2A Schneider | 683 |
| - | - | - | - | - | Other | IP54 | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH0703P32A1A Schneider | In Stock | - | - | - | - | - | - | Other | IP65 | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMI1002P21F Schneider | In Stock | - | - | - | - | - | - | Other | IP65 | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0702T17A1A Schneider | 981 |
| - | - | - | - | - | Other | IP54 | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1003T36F2A Schneider | In Stock | - | - | - | - | - | - | Other | IP65 | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH1403P12A1A Schneider | In Stock | - | - | - | - | - | - | Other | Other | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH1002T32A1A Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 1.378 (35.00mm) | 7.78°C/W @ 100 LFM | -- | -- | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() BSH0401P06A2A Schneider | 643 |
| - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 1.378 (35.00mm) | 7.78°C/W @ 100 LFM | -- | -- | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() BMH0702P11A2A Schneider | 743 |
| - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP54 | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC/DC | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 5.34°C/W @ 100 LFM | -- | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() BRS3ADW850ACA Schneider | 928 |
| - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Other | Other | Rotary current synchronous motor | Lexium SD3 | 50 - 60 | Non-Compliant | AC/DC | 230 V | pushPIN™ | Active | Top Mount | 16.5 W | 4.75 A | Push Pin | 0.394 (10.00mm) | 18.86°C/W @ 100 LFM | -- | -- | 2 | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() BSH1403P22F2A Schneider | 595 |
| - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Other | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC/DC | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 1.378 (35.00mm) | 7.78°C/W @ 100 LFM | -- | -- | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() BSH0402P07A2A Schneider | 720 |
| - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 1.181 (30.00mm) | 7.91°C/W @ 100 LFM | -- | -- | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() SH31002P1BA4000 Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Other | - | 50 - 60 | - | AC | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.394 (10.00mm) | 18.86°C/W @ 100 LFM | -- | -- | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() BCH2LF0732CA5C Schneider | 753 |
| - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Other | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.984 (25.00mm) | 5.71°C/W @ 100 LFM | -- | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() BCH2LH2031CA6C Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Other | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 1.378 (35.00mm) | 2.77°C/W @ 100 LFM | -- | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() BCH2LD0431CF5C Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | IP65 | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 6.35°C/W @ 100 LFM | -- | -- | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) |