- Degree of protection (IP)
- Model
- Construction type
- Material housing
- Rated frequency
- Voltage type
- Series
- Type
- Part Status
- Length
- Width
- Manufacturer
Attribute column
Manufacturer
Schneider Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Shape | Package Cooled | Material Finish | Base Product Number | Construction type | Contact Sizes | Degree of protection (IP) | Dimensions | Lead Free Status / RoHS Status | Length - Lead Wire | Manufacturer | Manufacturer Part Number | Material housing | Mfr | Model | Package | Product Status | Rated frequency | RoHS | Voltage type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Power (Watts) | Fastening Type | Power Rating | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Supply Voltage | Depth | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Power - Max | Includes | Absolute Pull Range (APR) | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | Thermal Resistance @ Natural | B25/100 | Power Dissipation @ Temperature Rise | B25/75 | B0/50 | Features | Resistance in Ohms @ 25°C | Shaft Diameter | Diameter | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMH1401P32A2A Schneider | 699 |
| - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Other | - | IP65 | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC/DC | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 4.21°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() BSH1403T12F2P Schneider | 628 |
| - | Panel Mount | - | Flange | Circular | Composite | - | - | - | - | - | - | D38999/20JB | Other | 20 | IP50 | - | - | - | - | - | Other | Amphenol Aerospace Operations | Rotary current synchronous motor | Bulk | Active | 50 - 60 | - | AC | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 7 | - | - | Threaded | - | Crimp | - | B | Shielded | Environment Resistant | - | - | - | - | - | - | Cadmium | 11-99 | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1001T02A2A Schneider | 824 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | SG-8101 | Other | - | IP54 | - | - | - | - | - | Other | EPSON | Rotary current synchronous motor | Tape & Reel (TR) | Active | 50 - 60 | - | AC/DC | -40°C ~ 85°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | 68.695 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
![]() BMI0703T02F Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | IP54 | - | - | - | - | - | Other | PEI-Genesis | Rotary current synchronous motor | Bulk | Active | 50 - 60 | - | AC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2HF0730CA5C Schneider | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | SG-8101 | Other | - | Other | - | - | - | - | - | Other | EPSON | Rotary current synchronous motor | Tape & Reel (TR) | Active | 50 - 60 | - | AC | -40°C ~ 105°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | 18.874368 MHz | ±20ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
![]() BSH0702T11A1A Schneider | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | RS73F1JRT | Other | - | IP50 | - | - | - | - | - | Other | KOA Speer Electronics, Inc. | Rotary current synchronous motor | Tape & Reel (TR) | Active | 50 - 60 | - | AC | -55°C ~ 155°C | - | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | 2 | ±25ppm/°C | - | - | 261 kOhms | - | Thick Film | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 0.022 (0.55mm) | - | - | - | AEC-Q200 | ||
![]() BMH1403P02A2A Schneider | 871 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | SG73P1 | Other | - | IP54 | - | - | - | - | - | Other | KOA Speer Electronics, Inc. | Rotary current synchronous motor | Tape & Reel (TR) | Active | 50 - 60 | - | AC/DC | -55°C ~ 155°C | - | SG73P-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | 2 | ±100ppm/°C | - | - | 1.2 Ohms | - | Thick Film | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | - | - | 0.022 (0.55mm) | - | - | - | AEC-Q200 | ||
![]() BSH1401T22A2A Schneider | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Other | - | Other | - | - | - | - | - | Other | TXC CORPORATION | Rotary current synchronous motor | Tape & Reel (TR) | Active | 50 - 60 | - | AC/DC | -20°C ~ 70°C | - | 7M | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.7456 MHz | ±10ppm | - | - | - | - | - | - | - | 80 Ohms | - | - | - | - | - | - | 12pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() BSH1403P12F1A Schneider | In Stock | - | - | Free Hanging | Bead with Terminal | - | - | - | - | - | - | - | - | - | - | Other | - | Other | - | - | 11.81 (300.00mm) | - | - | Other | Eaton - Electronics Division | Rotary current synchronous motor | Bulk | Active | 50 - 60 | - | AC/DC | -30°C ~ 105°C | - | NRG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mW | - | - | ±3% | ±3% | - | 4020K | - | - | - | - | - | - | 47k | - | - | - | - | - | - | - | ||
![]() BMH1403P22A2A Schneider | 846 |
| - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | Other | 20 | IP65 | - | -- | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC/DC | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | - | 61 | - | - | Bayonet Lock | - | Crimp | - | W | Unshielded | Environment Resistant | - | - | - | - | - | - | Electroless Nickel | 24-61 | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | ||
![]() BMH0701T06F2A Schneider | 715 |
| - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | Other | 20 | IP54 | - | -- | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC/DC | -65°C ~ 200°C | Bulk | Military, MIL-DTL-83723 Series III | - | - | Active | -- | - | - | Plug Housing | For Female Sockets | - | 15 | - | - | Bayonet Lock | - | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | - | - | Electroless Nickel | 14-15 | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | -- | - | ||
![]() BMH1001T12F2A Schneider | 604 |
| - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | Other | 16 (1), 20 (22) | IP54 | - | -- | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC/DC | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | - | 23 | - | - | Bayonet Lock | - | Crimp | - | W | Unshielded | Environment Resistant | - | - | - | - | - | - | Electroless Nickel | 16-23 | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | ||
![]() BMH1001P12F1A Schneider | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | Other | 16 (1), 20 (22) | IP54 | - | -- | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC/DC | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | - | 23 | - | - | Bayonet Lock | - | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | - | - | Electroless Nickel | 16-23 | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | ||
![]() MH31903P02A2200 Schneider | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | Other | 16 | Other | - | -- | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC/DC | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | - | Receptacle Housing | For Male Pins | - | 5 | - | - | Bayonet Lock | - | Crimp | - | W | Unshielded | Environment Resistant | - | - | - | - | - | - | Electroless Nickel | 14-5 | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | ||
![]() SH31404P02F2000 Schneider | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | Other | 22D | Other | - | -- | - | - | - | Other | - | Other | - | - | 50 - 60 | - | AC | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | - | 37 | - | - | Bayonet Lock | - | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | - | - | Electroless Nickel | 15-35 | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | ||
![]() BMH1403P17F2A Schneider | 830 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | IP54 | - | - | - | Carlo Gavazzi | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2LF0433CA5C Schneider | 734 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | Other | 142 x 80 x 95 mm | - | - | Murrelektronik | 4000-68000-9040032 | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC | - | - | BCH2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | - | - | - | 220 V dc | 95mm | 7.73 A rms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | 142mm | 80mm | - | - | ||
![]() BCH2MM2023CA6C Schneider | 624 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | IM 3001 (B5) | - | IP54 | 242 x 130 x 176 mm | - | - | Miscellaneous | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | Non-Compliant | AC | - | - | BCH2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 kW | - | - | - | - | - | 220 V dc | 176mm | 32.85 A rms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | 242mm | 130mm | - | - | ||
![]() BSH0703T22F1A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | IP65 | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0702T07F1A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | IP54 | - | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |