- Degree of protection (IP)
- Model
- Construction type
- Material housing
- Rated frequency
- Voltage type
- Series
- Type
- Part Status
- Length
- Width
- Manufacturer
Attribute column
Manufacturer
Schneider Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Approvals | Brand | Construction type | Degree of protection (IP) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Minimum Operating Temperature | Model | Mounting Styles | Pd - Power Dissipation | PSRR / Ripple Rejection - Typ | Rated frequency | RoHS | Voltage type | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Max Power Dissipation | Supply Voltage | Depth | Current Rating | Output | Number of Outputs | Output Voltage | Output Type | Operating Supply Current | Output Current | Quiescent Current | Dropout Voltage | Input | Product Type | Temperature Range | Number of Gangs | Line Regulation | Load Regulation | Product | Features | Product Category | Shaft Diameter | Electrical Connection | Output Voltage Range | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCH2MM1023CA6C Schneider | 726 |
| - | - | - | - | IM 3001 (B5) | IP54 | 202 x 130 x 176 mm | - | - | - | - | - | Other | - | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | AC | - | - | BCH2 | - | - | - | - | - | - | - | - | - | - | 1 kW | - | 220 V dc | 176mm | 19.64 A rms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | - | 202mm | 130mm | ||
![]() BMH0702P32F1A Schneider | 925 |
| - | - | - | - | Other | IP65 | - | - | - | - | - | - | Other | - | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1902P21F2A Schneider | 996 |
| - | - | - | - | Other | IP65 | - | - | - | - | - | - | Other | - | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH0552T32A2A Schneider | In Stock | - | - | - | - | - | Other | IP65 | - | - | - | - | - | - | Other | - | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0702P06F2A Schneider | 715 |
| - | - | - | - | Other | IP54 | - | - | - | - | - | - | Other | - | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0701T01A2A Schneider | 997 |
| - | - | - | - | Other | IP54 | - | - | - | - | - | - | Other | - | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH0551T22A1A Schneider | 787 |
| - | - | - | - | Other | IP65 | - | - | - | - | - | - | Other | - | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2MR4511CA6C Schneider | In Stock | - | - | USPN-4 | - | Torex Semiconductor | IM 3001 (B5) | IP65 | - | 5000 | 6 V | 1.6 V | Torex Semiconductor | - | Other | + 85 C | - 40 C | Rotary current synchronous motor | SMD/SMT | 100 mW | 70 dB | 50 - 60 | Details | AC | - | Reel | - | - | - | - | CMOS Voltage Regulator | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | 1 Output | 3.8 V | Fixed | 25 uA | 200 mA | 25 uA | 80 mV | - | LDO Voltage Regulators | - | - | 0.01 %/V | 10 mV | LDO Voltage Regulators | - | LDO Voltage Regulators | - | - | - | - | - | - | ||
![]() BMH2051P36A2A Schneider | 732 |
| - | - | ATEX, CE, IECEX, cUL, UL | - | Other | Other | - | - | - | - | Barksdale Control Products | 425X-01-A | Other | - | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | Explosion Proof (Amplified) | - | - | - | - | - | - | - | - | - | - | - | 4-20 mA | - | - | - | - | - | - | - | 12-28 VDC | - | -40-185 °F | - | - | - | - | - | - | - | Cable - Jacketed, Shielded, 2 Conductor | - | - | - | - | ||
![]() SH30401P17F2000 Schneider | In Stock | - | - | - | UL;CSA | - | Other | Other | - | - | - | - | Arrow Hart - Cooper Wiring Devices | WD3099BK-DDW | Other | - | - | Rotary current synchronous motor | - | - | - | 50 - 60 | No | AC/DC | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILE2P661PC1A0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILS1F572PB1A0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 50 V | - | - | 0.25 % | - | 50 ppm/°C | - | 1.84 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
![]() ILS2E573PC1A0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILS1W853TB1F0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILS1V572PB1A0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | 0.5 % | - | 50 ppm/°C | - | 89.8 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
![]() ILS2K853PB1F0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILS2E853PC1F0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILS1R853TB1F0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 2 % | 2 | 150 ppm/°C | - | 820 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 635 µm | 1.397 mm | 1.27 mm | ||
![]() BMH0703T16F1A Schneider | In Stock | - | - | - | - | - | Other | IP54 | - | - | - | - | - | - | Other | - | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1001P31F2A Schneider | 526 |
| - | - | - | - | Other | IP65 | - | - | - | - | - | - | Other | - | - | Rotary current synchronous motor | - | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |