- Degree of protection (IP)
- Model
- Construction type
- Material housing
- Rated frequency
- Voltage type
- Series
- Type
- Part Status
- Length
- Width
- Manufacturer
Attribute column
Manufacturer
Schneider Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Brand | Cable Impedance | Cable Types | Construction type | Degree of protection (IP) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Overall Impedance | Package | Product Status | Rated frequency | RoHS | Voltage type | Operating Temperature | Packaging | Series | Color | Subcategory | Power Rating | Ingress Protection | Supply Voltage | Depth | Style | Current Rating | Number of Outputs | Output Type | Output Power | Product Type | 1st Connector | 2nd Connector | Product | Features | Product Category | Shaft Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSH0553T12A2A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | IP50 | - | - | - | - | - | Harris | CA3094E | Other | - | - | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH0702P21A1A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | Miscellaneous | - | Other | - | - | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1001T37A1A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | O-Z Gedney | YF1818CGH | Other | - | - | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH30401P06A2000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | Miscellaneous | TF66 | Other | - | - | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1001P22A2A Schneider | 838 |
| - | - | - | - | - | - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | IDEC | PS9Z-5R1C | Other | - | - | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1002P31F2A Schneider | 822 |
| - | - | - | - | - | - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | - | - | Other | - | - | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0702P07F2A Schneider | 815 |
| - | - | - | - | - | - | - | - | - | - | - | Other | IP54 | - | - | - | - | - | - | - | Other | - | - | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH0551P22F1A Schneider | 765 |
| - | - | - | - | - | - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | - | - | Other | - | - | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2LF0730CA5C Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | Other | - | - | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH31003P12A2200 Schneider | 841 |
| - | - | - | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | Other | - | - | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH31001P01A2100 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | Other | - | - | - | Other | - | - | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2LD0232CA5C Schneider | 683 |
| - | - | - | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | Other | - | - | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2HF0733CA5C Schneider | 664 |
| - | - | - | - | - | - | - | - | - | - | - | Other | Other | 173 x 80 x 95 mm | - | - | - | - | - | - | Other | - | - | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC | - | - | BCH2 | - | - | 750 W | - | 220 V dc | 95mm | - | 13.23 A rms | - | - | - | - | - | - | - | - | - | 19mm | - | 173mm | 80mm | ||
![]() BCH2LH2030CF6C Schneider | In Stock | - | - | Module | - | - | - | - | - | - | Advanced Energy | - | - | Other | IP65 | - | 4 | - | 12 V | 12 V | Advanced Energy | - | Other | + 60 C | - | - 10 C | Rotary current synchronous motor | Through Hole | - | - | - | 50 - 60 | Details | AC | - | - | MPM | - | DC-DC Converter | - | - | - | - | - | - | 1 Output | Fixed | 1.5 W | Non-Isolated DC-DC Converters | - | - | Non-Isolated / POL | - | Non-Isolated DC/DC Converters | - | 21.7 mm | 39.3 mm | 39.3 mm | ||
![]() BCH2LH1032CF6C Schneider | In Stock | - | - | - | - | - | - | - | - | - | HALO Electronics | - | - | Other | Other | - | 180 | - | - | - | HALO Electronics | - | Other | - | - | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | Details | AC | - | Reel | TG110 | - | Transformers | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | LAN Isolation | - | Audio Transformers / Signal Transformers | - | - | - | - | ||
![]() BCH2MM0311CA6C Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IM 3001 (B5) | IP65 | - | - | - | - | - | - | - | Other | - | - | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0702P26F1A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | - | - | Other | - | Reliance North America | - | Rotary current synchronous motor | - | - | Tape & Box (TB) | Active | 50 - 60 | - | AC/DC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1001T12F1A Schneider | 841 |
| - | - | - | - | - | - | - | - | - | - | - | Other | IP54 | - | - | - | - | - | - | - | Other | - | KYOCERA AVX | - | Rotary current synchronous motor | - | - | Tray | Active | 50 - 60 | - | AC/DC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH0701T22A1A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | IP65 | - | - | - | - | - | - | - | Other | - | KEMET | - | Rotary current synchronous motor | - | - | Tape & Reel (TR) | Active | 50 - 60 | - | AC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1003T32F1A Schneider | In Stock | - | - | - | - | - | - | Female | - | Female | - | 50 Ohms | 1.60mm OD Coaxial Cable | Other | IP65 | - | - | 110 GHz | - | - | - | - | Other | - | Huber+Suhner, Inc. | - | Rotary current synchronous motor | - | 50 Ohms | Bulk | Active | 50 - 60 | - | AC/DC | -55°C ~ 200°C | - | NANOBEND | Silver | - | - | - | - | - | SMPS to SMPS | - | - | - | - | - | SMPS Jack | SMPS Jack | - | - | - | - | - | 3.000 (76.20mm) | - |