- Degree of protection (IP)
- Model
- Construction type
- Material housing
- Rated frequency
- Voltage type
- Series
- Type
- Part Status
- Length
- Width
- Manufacturer
Attribute column
Manufacturer
Schneider Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Approvals | Construction type | Degree of protection (IP) | Dimensions | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material housing | Model | Mounting | Rated frequency | Voltage Rating DC | Voltage type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Applications | Capacitance | Power Rating | Supply Voltage | Depth | Current Rating | Lead Spacing | Breaker Type | Temperature Range | Features | Probe Length | Shaft Diameter | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSH0402P16F2A Schneider | In Stock | - | - | - | - | - | - | Other | IP65 | - | - | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH2053P36F1A Schneider | In Stock | - | - | - | - | - | - | Other | IP65 | - | - | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH31902P16A2200 Schneider | In Stock | - | - | - | - | - | - | Other | Other | - | - | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1401P31A1A Schneider | In Stock | - | - | - | - | - | - | Other | IP65 | - | - | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH32052P11A2000 Schneider | In Stock | - | - | - | - | - | - | Other | Other | - | - | - | - | Other | Other | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2LF0432CA5C Schneider | In Stock | - | - | - | - | - | - | Other | Other | - | - | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2MR3521CF6C Schneider | In Stock | - | - | - | - | - | - | IM 3001 (B5) | IP65 | - | - | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2HF0730CF5C Schneider | In Stock | - | - | - | - | - | - | Other | IP65 | - | - | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH1002P21F1A Schneider | In Stock | - | - | - | - | - | - | Other | IP65 | - | - | Miscellaneous | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1402P02F2A Schneider | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | Other | IP54 | - | -- | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | 400V | AC/DC | -55°C ~ 105°C | Tape & Box (TB) | MMKP383 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | PC Pins | - | High Pulse, DV/DT | 0.018µF | 4.44 W | 480 V dc | - | - | 0.295 (7.50mm) | - | - | -- | - | 24mm | 0.472 (12.00mm) | - | - | -- | ||
![]() BMH1401P06F2A Schneider | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | Other | IP54 | - | -- | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | 400V | AC/DC | -55°C ~ 105°C | Bulk | MMKP383 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | PC Pins | - | High Pulse, DV/DT | 0.022µF | - | - | - | - | 0.394 (10.00mm) | - | - | -- | - | - | 0.394 (10.00mm) | - | - | -- | ||
![]() SH30702P1BA4000 Schneider | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | Other | IP65 | - | -- | - | - | Other | Other | - | 50 - 60 | 400V | AC | -55°C ~ 105°C | Tape & Box (TB) | MMKP383 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | PC Pins | - | High Pulse, DV/DT | 0.012µF | - | - | - | - | 0.394 (10.00mm) | - | - | -- | - | - | 0.394 (10.00mm) | - | - | -- | ||
![]() BSH0552T11A2A Schneider | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | Other | IP50 | - | -- | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | 630V | AC | -55°C ~ 105°C | Bulk | MMKP383 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | - | High Pulse, DV/DT | 0.033µF | - | - | - | - | 0.591 (15.00mm) | - | - | -- | - | - | 0.433 (11.00mm) | - | - | -- | ||
![]() SH31002P12F2000 Schneider | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | Other | Other | - | -- | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | 2000V (2kV) | AC/DC | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.689 L x 0.236 W (17.50mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 7500pF | - | - | - | - | 0.591 (15.00mm) | - | - | -- | - | - | 0.472 (12.00mm) | - | - | -- | ||
![]() BSH1402P12F1A Schneider | In Stock | - | - | - | - | - | cCSAus;CE;C-TICK | Other | Other | - | - | Fluke | 1653952 | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | -328-1221.8 °F | - | 15 Inches | - | - | - | - | - | ||
![]() BSH1403P32F1A Schneider | In Stock | - | - | - | - | - | - | Other | Other | - | - | Allen Bradley Control | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH1403P32A2A Schneider | In Stock | - | - | - | - | - | - | Other | Other | - | - | O-Z Gedney | YF1612CGH | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1401P07A1A Schneider | In Stock | - | - | - | - | - | - | Other | IP54 | - | - | 3M | 051135-36686 | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2LH2032CF6C Schneider | In Stock | - | - | - | - | - | - | Other | Other | - | - | Hubbell | S3084 | Other | Rotary current synchronous motor | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2MB0133CA5C Schneider | In Stock | - | - | - | - | - | UL | IM 3001 (B5) | IP54 | 125 x 40 x 55 mm | - | Cutler Hammer, Div of Eaton Corp | BRHAFGF115 | Other | Rotary current synchronous motor | ,Plug On | 50 - 60 | - | AC | - | - | BCH2 | - | - | - | - | - | - | - | - | 100 W | 220 V dc | 55mm | 15 | - | Dual Function AFCI/GFCI | - | - | - | 8mm | - | 125mm | 40mm | - |