- Degree of protection (IP)
- Model
- Construction type
- Material housing
- Rated frequency
- Voltage type
- Series
- Type
- Part Status
- Length
- Width
- Manufacturer
Attribute column
Manufacturer
Schneider Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Construction type | Contact Sizes | Degree of protection (IP) | Lead Free Status / RoHS Status | Material housing | Model | Rated frequency | Voltage type | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Supply Voltage | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Shaft Diameter | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SH30401P16A2100 Schneider | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | Plastic | Other | 16 | Other | -- | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | Plug Housing | For Female Sockets | 31 | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 24-31 | Olive Drab | Contacts Not Included | -- | -- | Coupling Nut | - | -- | ||
![]() BMH0701P07F1A Schneider | 779 |
| - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | Plastic | Other | 16 (1), 20 (29) | IP54 | -- | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | Plug Housing | For Male Pins | 30 | Bayonet Lock | - | Crimp | Z | Unshielded | Environment Resistant | - | Electroless Nickel | 18-30 | Silver | Contacts Not Included | -- | -- | Coupling Nut | - | -- | ||
![]() BMI0703T01F Schneider | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | Plastic | Other | 16 (1), 20 (29) | IP54 | -- | Other | Rotary current synchronous motor | 50 - 60 | AC | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | Plug Housing | For Male Pins | 30 | Bayonet Lock | - | Crimp | X | Unshielded | Environment Resistant | - | Chromate over Cadmium | 18-30 | Olive Drab | Contacts Not Included | -- | -- | Coupling Nut | - | -- | ||
![]() BMH2053P21A2A Schneider | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | -- | Other | 22M | IP65 | -- | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | Plug Housing | For Female Sockets | 6 | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | Environment Resistant | - | Electroless Nickel | 8-6 | Silver | Contacts Not Included | -- | -- | Coupling Nut | - | -- | ||
![]() BSH1003P21A2A Schneider | 901 |
| - | - | - | - | - | - | Other | - | IP65 | - | Other | Rotary current synchronous motor | 50 - 60 | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH0552T12F2A Schneider | 851 |
| - | - | - | - | - | - | Other | - | IP50 | - | Other | Rotary current synchronous motor | 50 - 60 | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1002T06A1A Schneider | 562 |
| - | - | - | - | - | - | Other | - | IP54 | - | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2LD0430CA5C Schneider | In Stock | - | - | - | - | - | - | - | Other | - | Other | - | Other | Rotary current synchronous motor | 50 - 60 | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1402P31F1A Schneider | 577 |
| - | - | - | - | - | - | Other | - | Other | - | Other | Other | 50 - 60 | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0703P01A1A Schneider | In Stock | - | - | - | - | - | - | - | Other | - | IP54 | - | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0703T21F2A Schneider | 611 |
| - | - | - | - | - | - | Other | - | IP65 | - | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH30702P06A2200 Schneider | In Stock | - | - | - | - | - | - | - | Other | - | Other | - | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH1401T12F2A Schneider | In Stock | - | - | - | - | - | - | - | Other | - | Other | - | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0701T27A2A Schneider | In Stock | - | - | - | - | - | - | - | Other | - | IP65 | - | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH1001T11F1A Schneider | In Stock | - | - | - | - | - | - | - | Other | - | IP50 | - | Other | Rotary current synchronous motor | 50 - 60 | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH1002P02A1A Schneider | 709 |
| - | - | - | - | - | - | Other | - | IP50 | - | Other | Rotary current synchronous motor | 50 - 60 | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0703T32A2A Schneider | 981 |
| - | - | - | - | - | - | Other | - | IP65 | - | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1001P02F2A Schneider | 559 |
| - | - | - | - | - | - | Other | - | IP54 | - | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | - | - | - | - | - | - | - | - | - | 1.76 W | - | - | - | - | 480 V dc | - | - | - | - | - | - | - | 19mm | - | ||
![]() BMH1002P21A2A Schneider | In Stock | - | - | - | - | - | - | - | Other | - | IP65 | - | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1003T32A1A Schneider | In Stock | - | - | - | - | - | - | - | Other | - | IP65 | - | Other | Rotary current synchronous motor | 50 - 60 | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |