- Degree of protection (IP)
- Model
- Construction type
- Material housing
- Rated frequency
- Voltage type
- Series
- Type
- Part Status
- Length
- Width
- Manufacturer
Attribute column
Manufacturer
Schneider Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Dielectric Material | Insert Material | Construction type | Contact Sizes | Degree of protection (IP) | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material housing | Model | Rated frequency | Stall Torque | Voltage Rating DC | Voltage type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Applications | Capacitance | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Supply Voltage | Depth | Shell Finish | Shell Size - Insert | Housing Color | Lead Spacing | Note | Shell Size, MIL | Number of Poles | Includes | Features | Shaft Diameter | Phase | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSH1004T21F1A Schneider | In Stock | - | - | - | - | - | - | - | - | - | Other | - | Other | - | 3M | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2MM0310CF6C Schneider | In Stock | - | - | - | - | - | - | - | - | - | IM 3001 (B5) | - | IP65 | - | 3M | 054007-58788 | Other | Rotary current synchronous motor | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH1001T11A2A Schneider | 879 |
| - | - | - | - | - | - | - | - | Other | - | IP50 | - | O-Z Gedney | YF181210 | Other | Rotary current synchronous motor | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1402P11A1A Schneider | 764 |
| - | - | - | - | - | - | - | - | Other | - | Other | - | Miscellaneous | - | Other | Other | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1003P36A2A Schneider | 917 |
| - | - | - | - | - | - | - | - | Other | - | IP65 | - | RCA | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH30552P02A2000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Other | - | Other | - | Allen Bradley Control | - | Other | Other | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH31002P02F2200 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Other | - | Other | - | O-Z Gedney | YG060606 | Other | Rotary current synchronous motor | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH0702P32A1A Schneider | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Plastic | Other | 20 | IP65 | -- | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | AC | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 61 | - | - | Bayonet Lock | - | Crimp | W | Unshielded | Environment Resistant | - | - | Electroless Nickel | 24-61 | Silver | - | Contacts Not Included | -- | - | -- | -- | - | - | - | - | - | -- | - | ||
![]() BSH1004T11F1A Schneider | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Plastic | Other | 20 | Other | -- | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | AC/DC | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 61 | - | - | Bayonet Lock | - | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | Electroless Nickel | 25-61 | Silver | - | Contacts Not Included | -- | - | -- | -- | - | - | - | - | - | -- | - | ||
![]() BMH0702T22F2A Schneider | 758 |
| - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Plastic | Other | 16 | IP65 | -- | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | AC/DC | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 21 | - | - | Bayonet Lock | - | Crimp | B | Shielded | Environment Resistant | - | - | Chromate over Cadmium | 23-21 | Olive Drab | - | Contacts Not Included | -- | - | -- | -- | - | - | - | - | - | -- | - | ||
![]() BMP1402F3NA2A Schneider | 864 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | Other | - | Other | -- | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | 2000V (2kV) | AC/DC | -55°C ~ 100°C | Bulk | MKP1841M | 0.709 L x 0.236 W (18.00mm x 6.00mm) | ±10% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | 3300pF | - | 3.95 kW | - | - | - | - | 480 V | - | - | - | - | 0.591 (15.00mm) | - | - | 5 | - | -- | - | 3 | 0.472 (12.00mm) | - | - | - | -- | ||
![]() BMH0701T27F2A Schneider | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | -- | Other | 16 | IP65 | -- | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | AC/DC | -65°C ~ 175°C | Bulk | Military, MIL-DTL-5015 | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 3 | - | - | Threaded | - | Crimp | N (Normal) | Unshielded | Fluid Resistant | - | - | Cadmium | 10SL-3 | Olive Drab | - | Contacts Not Included | -- | - | -- | -- | - | - | - | - | - | -- | - | ||
![]() BMI0702P07F Schneider | 636 |
| - | - | - | - | - | - | - | - | Other | - | IP54 | - | - | - | Other | Rotary current synchronous motor | 50 - 60 | 6.8Nm | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 W | - | - | - | - | 480 V | 187mm | - | - | - | - | - | - | - | - | - | 11mm | - | - | 327mm | 99mm | - | - | ||
![]() BMH0701P02F2A Schneider | 730 |
| - | - | - | - | - | - | - | - | Other | - | IP54 | - | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2MM0312CA6C Schneider | 895 |
| - | - | - | - | - | - | - | - | IM 3001 (B5) | - | IP54 | - | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH1403P31A2A Schneider | 631 |
| - | - | - | - | - | - | - | - | Other | - | Other | - | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMI0703T11A Schneider | In Stock | - | - | - | - | - | - | - | - | - | Other | - | IP54 | - | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1402P27F1A Schneider | 876 |
| - | - | - | - | - | - | - | - | Other | - | IP65 | - | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH1403T31A1P Schneider | In Stock | - | - | - | - | - | - | - | - | - | Other | - | IP65 | - | - | - | Other | Rotary current synchronous motor | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH31003P01F2200 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Other | - | Other | - | - | - | Other | Other | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |