- Degree of protection (IP)
- Model
- Construction type
- Material housing
- Rated frequency
- Voltage type
- Series
- Type
- Part Status
- Length
- Width
- Manufacturer
Attribute column
Manufacturer
Schneider Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Weight | Insert Material | Approvals | Base Product Number | Cable Types | Construction type | Contact Sizes | Degree of protection (IP) | For Use With/Related Products | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material housing | Mfr | Model | Mounting | Package | Primary Material | Product Status | Rated frequency | Standard Number | Voltage type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Housing Color | Voltage - Input (Min) | Failure Rate | Current - Supply (Disable) (Max) | Note | Plating | Current - Output (Max) | Shell Size, MIL | Accessory Type | Spread Spectrum Bandwidth | Voltage - Output | Topology | Includes | Cable Exit | Absolute Pull Range (APR) | Dimming | Hardware | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMH2052P31F1A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | Other | - | Other | - | - | Cutler Hammer, Div of Eaton Corp | DK2300S47 | Other | - | Rotary current synchronous motor | Panel | - | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1003P01F2A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | IP54 | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH31002P17F2200 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | Other | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMI0703P37F Schneider | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Other | - | IP65 | - | - | - | - | Other | AUTEC POWER SYSTEMS | Rotary current synchronous motor | - | Bulk | - | Active | 50 - 60 | UL 8750 | AC | -40°C ~ 70°C | - | LWA096-C | 6.34 L x 2.66 W x 1.32 H (161.0mm x 67.6mm x 33.5mm) | - | - | - | - | - | - | Constant Current | - | - | - | - | 96 W | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | 1 | cUL, UL | - | 4 kV | 277VAC, 420VDC | - | 120VAC, 127VDC | - | - | - | - | 500mA | - | - | - | 115 ~ 274V | AC DC Converter | - | - | - | Timer | - | OTP, OVP, SCP | - | - | IP67 | ||
![]() BSH0553P11F2A Schneider | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | Other | - | IP50 | - | - | - | - | Other | EPSON | Rotary current synchronous motor | - | Tape & Reel (TR) | - | Active | 50 - 60 | - | AC | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 32.768 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | ||
![]() BMH1401P02F1A Schneider | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | Other | - | IP54 | - | - | - | - | Other | KOA Speer Electronics, Inc. | Rotary current synchronous motor | - | Tape & Reel (TR) | - | Active | 50 - 60 | - | AC/DC | -55°C ~ 155°C | - | SG73S-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±2% | - | - | 2 | ±100ppm/°C | - | - | 1.2 MOhms | - | Thick Film | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | 0.022 (0.55mm) | - | - | ||
![]() BMH2053P02F2A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | IP54 | Multiple Series | - | - | - | Other | Schneider Electric | Rotary current synchronous motor | - | Bulk | - | Active | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Plate | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1003P31F2A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | IP65 | - | - | - | - | Other | Reliance North America | Rotary current synchronous motor | - | Tape & Box (TB) | - | Active | 50 - 60 | - | AC/DC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH31001P11A2200 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 426078500 | - | Other | - | Other | - | - | - | - | Other | Digital View Inc. | Rotary current synchronous motor | - | Bulk | - | Active | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH30401P06F2000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | Other | - | - | - | - | Other | PEI-Genesis | Other | - | Bulk | - | Active | 50 - 60 | - | AC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH0703P11F1A Schneider | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | Round | Other | - | IP50 | - | - | - | - | Other | MH Connectors | Rotary current synchronous motor | - | Bag | Plastic | Active | 50 - 60 | - | AC | - | - | MHDPPK | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Piece Backshell | - | - | - | - | 180° | - | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | ||
![]() BMH1002T17A1A Schneider | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Other | - | IP54 | - | - | - | - | Other | SiTime | Rotary current synchronous motor | - | Strip | - | Active | 50 - 60 | - | AC/DC | -40°C ~ 85°C | - | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 12.8 MHz | ±50ppm | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
![]() BSH1002T01F1A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | IP50 | - | - | - | - | Other | KYOCERA AVX | Rotary current synchronous motor | - | Bulk | - | Active | 50 - 60 | - | AC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0703P17F1A Schneider | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | - | -- | - | - | - | Other | 20 | IP54 | - | -- | - | - | Other | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC/DC | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | - | 5 | - | - | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | 10-5 | - | - | - | - | - | - | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | -- | - | - | - | - | -- | - | - | - | - | -- | - | -- | - | ||
![]() MH31002P06F2200 Schneider | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | - | Plastic | - | - | - | Other | 16 (1), 20 (29) | Other | - | -- | - | - | Other | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC/DC | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | - | Plug Housing | For Female Sockets | - | 30 | - | - | - | Bayonet Lock | Crimp | - | X | Unshielded | Environment Resistant | - | - | - | - | Chromate over Cadmium | 18-30 | - | - | - | - | - | - | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | -- | - | - | - | - | -- | - | - | - | - | Coupling Nut | - | -- | - | ||
![]() BSH1001P21A1A Schneider | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | - | Plastic | - | - | - | Other | 16 | IP65 | - | -- | - | - | Other | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | - | Receptacle Housing | For Male Pins | - | 31 | - | - | - | Bayonet Lock | Crimp | - | W | Unshielded | Environment Resistant | - | - | - | - | Electroless Nickel | 24-31 | - | - | - | - | - | - | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | -- | - | - | - | - | -- | - | - | - | - | -- | - | -- | - | ||
![]() BSH0553P02F2A Schneider | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | - | Plastic | - | - | - | Other | 20 | IP50 | - | -- | - | - | Other | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | - | 55 | - | - | - | Bayonet Lock | Crimp | - | C | Shielded | Environment Resistant | - | - | - | - | Chromate over Cadmium | 23-55 | - | - | - | - | - | - | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | -- | - | - | - | - | -- | - | - | - | - | -- | - | -- | - | ||
![]() BMI0702T21A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | IP65 | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0701T01A1A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | IP54 | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1001P31A2A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | IP65 | - | - | - | - | Other | - | Rotary current synchronous motor | - | - | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |