- Degree of protection (IP)
- Model
- Construction type
- Material housing
- Rated frequency
- Voltage type
- Series
- Type
- Part Status
- Length
- Width
- Manufacturer
Attribute column
Manufacturer
Schneider Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Construction type | Degree of protection (IP) | Dimensions | Manufacturer | Material housing | Model | Mounting | Rated frequency | RoHS | Stall Torque | Voltage type | Series | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Power Rating | Pitch | Supply Voltage | Depth | Current Rating | Voltage | Number of Levels | Terminal Type | Lens Color | Shaft Diameter | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMH1402P17F1A Schneider | 763 |
| - | - | Other | IP54 | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0701T26F2A Schneider | 675 |
| - | - | Other | IP65 | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0701T27A2A Schneider | In Stock | - | - | - | Other | IP65 | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH1001T11F1A Schneider | In Stock | - | - | - | Other | IP50 | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH1002P02A1A Schneider | 709 |
| - | - | Other | IP50 | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0703T32A2A Schneider | 981 |
| - | - | Other | IP65 | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1001P02F2A Schneider | 559 |
| - | - | Other | IP54 | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | 1.76 W | - | 480 V dc | - | - | - | - | - | - | 19mm | - | - | - | ||
![]() BMH1002P21A2A Schneider | In Stock | - | - | - | Other | IP65 | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1003T32A1A Schneider | In Stock | - | - | - | Other | IP65 | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMI0702P07F Schneider | 636 |
| - | - | Other | IP54 | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | 6.8Nm | AC | - | - | - | - | - | - | 900 W | - | 480 V | 187mm | - | - | - | - | - | 11mm | 327mm | 99mm | - | ||
![]() BCH2MM0611CF6C Schneider | In Stock | - | - | - | IM 3001 (B5) | IP65 | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | No | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2MM2021CA6C Schneider | In Stock | - | - | - | IM 3001 (B5) | IP65 | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | Yes | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2MM0311CF6C Schneider | In Stock | - | - | - | IM 3001 (B5) | IP65 | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2LH2033CA6C Schneider | 960 |
| - | - | - | - | 243.5 x 100 x 146 mm | ABB | - | - | DIN Rail | - | No | - | - | BCH2 | - | - | - | - | - | 2 kW | - | 220 V dc | 146mm | 0.42 A | - | - | Screw | - | 22mm | 243.5mm | 100mm | - | ||
![]() ILS2D572PB1A0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILS2T853PB1A0 Schneider | In Stock | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 13 | 248 °C | -40 °C | Black | 1 | - | 11.1 mm | - | - | 30 A | 600 V | 1 | - | - | - | 146.304 mm | - | UL94 V-0 | ||
![]() ILS2K572PC1A0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clear | - | - | - | - | ||
![]() ILS1R852PB1F0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2MM1020CF6C Schneider | In Stock | - | - | - | IM 3001 (B5) | IP65 | - | - | Other | Rotary current synchronous motor | - | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH1401P31F1A Schneider | 601 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 kW | - | 480 V | - | 7.8 A | - | - | - | - | - | - | - | - |