- Degree of protection (IP)
- Model
- Construction type
- Material housing
- Rated frequency
- Voltage type
- Series
- Type
- Part Status
- Length
- Width
- Manufacturer
Attribute column
Manufacturer
Schneider Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Mounting Hole Spacing | Brand | Construction type | Degree of protection (IP) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material housing | Mfr | Model | Package | Product Status | Rated frequency | Voltage Rated | Voltage type | Operating Temperature | Series | Size / Dimension | Type | Subcategory | Power Rating | Supply Voltage | Depth | Current Rating | Termination Style | Function | Approval Agency | Product Type | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Motor Type | Torque - Max Momentary (oz-in / mNm) | Gear Reduction Ratio | Features | Product Category | Shaft Diameter | Length | Width | Diameter - Shaft | Length - Shaft and Bearing |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ILA2D571PC1F0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILA2D571TC1F0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2MR3022CA6C Schneider | 767 |
| - | - | - | - | IM 3001 (B5) | IP54 | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0701P17A2A Schneider Electric | 563 |
| - | - | 2.360" (59.94mm) | Schneider Electric | Other | IP54 | - | 1 | Schneider Electric | Other | Schneider Electric | Rotary current synchronous motor | Box | Active | 50 - 60 | 480VAC | AC/DC | - | BMH | Square - 2.760" x 2.760" (70.10mm x 70.10mm) | AC Motor | Motors & Motor Drives | - | - | - | - | Connector | Servomotor | - | AC, DC & Servo Motors | 8000 RPM | - | 700W | 184.1 / 1300 | - | - | - | Key | AC, DC & Servo Motors | - | - | - | 0.430" (10.92mm) | 0.910" (23.11mm) | ||
![]() BCH2LF0731CF5C Schneider | 987 |
| - | - | - | - | Other | Other | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH30702P16A2200 Schneider | In Stock | - | - | - | - | - | Other | Other | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMI0703P02A Schneider | In Stock | - | - | - | - | - | Other | IP54 | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0702P01F2A Schneider | 815 |
| - | - | - | - | Other | IP54 | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0701P06F2A Schneider | In Stock | - | - | - | - | - | Other | IP54 | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2MR2023CA6C Schneider | 851 |
| - | - | - | - | IM 3001 (B5) | IP54 | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH0703P17A2A Schneider | 903 |
| - | - | - | - | Other | IP54 | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH1003P01F1A Schneider | 754 |
| - | - | - | - | Other | IP54 | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMH2051P07F1A Schneider | In Stock | - | - | - | - | - | Other | Other | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2MR4513CA6C Schneider | 631 |
| - | - | - | - | IM 3001 (B5) | IP54 | 314 x 180 x 245 mm | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC | - | BCH2 | - | - | - | 4.5 kW | 220 V dc | 245mm | 57.6 A rms | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 314mm | 180mm | - | - | ||
![]() BMH1401P02F2A Schneider | In Stock | - | - | - | - | - | Other | IP54 | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2MR3012CA6C Schneider | In Stock | - | - | - | - | - | IM 3001 (B5) | IP54 | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSH1401P01A2A Schneider | 572 |
| - | - | - | - | Other | IP50 | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH30702P16F2200 Schneider | In Stock | - | - | - | - | - | Other | Other | - | - | - | Other | - | Other | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCH2LH2033CF6C Schneider | In Stock | - | - | - | - | - | Other | Other | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH30703P01A2200 Schneider | In Stock | - | - | - | - | - | Other | Other | - | - | - | Other | - | Rotary current synchronous motor | - | - | 50 - 60 | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |