- Applications
- Backshell Material, Plating
- Base Product Number
- Cable Opening
- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Current Rating (Amps)
- Fastening Type
- Features
Attribute column
Manufacturer
Schneider Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Maximum Input Voltage | Mfr | Mounting | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Number of Outputs | Operating Frequency | Output Voltage | Shell Size, MIL | Output Power | Cable Opening | Input Connector | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SURT2000RMXLI Schneider | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum Alloy | Polyphenylene Sulfide (PPS) | - | 2M801-007 | Gold | Copper Alloy | 280 V | Amphenol Aerospace Operations | Rack Mount | Bulk | Metal | Active | - | -65°C ~ 150°C | 2M | Crimp | Plug, Male Pins | 2 | Olive Drab | - | Threaded | 13A | A | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Zinc Nickel | 8-2 | 1 | 50/60 Hz | 230 V | - | 1400 W | 0.445 (11.30mm) | British BS1363A/IEC-320-C20/Schuko CEE 7/EU1-16P | Backshell, Coupling Nut | 50.0µin (1.27µm) | - | ||
![]() SRT5KRMXLI Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |