- Height
- Width
- Degree of protection (IP)
- Depth
- Modular version
- Number of Outputs
- Rail mounting possible
- SIL according to IEC 61508
- Suitable for safety functions
- Type of electric connection
- Voltage type of supply voltage
- Mfr
Attribute column
Manufacturer
Schneider AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Brand | Contact Materials | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature | Mfr | Minimum Operating Temperature | Minimum Temperature | Modular version | Mounting | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Package | Product Status | Rail mounting possible | RoHS | SIL according to IEC 61508 | Standard Number | Suitable for safety functions | Type of electric connection | Voltage - Output 5 | Voltage - Output 6 | Voltage Rating (DC) | Voltage type of supply voltage | Voltage, Rating | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Number of Rows | Gender | Power (Watts) | Subcategory | Power Rating | Pitch | Orientation | Depth | Current Rating | Number of Outputs | Approval Agency | Lead Pitch | Number of Contacts | Contact Gender | Efficiency | Voltage - Isolation | Output Voltage | Housing Color | Lead Length | Insulation Resistance | Max Voltage Rating (AC) | Current - Output (Max) | Output Current | Input Type | Output Power | Voltage - Output 2 | Current - Output 1 | Mating Post Length | Product Type | Voltage - Output 3 | Max Frequency | Voltage - Output 4 | Minimum Load Required | Product | Features | Nominal Input Voltage (AC) | Input Voltage | Product Category | Height | Length | Width | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABLS1A24050 Schneider | In Stock | - | - | Gold | - | Thermoplastic | Schneider Electric | Bronze | IP20 | - | Schneider Electric | - | - | - | Schneider Electric | - | - | No | - | - | - | - | - | Box | Active | Yes | Compliant | None | 60950-1; 62368-1 | Yes | Screw connection | - | - | 1.5 kV | AC | 1.5 kV | 24V | -20°C ~ 70°C (With Derating) | Bulk | ABLS1A | 4.63 L x 1.57 W x 4.87 H (117.6mm x 40.0mm x 123.6mm) | - | Solder | - | - | - | 72 | 125 °C | -65 °C | - | ITE (Commercial) | 2 | Male | 120W | - | - | 2.54 mm | Straight | 4.83 mm | 3 A | 1 | CB, CE, CSA, CuL, EAC, EN, IEC, KC, NEC Class 2, UL | 2.54 mm | 72 | Male | 88% | 3 kV | 24V | Black | 5.59 mm | 5 GΩ | 1.5 kV | 5A | 5A | AC or DC | - | - | - | 8.08 mm | - | - | - | - | - | - | IP20, Universal Input | - | 100-240 V, 140-340 V | Schneider Electric | 123.6 | 91.44 mm | 40 | No | UL94 V-0 | Contains Lead | ||
![]() 101-0034 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABL4WSR24400 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABLP1A24062 Schneider Electric | In Stock | - | - | - | Chassis Mount | - | - | - | IP10 | - | - | - | - | - | Schneider Electric | - | - | No | - | - | - | - | - | Box | Active | Yes | - | None | 60950-1; 61010-1; 62368-1 | Yes | Screw connection | - | - | - | AC | - | 24V | -30°C ~ 70°C (With Derating) | - | - | 6.26" L x 3.82" W x 1.18" H (159.0mm x 97.0mm x 30.0mm) | - | - | - | Enclosed | - | - | - | - | - | ITE (Commercial), Laboratory | - | - | 149W | - | 150W | - | - | 159 | - | 1 | CB, CE, cULus, EAC, KC | - | - | - | 88.8% | 3.75 kV | 24V | - | - | - | - | - | 6.25A | - | - | - | 6.2 A | - | - | - | - | - | - | - | IP10, Universal Input | - | 100→240V | - | 30 | - | 97 | - | - | - | ||
![]() ABLP1A12085 Schneider Electric | In Stock | - | - | - | Chassis Mount | - | - | - | IP10 | - | - | - | - | - | Schneider Electric | - | - | No | - | - | - | - | - | Box | Active | Yes | - | None | 60950-1; 61010-1; 62368-1 | Yes | Screw connection | - | - | - | AC | - | 12V | -30°C ~ 70°C (With Derating) | - | - | 5.08" L x 3.82" W x 1.18" H (129.0mm x 97.0mm x 30.0mm) | - | - | - | Enclosed | - | - | - | - | - | ITE (Commercial), Laboratory | - | - | 102W | - | 100W | - | - | 129 | - | 1 | CE, cULus | - | - | - | 88% | 3.75 kV | 12V | - | - | - | - | - | 8.5A | - | - | - | 8.5 A | - | - | - | - | - | - | - | IP10, Universal Input | - | 100→240V | - | 30 | - | 97 | - | - | - | ||
![]() ABL8FEQ24060 Schneider | In Stock | - | - | - | DIN Rail Mount | - | - | - | IP20 | - | Johnson Controls | VS042231B-0P9L4 | - | +60°C | - | - | -20°C | No | Panel | - | - | - | - | JHSN_DRIV_VSD-II | - | No | - | None | - | Yes | Screw connection | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | Linear | - | - | - | - | - | - | - | - | - | - | 144W | - | - | 15.75 | - | 1 | - | - | - | - | - | - | 24V dc | - | - | - | - | - | 6A | - | - | - | - | - | - | - | 320 Hz | - | - | - | - | 240 VAC | 207 → 253V ac | - | 153 | - | 10.90625 | - | - | - | ||
![]() ABLS1A24031 Schneider | In Stock | - | - | - | - | - | Schneider Electric | - | IP20 | - | Schneider Electric | - | - | - | Schneider Electric | - | - | No | - | - | - | - | - | Box | Active | Yes | Non-Compliant | None | 60950-1; 61010-1; 62368-1 | Yes | Screw connection | - | - | - | AC | 100 V | 24V | -20°C ~ 70°C (With Derating) | - | ABLS1A | 4.02 L x 1.06 W x 4.87 H (102.0mm x 27.0mm x 123.6mm) | 0.1 % | - | 25 ppm/°C | - | 17.4 kΩ | - | 155 °C | -55 °C | Thin Film | ITE (Commercial), Laboratory | - | - | 75W | - | 100 mW | - | - | 102 | - | 1 | CB, CE, CSA, CuL, EAC, EN, IEC, KC, NEC Class 2, UL | - | - | - | 88% | 3 kV | 24V | - | - | - | - | 3.13A | 3.13A | AC or DC | - | - | - | - | - | - | - | - | - | - | IP20, Universal Input | - | 100-240 V, 140-340 V | Schneider Electric | 650 µm | - | 27 | - | - | - | ||
![]() ABLP1A24100 Schneider Electric | In Stock | - | - | - | Chassis Mount | - | Schneider Electric | - | IP10 | - | Schneider Electric | - | - | - | Schneider Electric | - | - | No | - | - | - | - | - | Box | Active | Yes | - | None | 60950-1; 61010-1; 62368-1 | Yes | Screw connection | - | - | - | AC | - | 24V | -10°C ~ 70°C (With Derating) | - | - | 7.48" L x 3.66" W x 1.97" H (190.0mm x 93.0mm x 50.0mm) | - | - | - | Enclosed | - | - | - | - | - | ITE (Commercial), Laboratory | - | - | 240W | AC-DC Power Supply | - | - | - | 190 | - | 1 | CB, CE, cULus, EAC, KC | - | - | - | 87% | 3 kV | - | - | - | - | - | - | - | - | - | - | 10 A | - | Switching Power Supplies | - | - | - | - | - | IP10, Universal Input | - | - | Switching Power Supplies | 50 | - | 93 | - | - | - | ||
![]() ABLS1A12100 Schneider | In Stock | - | - | - | - | - | - | - | IP20 | - | ABB | OL404BPBS19912 | - | - | Schneider Electric | - | - | No | - | - | - | - | - | - | Active | Yes | - | None | 60950-1; 61010-1; 62368-1 | Yes | Screw connection | - | - | - | AC | - | 12V | -20°C ~ 70°C (With Derating) | - | ABLS1A | 4.63 L x 1.57 W x 4.87 H (117.6mm x 40.0mm x 123.6mm) | - | - | - | - | - | - | - | - | - | ITE (Commercial), Laboratory | - | - | 120W | - | - | - | - | 117.6 | - | 1 | CB, CE, CSA, CuL, EAC, EN, IEC, KC, NEC Class 2, UL | - | - | - | 86% | 3 kV | 12V | - | - | - | - | 10A | 10A | AC or DC | - | - | - | - | - | - | - | - | - | - | IP20, Universal Input | - | 100-240 V, 140-340 V | - | 123.6 | - | 40 | - | - | - | ||
![]() ABLM1A12021 Schneider | In Stock | - | - | - | - | - | Schneider Electric | - | IP20 | 1 | Schneider Electric | - | + 70 C | - | Schneider Electric | - 25 C | - | Yes | - | - | - | - | - | Box | Active | Yes | - | None | 60950-1; 61010-1; 62368-1 | Yes | Screw connection | - | - | - | AC | - | 12V | -25°C ~ 70°C (With Derating) | - | ABLM1A | 2.19 L x 1.42 W x 3.58 H (55.6mm x 36.1mm x 90.9mm) | - | - | - | - | - | - | - | - | - | ITE (Commercial), Laboratory | - | - | 25W | AC-DC Power Supply | - | - | - | 55.6 | - | 1 Output | CB, CE, CSA, CuL, EAC, EN, IEC, KC, NEC Class 2, UL | - | - | - | 85% | 3 kV | 12V | - | - | - | - | 2.1A | 2.1A | 1-Phase / 2-Phase | 25 W | - | - | - | DIN Rail Power Supplies | - | - | - | - | Switching Supplies | IP20, Universal Input | - | 100 → 240V ac | DIN Rail Power Supplies | 91 | 55.6 mm | 36 | - | - | - |